OTEK Corporation 4 1/2 Digit Flat Pack Meter Model FPM

Description
The New FPM Series is the 2nd generation of our famous "No Panel Cut-Out Required" meters introduced in 1976! The FPM uses ASIC and Nanotechnology to bring you a universal meter for all your applications (See Ordering Information For Listing of Input Functions). Mounting : Just drill a 3/8" (10mm) hole, pass the wires through it and connect them, that's all!Displays: Choice of bright 0.6" LED or backlit LCD. Either positive or negative image, red or green backlite. Power Supply: Not needed for current loops or VDC signal inputs. That is why we call it PowerlessTM (5VDC for other input signals). Signal Inputs: Signal Powered: 4-20, 10-50mA or 3-30VDC. Externally Powered (5VDC): V/mA DC & RMS, Strain-Gage, RTD, TC, Hertz, %RH, pH, ORP, Peak & Hold or your custom inputs! Peak & Hold: The FPM has Peak & Hold with about 300us(3/sec) response. For high speed (>20KHz)
Description
The New FPM Series is the 2nd generation of our famous "No Panel Cut-Out Required" meters introduced in 1976! The FPM uses ASIC and Nanotechnology to bring you a universal meter for all your applications (See Ordering Information For Listing of Input Functions). Mounting : Just drill a 3/8" (10mm) hole, pass the wires through it and connect them, that's all!Displays: Choice of bright 0.6" LED or backlit LCD. Either positive or negative image, red or green backlite. Power Supply: Not needed for current loops or VDC signal inputs. That is why we call it PowerlessTM (5VDC for other input signals). Signal Inputs: Signal Powered: 4-20, 10-50mA or 3-30VDC. Externally Powered (5VDC): V/mA DC & RMS, Strain-Gage, RTD, TC, Hertz, %RH, pH, ORP, Peak & Hold or your custom inputs! Peak & Hold: The FPM has Peak & Hold with about 300us(3/sec) response. For high speed (>20KHz)

Suppliers

Company
Product
Description
Supplier Links
4 1/2 Digit Flat Pack Meter - Model FPM - OTEK Corporation
Tucson, AZ, USA
4 1/2 Digit Flat Pack Meter
Model FPM
4 1/2 Digit Flat Pack Meter Model FPM
The New FPM Series is the 2nd generation of our famous "No Panel Cut-Out Required" meters introduced in 1976! The FPM uses ASIC and Nanotechnology to bring you a universal meter for all your applications (See Ordering Information For Listing of Input Functions). Mounting : Just drill a 3/8" (10mm) hole, pass the wires through it and connect them, that's all!Displays: Choice of bright 0.6" LED or backlit LCD. Either positive or negative image, red or green backlite. Power Supply: Not needed for current loops or VDC signal inputs. That is why we call it PowerlessTM (5VDC for other input signals). Signal Inputs: Signal Powered: 4-20, 10-50mA or 3-30VDC. Externally Powered (5VDC): V/mA DC & RMS, Strain-Gage, RTD, TC, Hertz, %RH, pH, ORP, Peak & Hold or your custom inputs! Peak & Hold: The FPM has Peak & Hold with about 300us(3/sec) response. For high speed (>20KHz)

The New FPM Series is the 2nd generation of our famous "No Panel Cut-Out Required" meters introduced in 1976! The FPM uses ASIC and Nanotechnology to bring you a universal meter for all your applications (See Ordering Information For Listing of Input Functions). Mounting: Just drill a 3/8" (10mm) hole, pass the wires through it and connect them, that's all!Displays: Choice of bright 0.6" LED or backlit LCD. Either positive or negative image, red or green backlite. Power Supply: Not needed for current loops or VDC signal inputs. That is why we call it PowerlessTM (5VDC for other input signals). Signal Inputs: Signal Powered: 4-20, 10-50mA or 3-30VDC. Externally Powered (5VDC): V/mA DC & RMS, Strain-Gage, RTD, TC, Hertz, %RH, pH, ORP, Peak & Hold or your custom inputs! Peak & Hold: The FPM has Peak & Hold with about 300us(3/sec) response. For high speed (>20KHz)

Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Digital Panel Meters
Product Number Model FPM
Product Name 4 1/2 Digit Flat Pack Meter
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for AC Phase Angle and AC Power Factor Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details