OTEK Corporation 6 in. Loop Powered LCD Bargraph Model LBD

Description
The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a proven software package approved and used bythe Military & Nuclear Industries on its popular HI-QSeries.
Description
The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a proven software package approved and used bythe Military & Nuclear Industries on its popular HI-QSeries.

Suppliers

Company
Product
Description
Supplier Links
6 in. Loop Powered LCD Bargraph - Model LBD - OTEK Corporation
Tucson, AZ, USA
6 in. Loop Powered LCD Bargraph
Model LBD
6 in. Loop Powered LCD Bargraph Model LBD
The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a proven software package approved and used bythe Military & Nuclear Industries on its popular HI-QSeries.

The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a proven software package approved and used bythe Military & Nuclear Industries on its popular HI-QSeries.

Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Digital Bargraphs
Product Number Model LBD
Product Name 6 in. Loop Powered LCD Bargraph
Bargraph Orientation Vertical
Outputs Analog (optional feature); Serial Communications; Relay (optional feature)
Features Alarms; Displays Digits; Intrinsically safe (optional feature); Conditioning (optional feature)
Display Technology LCD
Display Colors Green
Unlock Full Specs
to access all available technical data

Similar Products

PM Display Scaling Meter -  - FineTek
Specs
Outputs Relay
Features Alarms
View Details
Vehicle Display Gauge - Sigmagauge LCD Vehicle Display - PG Drives Technology Inc.
Specs
Bargraph Orientation Horizontal
Outputs Serial Communications
Features Totalizer
View Details
Two-hole Bezel 12v Battery Fuel Gauge - L1K-13-204A - Global Digital Instruments LLC
Specs
Display Technology LED
Display Colors Red
Voltage Range 12 volts
View Details
Specs
Display Technology LED
Display Colors Green
Width 7.49 mm (0.2949 inch)
View Details