OTEK Corporation TRIPLE LOOP POWERED DISPLAY Model TLD

Description
You talk, OTEK listens! We were requested to put 3 LPE's inone compact surface mount package with larger digits, like ourHI-Q126, so we did it! Now you can have 3 independent andisolated displays, driven from their own current loop (or externalpower) to concurrently display any 3 parameters.Several options are available on the TLD:(See Ordering Information). You can have it as a:1. 4-20mA input loop powered. (Powerless™)2. V/mADC Signal powered. (Powerless™)3. Externally powered for V, mA DC & True RMS, TC, RTD,S-G, %RH, pH ORP, Hz, etc.The Grades Are: Nuclear (10CFR50B), Mil-Spec (to your Mil-Std.) or Industrial (to published specs.).The Power Inputs Are: Loop Powered, 5-48VDC or 90-265VAC.You can even power your 4-20mA transmitters with the optional28VDC compliance. The TLD is available in plastic or metal case(for Mil & Nuclear) conforming 1/4 DIN (92 x 92mm) panel cutout,only 3" Deep. Intrinsically Safe (I.S.) versions on request.
Description
You talk, OTEK listens! We were requested to put 3 LPE's inone compact surface mount package with larger digits, like ourHI-Q126, so we did it! Now you can have 3 independent andisolated displays, driven from their own current loop (or externalpower) to concurrently display any 3 parameters.Several options are available on the TLD:(See Ordering Information). You can have it as a:1. 4-20mA input loop powered. (Powerless™)2. V/mADC Signal powered. (Powerless™)3. Externally powered for V, mA DC & True RMS, TC, RTD,S-G, %RH, pH ORP, Hz, etc.The Grades Are: Nuclear (10CFR50B), Mil-Spec (to your Mil-Std.) or Industrial (to published specs.).The Power Inputs Are: Loop Powered, 5-48VDC or 90-265VAC.You can even power your 4-20mA transmitters with the optional28VDC compliance. The TLD is available in plastic or metal case(for Mil & Nuclear) conforming 1/4 DIN (92 x 92mm) panel cutout,only 3" Deep. Intrinsically Safe (I.S.) versions on request.

Suppliers

Company
Product
Description
Supplier Links
TRIPLE LOOP POWERED DISPLAY - Model TLD - OTEK Corporation
Tucson, AZ, USA
TRIPLE LOOP POWERED DISPLAY
Model TLD
TRIPLE LOOP POWERED DISPLAY Model TLD
You talk, OTEK listens! We were requested to put 3 LPE's inone compact surface mount package with larger digits, like ourHI-Q126, so we did it! Now you can have 3 independent andisolated displays, driven from their own current loop (or externalpower) to concurrently display any 3 parameters.Several options are available on the TLD:(See Ordering Information). You can have it as a:1. 4-20mA input loop powered. (Powerless™)2. V/mADC Signal powered. (Powerless™)3. Externally powered for V, mA DC & True RMS, TC, RTD,S-G, %RH, pH ORP, Hz, etc.The Grades Are: Nuclear (10CFR50B), Mil-Spec (to your Mil-Std.) or Industrial (to published specs.).The Power Inputs Are: Loop Powered, 5-48VDC or 90-265VAC.You can even power your 4-20mA transmitters with the optional28VDC compliance. The TLD is available in plastic or metal case(for Mil & Nuclear) conforming 1/4 DIN (92 x 92mm) panel cutout,only 3" Deep. Intrinsically Safe (I.S.) versions on request.

You talk, OTEK listens! We were requested to put 3 LPE's inone compact surface mount package with larger digits, like ourHI-Q126, so we did it! Now you can have 3 independent andisolated displays, driven from their own current loop (or externalpower) to concurrently display any 3 parameters.Several options are available on the TLD:(See Ordering Information). You can have it as a:1. 4-20mA input loop powered. (Powerless™)2. V/mADC Signal powered. (Powerless™)3. Externally powered for V, mA DC & True RMS, TC, RTD,S-G, %RH, pH ORP, Hz, etc.The Grades Are: Nuclear (10CFR50B), Mil-Spec (to your Mil-Std.) or Industrial (to published specs.).The Power Inputs Are: Loop Powered, 5-48VDC or 90-265VAC.You can even power your 4-20mA transmitters with the optional28VDC compliance. The TLD is available in plastic or metal case(for Mil & Nuclear) conforming 1/4 DIN (92 x 92mm) panel cutout,only 3" Deep. Intrinsically Safe (I.S.) versions on request.

Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Digital Panel Meters
Product Number Model TLD
Product Name TRIPLE LOOP POWERED DISPLAY
Display Type Numeric
Number Digits 3.5
Display Technology LED
Display Colors Amber; Blue; Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details