OTEK Corporation Datasheets for Signal Conditioners

Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more

Product Name Notes
OTEK's SCV is the basic signal conditioner. It accepts 5VDC power input (see section 4.0 on page 3), current requirements vary from few microamps to under 3.8mA depending on model.
OTEK's new "CTT" is a variation of the company's recently introduced ACS Series that brought you the World's First Truly C.T. (Current Transformer) powered instruments to monitor or control A.C.
The SCT has an integral 5-28VDC / DC to DC converter. The 4-20mA transmitter accepts 0-1 VDC full scale signal from your sensor convert it to a 4-20mA process signal.
The SCX is a loop powered signal conditioner. It supplies 5VDC at <3.5mA to the listed (SCV Series) signal conditioners (Digits 4 & 5) without affecting the 4-20mA accuracy. As...
The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to...