OTEK Corporation D. C. SIGNAL POWERED FOR V, 4-20 & Madc Model DCS

Description
By popular demand we bring back the old "590" but with New Patented Technology so you can replace the old needle, fragile and inaccurate 19th Century Technology analog meters without changing your panel or wiring. Signal Powered: 4-20mA current loop and 4-30VDC, VAC, AAC, WAC & Hz-ideal for power line monitoring. Externally Powered: V & mADC, V & mA RMS, TC, RTD, Frequency (40-20KHz), pH (0-14), %RH, and customs. The external power options cover the entire industrial range of 5-32 VDC and 90-265VAC. Zero and Span adjustments (12 Turn Pots) are conveniently located on the front. Signal Conditioners: 20+ signal conditioners are available (see description) for Powerless™(Signal Powered) or externally powered applications.The LCD version is red backlit (Option 1), and consumes only 15mA (supplied by the signal). If this is too much, order the externally powered or nonbacklit (Option 2), it only requires 1mA to operate!The DCS performs a self-test (C.O.P.) on power up for approximately 2 seconds.
Description
By popular demand we bring back the old "590" but with New Patented Technology so you can replace the old needle, fragile and inaccurate 19th Century Technology analog meters without changing your panel or wiring. Signal Powered: 4-20mA current loop and 4-30VDC, VAC, AAC, WAC & Hz-ideal for power line monitoring. Externally Powered: V & mADC, V & mA RMS, TC, RTD, Frequency (40-20KHz), pH (0-14), %RH, and customs. The external power options cover the entire industrial range of 5-32 VDC and 90-265VAC. Zero and Span adjustments (12 Turn Pots) are conveniently located on the front. Signal Conditioners: 20+ signal conditioners are available (see description) for Powerless™(Signal Powered) or externally powered applications.The LCD version is red backlit (Option 1), and consumes only 15mA (supplied by the signal). If this is too much, order the externally powered or nonbacklit (Option 2), it only requires 1mA to operate!The DCS performs a self-test (C.O.P.) on power up for approximately 2 seconds.

Suppliers

Company
Product
Description
Supplier Links
D. C. SIGNAL POWERED FOR V, 4-20 & Madc - Model DCS - OTEK Corporation
Tucson, AZ, USA
D. C. SIGNAL POWERED FOR V, 4-20 & Madc
Model DCS
D. C. SIGNAL POWERED FOR V, 4-20 & Madc Model DCS
By popular demand we bring back the old "590" but with New Patented Technology so you can replace the old needle, fragile and inaccurate 19th Century Technology analog meters without changing your panel or wiring. Signal Powered: 4-20mA current loop and 4-30VDC, VAC, AAC, WAC & Hz-ideal for power line monitoring. Externally Powered: V & mADC, V & mA RMS, TC, RTD, Frequency (40-20KHz), pH (0-14), %RH, and customs. The external power options cover the entire industrial range of 5-32 VDC and 90-265VAC. Zero and Span adjustments (12 Turn Pots) are conveniently located on the front. Signal Conditioners: 20+ signal conditioners are available (see description) for Powerless™(Signal Powered) or externally powered applications.The LCD version is red backlit (Option 1), and consumes only 15mA (supplied by the signal). If this is too much, order the externally powered or nonbacklit (Option 2), it only requires 1mA to operate!The DCS performs a self-test (C.O.P.) on power up for approximately 2 seconds.

By popular demand we bring back the old "590" but with New Patented Technology so you can replace the old needle, fragile and inaccurate 19th Century Technology analog meters without changing your panel or wiring. Signal Powered: 4-20mA current loop and 4-30VDC, VAC, AAC, WAC & Hz-ideal for power line monitoring. Externally Powered: V & mADC, V & mA RMS, TC, RTD, Frequency (40-20KHz), pH (0-14), %RH, and customs. The external power options cover the entire industrial range of 5-32 VDC and 90-265VAC. Zero and Span adjustments (12 Turn Pots) are conveniently located on the front. Signal Conditioners: 20+ signal conditioners are available (see description) for Powerless™(Signal Powered) or externally powered applications.The LCD version is red backlit (Option 1), and consumes only 15mA (supplied by the signal). If this is too much, order the externally powered or nonbacklit (Option 2), it only requires 1mA to operate!The DCS performs a self-test (C.O.P.) on power up for approximately 2 seconds.

Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Digital Panel Meters
Product Number Model DCS
Product Name D. C. SIGNAL POWERED FOR V, 4-20 & Madc
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
2 LEMO 7-p/2 BNC(F) Front Panel LAN-XI - UA-2102--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 629975 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details