OTEK Corporation Universal Panel Meter with Automatic Tricolor Alphanumeric Display Model UPM-0

Description
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek’s Powerless™ Technology : If your signal cannot supply ≥10mW (~ 3V/3mA), use an external power model. DPM for >30 input Signals Process PID Controller Scientifi c Controller-Display ( > 10 Math. Functions) Universal Up/Down Timer, Counter and RTC X-Y-Z Positioner/Controlle r Data Logger (32GB) Process Automation Controller with Relays and Analog Output HMI Terminal with Full Alpha-Numeric Tri-Color LED Display DCS/SCADA/PLC Terminal/Controller Remote Display Scrolling Message Display Automatic Tri-Color Go-NoGo Indicator Forecasting Center ( Time/ Events to Go) Complete Power/Quality/Genera tion/ Consumption Center and Controller
Description
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek’s Powerless™ Technology : If your signal cannot supply ≥10mW (~ 3V/3mA), use an external power model. DPM for >30 input Signals Process PID Controller Scientifi c Controller-Display ( > 10 Math. Functions) Universal Up/Down Timer, Counter and RTC X-Y-Z Positioner/Controlle r Data Logger (32GB) Process Automation Controller with Relays and Analog Output HMI Terminal with Full Alpha-Numeric Tri-Color LED Display DCS/SCADA/PLC Terminal/Controller Remote Display Scrolling Message Display Automatic Tri-Color Go-NoGo Indicator Forecasting Center ( Time/ Events to Go) Complete Power/Quality/Genera tion/ Consumption Center and Controller

Suppliers

Company
Product
Description
Supplier Links
Universal Panel Meter with Automatic Tricolor Alphanumeric Display - Model UPM-0 - OTEK Corporation
Tucson, AZ, USA
Universal Panel Meter with Automatic Tricolor Alphanumeric Display
Model UPM-0
Universal Panel Meter with Automatic Tricolor Alphanumeric Display Model UPM-0
All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek’s Powerless™ Technology : If your signal cannot supply ≥10mW (~ 3V/3mA), use an external power model. DPM for >30 input Signals Process PID Controller Scientifi c Controller-Display ( > 10 Math. Functions) Universal Up/Down Timer, Counter and RTC X-Y-Z Positioner/Controlle r Data Logger (32GB) Process Automation Controller with Relays and Analog Output HMI Terminal with Full Alpha-Numeric Tri-Color LED Display DCS/SCADA/PLC Terminal/Controller Remote Display Scrolling Message Display Automatic Tri-Color Go-NoGo Indicator Forecasting Center ( Time/ Events to Go) Complete Power/Quality/Genera tion/ Consumption Center and Controller

All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and your imagination. Note: contact us about Otek’s Powerless™ Technology : If your signal cannot supply ≥10mW (~ 3V/3mA), use an external power model.

  • DPM for >30 input Signals
  • Process PID Controller
  • Scientifi c Controller-Display ( > 10 Math. Functions)
  • Universal Up/Down Timer, Counter and RTC
  • X-Y-Z Positioner/Controller
  • Data Logger (32GB)
  • Process Automation Controller with Relays and Analog Output
  • HMI Terminal with Full Alpha-Numeric Tri-Color LED Display
  • DCS/SCADA/PLC Terminal/Controller
  • Remote Display
  • Scrolling Message Display
  • Automatic Tri-Color Go-NoGo Indicator
  • Forecasting Center ( Time/ Events to Go)
  • Complete Power/Quality/Generation/ Consumption Center and Controller
Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Digital Panel Meters
Product Number Model UPM-0
Product Name Universal Panel Meter with Automatic Tricolor Alphanumeric Display
Outputs Analog
Display Type Combination
Number Digits 6.0
Display Technology LED
Display Colors Amber; Green; Red; Multi
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
4/1-ch Front Panel LAN-XI Light for 3677 - UA-3100--041- - Hottinger Brüel & Kjær A/S
Specs
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 2314116 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, Voltage, Frequency, Power
Width 68 mm (2.68 inch)
View Details