OTEK Corporation 3.5 Digit LED Panel Meter Model BCDPM

Description
OTEK's BCDPM incorporates State-Of-The-Art Technologyto assure long life and availability to replace obsoletedunits. The unit accepts Multiplexed BCDC (1, 2, 4,8) and 5 Digit select and decimal point information anddisplays it on its 0.6" high bright red (green and orange onrequest). An intensity control input is provided for maximumreadability on most environments (Night Vision NVG3on Request). Two versions are available: A full 5 digit anda 3 1/2 digit with "-" sign (-1999). PLC 24VDC interfaceis available (Option 1 On Input Type). The standard unitaccepts "TTL" positive logic levels.The HOUSING is made out of machined aluminum, nickelplated. Sanitary & Explosion Proof can be pipe, panel,wall or conduit mounted.
Description
OTEK's BCDPM incorporates State-Of-The-Art Technologyto assure long life and availability to replace obsoletedunits. The unit accepts Multiplexed BCDC (1, 2, 4,8) and 5 Digit select and decimal point information anddisplays it on its 0.6" high bright red (green and orange onrequest). An intensity control input is provided for maximumreadability on most environments (Night Vision NVG3on Request). Two versions are available: A full 5 digit anda 3 1/2 digit with "-" sign (-1999). PLC 24VDC interfaceis available (Option 1 On Input Type). The standard unitaccepts "TTL" positive logic levels.The HOUSING is made out of machined aluminum, nickelplated. Sanitary & Explosion Proof can be pipe, panel,wall or conduit mounted.

Suppliers

Company
Product
Description
Supplier Links
3.5 Digit LED Panel Meter - Model BCDPM - OTEK Corporation
Tucson, AZ, USA
3.5 Digit LED Panel Meter
Model BCDPM
3.5 Digit LED Panel Meter Model BCDPM
OTEK's BCDPM incorporates State-Of-The-Art Technologyto assure long life and availability to replace obsoletedunits. The unit accepts Multiplexed BCDC (1, 2, 4,8) and 5 Digit select and decimal point information anddisplays it on its 0.6" high bright red (green and orange onrequest). An intensity control input is provided for maximumreadability on most environments (Night Vision NVG3on Request). Two versions are available: A full 5 digit anda 3 1/2 digit with "-" sign (-1999). PLC 24VDC interfaceis available (Option 1 On Input Type). The standard unitaccepts "TTL" positive logic levels.The HOUSING is made out of machined aluminum, nickelplated. Sanitary & Explosion Proof can be pipe, panel,wall or conduit mounted.

OTEK's BCDPM incorporates State-Of-The-Art Technologyto assure long life and availability to replace obsoletedunits. The unit accepts Multiplexed BCDC (1, 2, 4,8) and 5 Digit select and decimal point information anddisplays it on its 0.6" high bright red (green and orange onrequest). An intensity control input is provided for maximumreadability on most environments (Night Vision NVG3on Request). Two versions are available: A full 5 digit anda 3 1/2 digit with "-" sign (-1999). PLC 24VDC interfaceis available (Option 1 On Input Type). The standard unitaccepts "TTL" positive logic levels.The HOUSING is made out of machined aluminum, nickelplated. Sanitary & Explosion Proof can be pipe, panel,wall or conduit mounted.

Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Digital Panel Meters
Product Number Model BCDPM
Product Name 3.5 Digit LED Panel Meter
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Multi Function Panel Meters - 2102706 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Flow, rate, speed
Width 68 mm (2.68 inch)
View Details
 - Digital Panel Meters for Serial Input 6-Digit and Remote Display Applications, L60001 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details