OTEK Corporation Serial Remote Display Meter and Controller Model SRD

Description
The SRD is a combination of that expertise and newest technology in an industry standard 1/8 DIN package. The modular construction allows OTEK to customize your needs without expensive N.R.E., set-ups or minimum orders.Remote Display:You can use USB, RS232 or 485 to address the SRD. It accepts industry standard ASCII characters and displays all numerals and standard seven segment alpha characters, you can address up to 6 digits (001 reserved for default), the setting is "8N1" and accepts baud rates from 1200-19.2KB.
Description
The SRD is a combination of that expertise and newest technology in an industry standard 1/8 DIN package. The modular construction allows OTEK to customize your needs without expensive N.R.E., set-ups or minimum orders.Remote Display:You can use USB, RS232 or 485 to address the SRD. It accepts industry standard ASCII characters and displays all numerals and standard seven segment alpha characters, you can address up to 6 digits (001 reserved for default), the setting is "8N1" and accepts baud rates from 1200-19.2KB.

Suppliers

Company
Product
Description
Supplier Links
Serial Remote Display Meter and Controller - Model SRD - OTEK Corporation
Tucson, AZ, USA
Serial Remote Display Meter and Controller
Model SRD
Serial Remote Display Meter and Controller Model SRD
The SRD is a combination of that expertise and newest technology in an industry standard 1/8 DIN package. The modular construction allows OTEK to customize your needs without expensive N.R.E., set-ups or minimum orders.Remote Display:You can use USB, RS232 or 485 to address the SRD. It accepts industry standard ASCII characters and displays all numerals and standard seven segment alpha characters, you can address up to 6 digits (001 reserved for default), the setting is "8N1" and accepts baud rates from 1200-19.2KB.

The SRD is a combination of that expertise and newest technology in an industry standard 1/8 DIN package. The modular construction allows OTEK to customize your needs without expensive N.R.E., set-ups or minimum orders.Remote Display:You can use USB, RS232 or 485 to address the SRD. It accepts industry standard ASCII characters and displays all numerals and standard seven segment alpha characters, you can address up to 6 digits (001 reserved for default), the setting is "8N1" and accepts baud rates from 1200-19.2KB.

Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Digital Panel Meters
Product Number Model SRD
Product Name Serial Remote Display Meter and Controller
Display Type Numeric
Number Digits 3.5 to 4.5
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for DC Voltage & Current Input Signal - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details