OTEK Corporation Datasheets for Loop Powered Devices
Loop powered devices are electronic devices that can be connected in a transmitter loop, normally a current loop, without the need to have a separate or independent power source. Typical loop powered devices include sensors, transducers, transmitters, isolators, monitors, PLCs, and many field instruments.
Loop Powered Devices: Learn more
| Product Name | Notes |
|---|---|
| Another World's First By OTEK! To complement it'sworld's first LCD (Model LPM) Loop Powered Meter,OTEK developed the exact counter part of it but withsuper high efficiency 0.56" LED display, RS232E... | |
| OTEK's Model APM is a four (4) digit green , red orblue LED indicator that accepts standard avionics powerof 28VDC or 5, 12, 15 & 24VDC (Green, Red or Bluedigits)... | |
| OTEK's New LPM Series brings the latest technologyto your process! The single I.C. A/D can perform all thefunctions by itself or when the Serial I/O option is included,it can become... | |
| The NTM-0 housing is an industry standard 3.8 x 1.9” (horizontal 1/8 DIN) (see NTM-B for vertical 1/8 DIN) available in plastic or metal. This single channel unit is available... | |
| The NTM-1 housing is an industry standard 5.7 x 1.9” available in metal only. This unit houses up to 2 channels and is available in loop (4-20mA), A.C. signal or... | |
| The NTM-2 housing is an industry standard 5.7 x 2.84” available in metal only. This unit houses up to 2 channels and is available in loop (4-20mA), A.C. signal or... | |
| The NTM-3 housing is an industry standard 4” ANSI switchboard available in plastic or metal. This unit houses up to 3 channels and is available in loop (4-20mA), A.C. signal... | |
| The NTM-4 housing is an industry standard 1.4 x 11” available in plastic or metal. This single channel unit is available in loop (4-20mA), A.C. signal or external power to... | |
| The NTM-5 housing is an industry standard 3 x 6” available in plastic or metal. This unit houses up to 4 channels and is available in loop (4-20mA), A.C. signal... | |
| The NTM-6 housing is an industry standard 7 x 1.4” in metal. This unit houses up to 2 channel and is available in loop (4-20mA), A.C. signal or external power... | |
| The NTM-7 housing is an industry standard 7.2 x 2.8 in metal. This unit houses up to 4 channels and is available in loop (4-20mA), A.C. signal or external power... | |
| The NTM-8 housing is an industry standard 6 x 1.74” available in plastic or metal. This unit houses up to 2 channel and is available in loop (4-20mA), A.C. signal... | |
| The NTM-9 housing is an industry standard 6 x 1.74” available in plastic or metal. This unit houses up to 2 channel and is available in loop (4-20mA), A.C. signal... | |
| The NTM-A housing is an industry standard 3.8 x 3.8” (1/4 DIN) available in plastic or metal. Available in up to 3 channels, this unit is loop (4-20mA), A.C. signal... | |
| The NTM-B housing is an industry standard 3.8 x 1.9” (verticle1/8 DIN) (see NTM-0 for horizontal 1/8 DIN) available in plastic or metal. This single channel unit is available in... | |
| The NTM-D housing is an industry standard 3.5” barral case available in plastic only. This single channel unit is available in loop (4-20mA), A.C. signal or external power to replace... | |
| The NTM-F housing is an industry standard 2 x 3 x .5" available in plastic only. This is a flat pack meter which requires no panel cutout.This single channel unit... | |
| The NTM-L housing is an industry standard 6 x 1.74” available in plastic or metal. This unit houses up to 2 channel and is available in loop (4-20mA), A.C. signal... | |
| The NTM-N housing is an industry standard 4" ANSI switchboard available in plastic or metal. This single channel unit is available in loop (4-20mA), A.C. signal or external power to... | |
| The NTM-P housing is an industry standard 6.6 x 1.4" available in plastic. This single channel unit is available in loop (4-20mA), A.C. signal or external power to replace fit,... | |
| The NTM-X housing is an industry standard 4 x 4” explosion proof metal. This singel channel unit is available in loop (4-20mA), A.C. signal or external power to replace fit,... | |
| The SCX is a loop powered signal comditioner. It supplies 5VDC at <3.5mA to the listed (SCV Series) signal conditioners (Digits 4 & 5) without affecting the 4-20mA accuracy. As... | |
| The World's Largest Loop Powered Instrument Manufacturersince 1974 brings you its Model LPX which is avariation of the World's First Loop Powered Meter withSerial I/O, the LPM and LPE.The LPX... | |
| The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to... |