OTEK Corporation TRIPLE LOOP POWERED DISPLAY Model TLP

Description
You talk, OTEK listens! We were requested to put 3 LPE's in one compact surface mount package with larger digits, like our HI-Q126, so we did it! Now you can have 3 independent and isolated displays, driven from their own current loop (or external power) to concurrently display any 3 parameters. Several options are available on the TLP: (See Ordering Information). You can have it as a:1. 4-20mA input loop powered. (Powerless™)2. V/mADC Signal powered. (Powerless™)3. Externally powered for V, mA DC & True RMS, TC, RTD, S-G, %RH, pH ORP, Hz, etc.The Grades Are: Nuclear (10CFR50B), Mil-Spec (to your Mil-Std.) or Industrial (to published specs.). The Power Inputs Are: Loop Powered, 5-48VDC or 90-265VAC. You can even power your 4-20mA transmitters with the optional 28VDC compliance. The TLP is available in plastic or metal case (for Mil & Nuclear) conforming to ANSI 4" Switchboard standard only 1 1/2" thick with nothing behind the panel that also mounts on existing 1/4 DIN (92 x 92mm) panel cut-out, Sanitary case for 250 Degree F Steam Cleaning and Explosion Proof for Class I, Div. 1 & 2 are available. Intrinsically Safe (I.S.) versions on request.
Description
You talk, OTEK listens! We were requested to put 3 LPE's in one compact surface mount package with larger digits, like our HI-Q126, so we did it! Now you can have 3 independent and isolated displays, driven from their own current loop (or external power) to concurrently display any 3 parameters. Several options are available on the TLP: (See Ordering Information). You can have it as a:1. 4-20mA input loop powered. (Powerless™)2. V/mADC Signal powered. (Powerless™)3. Externally powered for V, mA DC & True RMS, TC, RTD, S-G, %RH, pH ORP, Hz, etc.The Grades Are: Nuclear (10CFR50B), Mil-Spec (to your Mil-Std.) or Industrial (to published specs.). The Power Inputs Are: Loop Powered, 5-48VDC or 90-265VAC. You can even power your 4-20mA transmitters with the optional 28VDC compliance. The TLP is available in plastic or metal case (for Mil & Nuclear) conforming to ANSI 4" Switchboard standard only 1 1/2" thick with nothing behind the panel that also mounts on existing 1/4 DIN (92 x 92mm) panel cut-out, Sanitary case for 250 Degree F Steam Cleaning and Explosion Proof for Class I, Div. 1 & 2 are available. Intrinsically Safe (I.S.) versions on request.

Suppliers

Company
Product
Description
Supplier Links
TRIPLE LOOP POWERED DISPLAY - Model TLP - OTEK Corporation
Tucson, AZ, USA
TRIPLE LOOP POWERED DISPLAY
Model TLP
TRIPLE LOOP POWERED DISPLAY Model TLP
You talk, OTEK listens! We were requested to put 3 LPE's in one compact surface mount package with larger digits, like our HI-Q126, so we did it! Now you can have 3 independent and isolated displays, driven from their own current loop (or external power) to concurrently display any 3 parameters. Several options are available on the TLP: (See Ordering Information). You can have it as a:1. 4-20mA input loop powered. (Powerless™)2. V/mADC Signal powered. (Powerless™)3. Externally powered for V, mA DC & True RMS, TC, RTD, S-G, %RH, pH ORP, Hz, etc.The Grades Are: Nuclear (10CFR50B), Mil-Spec (to your Mil-Std.) or Industrial (to published specs.). The Power Inputs Are: Loop Powered, 5-48VDC or 90-265VAC. You can even power your 4-20mA transmitters with the optional 28VDC compliance. The TLP is available in plastic or metal case (for Mil & Nuclear) conforming to ANSI 4" Switchboard standard only 1 1/2" thick with nothing behind the panel that also mounts on existing 1/4 DIN (92 x 92mm) panel cut-out, Sanitary case for 250 Degree F Steam Cleaning and Explosion Proof for Class I, Div. 1 & 2 are available. Intrinsically Safe (I.S.) versions on request.

You talk, OTEK listens! We were requested to put 3 LPE's in one compact surface mount package with larger digits, like our HI-Q126, so we did it! Now you can have 3 independent and isolated displays, driven from their own current loop (or external power) to concurrently display any 3 parameters. Several options are available on the TLP: (See Ordering Information). You can have it as a:1. 4-20mA input loop powered. (Powerless™)2. V/mADC Signal powered. (Powerless™)3. Externally powered for V, mA DC & True RMS, TC, RTD, S-G, %RH, pH ORP, Hz, etc.The Grades Are: Nuclear (10CFR50B), Mil-Spec (to your Mil-Std.) or Industrial (to published specs.). The Power Inputs Are: Loop Powered, 5-48VDC or 90-265VAC. You can even power your 4-20mA transmitters with the optional 28VDC compliance. The TLP is available in plastic or metal case (for Mil & Nuclear) conforming to ANSI 4" Switchboard standard only 1 1/2" thick with nothing behind the panel that also mounts on existing 1/4 DIN (92 x 92mm) panel cut-out, Sanitary case for 250 Degree F Steam Cleaning and Explosion Proof for Class I, Div. 1 & 2 are available. Intrinsically Safe (I.S.) versions on request.

Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Digital Panel Meters
Product Number Model TLP
Product Name TRIPLE LOOP POWERED DISPLAY
Display Type Numeric
Number Digits 3.5
Display Technology LED
Display Colors Amber; Blue; Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
 - Digital Panel Meter for Batch Controller Analog Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details