OSRAM Opto Semiconductors DURIS® low and mid power LEDs GW P9LR32.EM

Description
DURIS® S 8, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 500 lm @ 3000 K, typ. 134 lm/W @ 3000 K Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 500 lm @ 3000 K Luminous efficacy: typ. 134 lm/W @ 3000 K Viewing angle at 50 % IV: 120°
Description
DURIS® S 8, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 500 lm @ 3000 K, typ. 134 lm/W @ 3000 K Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 500 lm @ 3000 K Luminous efficacy: typ. 134 lm/W @ 3000 K Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GW P9LR32.EM - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GW P9LR32.EM
DURIS® low and mid power LEDs GW P9LR32.EM
DURIS® S 8, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 500 lm @ 3000 K, typ. 134 lm/W @ 3000 K Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 500 lm @ 3000 K Luminous efficacy: typ. 134 lm/W @ 3000 K Viewing angle at 50 % IV: 120°

DURIS® S 8, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 500 lm @ 3000 K, typ. 134 lm/W @ 3000 K

Product Features

  • Color: 2700 K - 6500 K (white)
  • Color Rendering Index: min. 80 ( typ. 82 )
  • Luminous Flux: typ. 500 lm @ 3000 K
  • Luminous efficacy: typ. 134 lm/W @ 3000 K
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW P9LR32.EM
Product Name DURIS® low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details