OSRAM Opto Semiconductors SOLERIQ® S Chip-on-Board LEDs GW KAGGB3.CM

Description
SOLERIQ® S 13, 2700 K - 4000 K (white), CRI min. 90, typ. 710 lm @ 3000 K, 85 °C, typ. 102 lm/W @ 3000 K, 85 °C Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 Luminous Flux: typ. 710 lm @ 3000 K, 85 °C Luminous efficacy: typ. 102 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120°
Description
SOLERIQ® S 13, 2700 K - 4000 K (white), CRI min. 90, typ. 710 lm @ 3000 K, 85 °C, typ. 102 lm/W @ 3000 K, 85 °C Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 Luminous Flux: typ. 710 lm @ 3000 K, 85 °C Luminous efficacy: typ. 102 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
SOLERIQ® S Chip-on-Board LEDs - GW KAGGB3.CM - OSRAM Opto Semiconductors
San Jose, CA, USA
SOLERIQ® S Chip-on-Board LEDs
GW KAGGB3.CM
SOLERIQ® S Chip-on-Board LEDs GW KAGGB3.CM
SOLERIQ® S 13, 2700 K - 4000 K (white), CRI min. 90, typ. 710 lm @ 3000 K, 85 °C, typ. 102 lm/W @ 3000 K, 85 °C Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 Luminous Flux: typ. 710 lm @ 3000 K, 85 °C Luminous efficacy: typ. 102 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120°

SOLERIQ® S 13, 2700 K - 4000 K (white), CRI min. 90, typ. 710 lm @ 3000 K, 85 °C, typ. 102 lm/W @ 3000 K, 85 °C

Product Features

  • Color: 2700 K - 4000 K (white)
  • Color Rendering Index: min. 90
  • Luminous Flux: typ. 710 lm @ 3000 K, 85 °C
  • Luminous efficacy: typ. 102 lm/W @ 3000 K, 85 °C
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW KAGGB3.CM
Product Name SOLERIQ® S Chip-on-Board LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details