OSRAM Opto Semiconductors SOLERIQ® S Chip-on-Board LEDs GW KAGJB3.EM

Description
SOLERIQ® S 13, 2700 K - 6500 K (white), CRI min. 80, typ. 2325 lm @ 3000 K, 85 °C, typ. 134 lm/W @ 3000 K, 85 °C Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 Luminous Flux: typ. 2325 lm @ 3000 K, 85 °C Luminous efficacy: typ. 134 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120°
Description
SOLERIQ® S 13, 2700 K - 6500 K (white), CRI min. 80, typ. 2325 lm @ 3000 K, 85 °C, typ. 134 lm/W @ 3000 K, 85 °C Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 Luminous Flux: typ. 2325 lm @ 3000 K, 85 °C Luminous efficacy: typ. 134 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
SOLERIQ® S Chip-on-Board LEDs - GW KAGJB3.EM - OSRAM Opto Semiconductors
San Jose, CA, USA
SOLERIQ® S Chip-on-Board LEDs
GW KAGJB3.EM
SOLERIQ® S Chip-on-Board LEDs GW KAGJB3.EM
SOLERIQ® S 13, 2700 K - 6500 K (white), CRI min. 80, typ. 2325 lm @ 3000 K, 85 °C, typ. 134 lm/W @ 3000 K, 85 °C Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 Luminous Flux: typ. 2325 lm @ 3000 K, 85 °C Luminous efficacy: typ. 134 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120°

SOLERIQ® S 13, 2700 K - 6500 K (white), CRI min. 80, typ. 2325 lm @ 3000 K, 85 °C, typ. 134 lm/W @ 3000 K, 85 °C

Product Features

  • Color: 2700 K - 6500 K (white)
  • Color Rendering Index: min. 80
  • Luminous Flux: typ. 2325 lm @ 3000 K, 85 °C
  • Luminous efficacy: typ. 134 lm/W @ 3000 K, 85 °C
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW KAGJB3.EM
Product Name SOLERIQ® S Chip-on-Board LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details