Ideal Industries, Inc. Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| 20 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE SOLID/STRANDED, INSULATED WIRE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI,... | |
| 22 AWG INSULATED/NON-INSULA TED CRIMP MIN. WIRE SIZE 10 AWG INSULATED/NON-INSULA TED CRIMP MAX. WIRE SIZE MATERIAL DROP FORGED HIGH CARBON STEEL | |
| NON-RATCHET TYPE COMFORT CUSHIONED GRIP HANDLE TYPE BLACK OXIDE COATED STEEL HANDLE MATERIAL TELEMASTER[TM] BRAND INCLUDES PRECISION GROUND CONTACT DIE USED ON RJ-11/RJ-45 PLUG | |
| RG59, RG6 CABLE TYPE COMFORT CUSHIONED GRIP HANDLE TYPE CUT MATERIAL COPPER COATED STEEL |