EXAIR Datasheets for Vacuum Cleaners
Vacuum cleaners are capable of picking up large quantities of material and/or liquids. They can be portable devices or part of a central vacuum system.
Vacuum Cleaners: Learn more
| Product Name | Notes |
|---|---|
| Filter the chips out of your used coolant and cutting oils! Vacuums in the liquid with solids, pumps out only the liquid! The new Chip Trapper™ (patent #8153001 and #8268179)... | |
| A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any... | |
| EXAIR’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is... | |
| EXAIR’s patent-pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a... | |
| EXAIR's compressed air operated Chip Vac is an industrial duty vacuum designed specificlaly for vacuuming chips. It creates a powerful direct flow action that vacuums metal, wood, or plastic chips... | |
| EXAIR's compressed air operated Heavy Duty HEPA Vac attaches to an ordinary 30, 55 or 110 gallon open top drum to turn it into a powerful, HEPA (High Efficiency Particulate... | |
| EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift... | |
| EXAIR's Heavy Duty Dry Vac attaches to an ordinary 30, 55 or 110 gallon open-top drum to turn it into a powerful, industrial duty vacuum cleaner. The Heavy Duty Dry... | |
| EXAIR's Model 6392 Vac-u-Gun All Purpose System has A low cost solution to a wide variety of industrial housekeeping problems. The Vac-u-Gun is a vacuum gun, a blow gun and... | |
| EXAIR's Model 6394 Deep Hole Vac-u-Gun All Purpose System has all the parts you need to use your Vac-u-Gun as a portable, lightweight, easy-to-use, small job vacuum tool. A low... | |
| EXAIR's patented* High Lift Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids that are in wells, pits, or... |