Tripp Lite by Eaton Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10-Pack RJ45 Modular plug for use on Solid Conductor Cat5e cable, N022-01K-GY, or, Tripp Lite Zero-Skew cable, P524-01K ( Can be used for Stranded wire as well ). Contacts are... | |
| 100-Pack RJ45 Modular plug for use on Solid Conductor Cat5e cable, N022-01K-GY, or, Tripp Lite Zero-Skew cable, P524-01K ( Can be used for Stranded wire as well ). Contacts are... | |
| 100-Pack RJ45 Modular plug for use on Solid or Stranded Conductor flat cable. Contacts are 50 micron Gold for optimum signal transmission. Features For use with 4pair or 8 conductor... | |
| 12-ft. audio Y splitter/adapter cable. This cable has a 3.5mm plug on one end and two RCA plugs on the other. Enables a PC sound card, portable CD player, MP3... | |
| 6-ft. audio Y splitter/adapter cable. This cable has a 3.5mm plug on one end and two RCA plugs on the other. Enables a PC sound card, portable CD player, MP3... | |
| Compact Displayport F/F gender changer / coupler is designed to allow you to change a Displayport Male port into a Displayport Female port. Can also be used to extend a... | |
| Compact DVI F/F gender changer is designed to allow you to change a DVI-M port into a DVI-F port. Can also be used to extend a DVI cable. Gold plated... | |
| Compact gold gender changer is designed to allow you to change a DB25 Male port into a DB25 Female port. Gold plated contacts and connectors offer superior conductivity. Features Compact... | |
| Compact gold gender changer is designed to allow you to change a DB25F port into a DB25M port. Gold plated contacts and connectors offer superior conductivity. Features Compact gender changer... | |
| Compact gold gender changer is designed to allow you to change a DB9F port into a DB9M port. Gold plated contacts and connectors offer superior conductivity. Features Compact gender changer... | |
| Compact gold gender changer is designed to allow you to change a DB9M port into a DB9F port. Gold plated contacts and connectors provide superior conductivity. Features Compact gender changer... | |
| Compact gold gender changer is designed to allow you to change a HD15F port into a HD15M port. Gold plated contacts and connectors offer superior conductivity. Features Compact gender changer... | |
| Compact gold gender changer is designed to allow you to change a HD15M port into a HD15F port. Can be used to change a straight through cable into an extension... | |
| Compact HDMI F/F gender changer / coupler is designed to allow you to change a HDMI-M port into a HDMI-F port. Can also be used to extend a HDMI cable. | |
| DisplayPort to HDMI cable allows you to connect a computer with DisplayPort video output to an HDMI enabled Monitor or TV. Male to Male design eliminates the need for separate... | |
| Easy Pull Connector Kit includes: 1x HD15 Male, 1x stereo 3.5mm Plug, 2x RCA Red/White Audio plugs, and 1 x Yellow Composite Video plugs, 1 ft. pigtails. 1x HD15 Female,... | |
| Easy Pull Connector Kit includes: 2 x DVI-D Single Link Male Cable - 1 ft. pigtail. Completes your Easy Pull trunk run with a finished appearance. Digital video support up... | |
| Easy Pull Connector Kit includes: 2 x HD15 Female - 1 ft. pigtails and 2 Wall plates. Easy Pull trunk run with a finished appearance. Video support up to 1600... | |
| Easy Pull Connector Kit includes: 2 x HD15 Female w/ stereo 3.5mm socket - 1 ft. pigtail, and 2 mounting wall plates. Completes your Easy Pull trunk run with a... | |
| Easy Pull Connector Kit includes: 2 x HD15 Female, 2 x stereo 3.5mm jack, 4 x RCA Red/White Audio jacks, and 2 x Yellow Composite Video jack, with 2 x... | |
| Easy Pull Connector Kit includes: 2 x HD15 Male 1 ft. pigtail cable. Completes your Easy Pull trunk run with a finished appearance. Video support up to 1600 x 1200. | |
| Easy Pull Connector Kit includes: 2 x HD15 Male w/stereo 3.5mm plug, 1 ft. pigtails. Video support up to 1600 x 1200. Use with either PVC or Plenum trunk cables. | |
| Easy Pull Connector Kit includes: HD15 Male & HD15 Female - 1 ft. pigtail and Wall Plate. Completes your Easy Pull trunk run with a finished appearance. Video support up... | |
| Easy Pull Connector Kit includes: HD15 Male w/stereo 3.5mm plug - 1 ft. pigtail, HD15 Female w/stereo 3.5mm socket - 1 ft. pigtail, and mounting wall plate. Completes your Easy... | |
| Features 1 x 4 HDMI Splitter Transmits 4K Audio/Video to 4 HDMI Displays at the Same TimeIdeal for displaying digital signage in classrooms, healthcare facilities, churches, offices, restaurants, bars... | |
| Features Active Adapter Makes a DVI Video Source Compatible with Your VGA MonitorThis active DVI-D to VGA converter cable makes it possible to send a DVI-D digital signal from... | |
| Features Connects Your USB Device to a Wired Ethernet Network without an Internet Card InstalledThis USB to Ethernet adapter allows you to instantly connect your computer, laptop, tablet or... | |
| Features Heavy-Duty Splitter Cable for Network Devices That Require a Heavy-Gauge ConnectionThis C20-to-C13 splitter features 14 AWG wire suitable for high power connections, making it a reliable solution for... | |
| Features Heavy-Duty Y-Style Splitter Cable Connects 2 Devices with L6-30P Plugs to One AC OutletThis Y splitter cable features 10 AWG wire suitable for high power connections, making it... | |
| Features Heavy-Duty Y-Style Splitter Cables Connects 2 Devices with L6-20P Plugs to One AC OutletThis Y splitter cable features 10 AWG wire suitable for high power connections, making it... | |
| Features Keystone RJ45 Cat5e Jack Recommended for Outdoor or Harsh Outdoor EnvironmentsThis Cat6 shielded keystone jack lets you connect two Cat5e/6 patch cables for Gigabit Ethernet networks or digital... | |
| Features RJ45 Bulkhead Coupling Recommended for Outdoor or Harsh Outdoor EnvironmentsThis shielded Cat6 coupler lets you connect two Cat5e/6 patch cables for Gigabit Ethernet networks or digital signage in... | |
| Features Rollover Console Cable Converts a Straight-Through Ethernet Cable to a Rollover CableThis Cisco console rollover cable connects to the end of any standard RJ45 Ethernet cable and internally... | |
| Features Shielded USB 3.0 Coupler Recommended for Outdoor or Harsh Indoor EnvironmentsThis USB 3 coupler is ideal for connecting industrial-grade USB-A cables in outdoor applications and other areas where... | |
| Features Toolless Keystone Jack Strengthens Your High-Speed Cat5e/Cat6/Cat6a NetworkTerminate your network patch cable without the time, effort and expense of a punchdown tool. Ideal for Cat6 premise wiring, the... | |
| Features USB-C to HDMI 4K Adapter Connects an HDMI Monitor to Your USB-C or Thunderbolt 3 DeviceThis USB-C to HDMI 4K adapter helps you transmit digital audio and 4K... | |
| Features Y-Style Power Cord Splitter Connects 2 Devices with C14 Inlets to One AC OutletThis computer power cord splitter allows two devices with C14 power inlets to share one... | |
| If you have a VGA monitor but want to take advantage of the high-performance of a DVI-I video card, this adapter links your VGA monitor (with its HD15 male interface)... | |
| Strengthen your high-definition audio/video application with the P164-000-KP-BK HDMI All-in-One Keystone/Panel Mount Coupler. It connects two HDMI cables to create one longer connection, and its keystone design snaps easily into... | |
| Strengthen your high-definition audio/video application with the P164-000-KPA-BK HDMI All-in-One Keystone/Panel Mount Coupler. It connects two HDMI cables to create one longer connection, and its keystone design snaps easily into... | |
| Strengthen your high-speed network with the N238-001-WH-6A Cat6a 110-Style Punchdown RJ45 Keystone Jack. Recommended for all Cat6a cabling environments, the keystone jack with a uniquely patterned printed circuit board is... | |
| Strengthen your high-speed network with Tripp Lite’s N234-001-SH Cat6 Straight-Through Modular Shielded Compact In-Line Coupler. It connects two Cat6 shielded patch cords to create one longer cable, and its compact... | |
| Strengthen your high-speed network with Tripp Lite’s N234-001-WH Cat6 Straight-Through Modular Compact In-Line Coupler. It connects two Cat6 patch cords to create one longer cable, and its compact in-line design... | |
| Strengthen your high-speed network with Tripp Lite’s N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler. It connects two Cat6a patch cords to create one longer cable, and its keystone design is... | |
| Strengthen your high-speed network with Tripp Lite’s N235-001-SH-6A Cat6a Straight-Through Modular Shielded In-Line Snap-In Coupler. It connects two Cat6a patch cords to create one longer cable, and its keystone design... | |
| Strengthen your high-speed network with Tripp Lite’s N235-001-SH-6AD Cat6a Straight-Through Modular Shielded In-Line Snap-In Coupler (F/F). It connects two Cat6a patch cords to create one longer cable. Its keystone design... | |
| Strengthen your high-speed network with Tripp Lite’s N235-001-SH-D Cat6 Straight-Through Modular Shielded In-Line Snap-In Coupler (F/F). It connects two Cat6 patch cords to create one longer cable. Its keystone design... | |
| Strengthen your high-speed network with Tripp Lite’s N235-001-WH Cat6 Straight-Through Modular In-Line Snap-In Coupler. It connects two Cat6 patch cords to create one longer cable, and its keystone design is... | |
| Strengthen your high-speed network with Tripp Lite’s N235-001-WH-6AD Cat6a Straight-Through Modular In-Line Snap-In Coupler (F/F). This white coupler connects two Cat6a patch cords to create one longer cable. Its keystone... | |
| Strengthen your high-speed network with Tripp Lite’s N238-001-GY-TFA Toolless Cat6a Keystone Jack. Terminate your Cat6a wall jack without using a punchdown tool. Just lace the conductors into the stuffer cap,... | |
| Strengthen your high-speed network with Tripp Lite’s N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack. Terminate your Cat6a wall jack without using a punchdown tool. Just lace the conductors into the stuffer... | |
| The 48VDCSPLITTER Y Splitter Cable connects two Tripp Lite external battery packs to a compatible UPS system to extend runtime. It is compatible with Tripp Lite’s non-expandable BP48V24-2U and other... | |
| The 90-degree angle of this adapter allows you to reposition the HDMI jack for better access where space is tight. This adapter also offers a great way to protect your... | |
| The A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit snaps easily into the cutout of a wall plate or patch panel to create an RCA stereo audio connection. | |
| The A230-001-KP BNC Keystone/Panel Mount Coupler (F/F) connects two BNC coaxial cables to create one longer connection. Its keystone design snaps easily into the cutout of a wall plate or... | |
| The B118-002-UHD-2 2-Port 4K 3D HDMI Splitter transmits a UHD 4K x 2K (@ 60 Hz) audio/video signal from an HDMI source, such as a Blu-ray™ player or computer, to... | |
| The B118-004-UHD-2 4-Port 4K 3D HDMI Splitter transmits a UHD 4K x 2K (@ 60 Hz) audio/video signal from an HDMI source, such as a Blu-ray™ player or computer, to... | |
| The B126-002 2-Port HDMI over Cat5/Cat6 Extender/Splitter works with Tripp Lite B126-Series remote receivers to split a single HDMI audio/video signal into two separate signals. It’s ideal for digital signs,... | |
| The B126-004 4-Port HDMI over Cat5/Cat6 Extender/Splitter works with Tripp Lite B126-Series remote receivers to split a single HDMI audio/video signal into five separate signals—one local and four remote. It’s... | |
| The B126-2A0 HDMI over Cat5/Cat6 Active Remote Receiver works with Tripp Lite’s B126-002 or B126-004 transmitter to extend an HDMI signal and split it to two projectors, monitors or televisions. | |
| The B126-4X4 4-port HDMI over Cat5/Cat6 Matrix Splitter Switch works with Tripp Lite remote receivers to share one or more HDMI sources between multiple projectors, monitors or televisions. It’s ideal... | |
| The B132-008A-2 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter works with a B132-100A or B132-100A-WP-1 remote receiver to split a VGA audio/video signal into nine separate signals—one local and eight... | |
| The B140-002 transmits a DVI-D Single-Link signal to two monitors up to 200 ft. away using a single Cat5e/6 patch cable. To achieve maximum distance and resolution, use 24Awg Solid... | |
| The B140-004 transmits a DVI-D Single-Link signal to four monitors up to 200 ft. away using a single Cat5e/6 patch cable. To achieve maximum distance and resolution, use 24AWG Solid... | |
| The B155-002-DVI 2-Port Mini DisplayPort to DVI Splitter converts and splits a Mini DisplayPort video signal for display on two DVI-enabled monitors, projectors or televisions at the same time. Ideal... | |
| The B155-002-HD 2-Port Mini DisplayPort to HDMI Splitter converts and splits a Mini DisplayPort video signal for display on two HDMI-enabled monitors, projectors or televisions at the same time. Ideal... | |
| The B155-002-VGA 2-Port Mini DisplayPort to VGA Splitter converts and splits a Mini DisplayPort video signal for display on two VGA-enabled monitors, projectors or televisions at the same time. Ideal... | |
| The B157-002-DVI 2-Port DisplayPort to DVI Splitter converts and splits a DisplayPort video signal for display on two DVI-enabled monitors, projectors or televisions at the same time. Ideal for offices,... | |
| The B157-002-HD 2-Port DisplayPort to HDMI Splitter converts and splits a DisplayPort video signal for display on two HDMI-enabled monitors, projectors or televisions at the same time. Ideal for offices,... | |
| The B157-002-VGA 2-Port DisplayPort to VGA Splitter converts and splits a DisplayPort video signal for display on two VGA-enabled monitors, projectors or televisions at the same time. Ideal for offices,... | |
| The B160-201-HSI 2-Port HDMI over IP Transmitter/Receiver /Extender Kit extends and distributes HDMI audio/video, RS-232 serial and IR (infrared) remote signals from the source to the display located up to... | |
| The BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler is built for ultra-fast performance, providing optimal performance in HDBaseT installations where patching is a must. Its keystone design is perfect for... | |
| The BHDBT-001-KJ-GY Toolless Cat6a Keystone Jack terminates the Cat6a wall jack in your HDBaseT installation without using a punchdown tool. Just lace the conductors into the stuffer cap, press the... | |
| The N030-100-STR contains 100 unshielded RJ45 modular plugs for round stranded UTP conductor 4-pair Cat5e cable. Recommended for creating your own custom-length Cat5e cable runs, these clear connectors come in... | |
| The N033-001-10PK Telephone Straight-Through Modular In-Line Couplers (F/F) connect two RJ45 telephone cables to create one longer cable. Not Cat5/6 rated, these couplers provide a female-to-female feed-through connection for use... | |
| The N035-001 2-to-1 RJ45 Splitter Adapter Cable (M/2xF) allows you to transmit two 10/100 Ethernet signals through one Cat5/Cat5e cable, saving you the time, effort and cost of adding a... | |
| The N230-100-STR contains 100 unshielded RJ45 modular plugs for round stranded UTP conductor 4-pair Cat6 cable. Recommended for creating your own custom-length Cat6 cable runs, these clear connectors come in... | |
| The P130-06N-DP-V2 HDMI to DisplayPort Active Converter 4K (M/F) connects an HDMI audio/video source, such as a computer or Blu-ray™ player, to a 4K-enabled DisplayPort monitor or projector. With a... | |
| The P134-000-50BK is a bulk pack of fifty (50) P134-000 DisplayPort to DVI Cable Adapters (M/F). Each adapter connects a DisplayPort computer or tablet to the DVI input port on... | |
| The P134-06N-DVI-DL DisplayPort to DVI Dual-Link Active Converter (M/F) connects a DisplayPort computer to the DVI-D dual-link port on a monitor, projector or television. With a male DisplayPort connector and... | |
| The P134-06N-DVI-V2 DisplayPort 1.2 to DVI Active Converter connects a DisplayPort 1.2 computer to the DVI port on a monitor, projector or television. With a male DisplayPort connector and a... | |
| The P134-06N-VGA-V2 DisplayPort 1.2 to VGA Active Converter connects a DisplayPort 1.2 computer to the VGA port on a monitor, projector or television. With a male DisplayPort connector and a... | |
| The P136-06N-H2V2 DisplayPort 1.2 to HDMI Active Converter connects a DisplayPort 1.2 computer to the HDMI port on a monitor, projector or television. With a male DisplayPort connector and a... | |
| The P136-06N-UHD-V2 DisplayPort 1.2 to HDMI Active Converter connects a DisplayPort 1.2 computer to the HDMI port on a monitor, projector or television. With a male DisplayPort connector and a... | |
| The P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable allows you to terminate an HDMI connection in a universal keystone wallplate or panel. Or you can use the... | |
| The P315-06N 3.5 mm Mini Stereo to 2 RCA Audio Y Splitter Adapter Cable connects your computer, MP3 player, portable CD player, cassette player, radio or other compatible digital or... | |
| The P318-06N-FMM 4-Position to 3-Position audio adapter allows you to connect your headset with audio and mic to the audio and mic ports on your computer or laptop. Use your... | |
| The P318-06N-MFF 4-Position to 3-Position audio adapter allows you to connect a set of speakers and microphone to the 4-Position combo audio jack on your computer, laptop or mobile device. | |
| The P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/Cat6 cabling. This... | |
| The P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This... | |
| The P440-89FM DB9 to RJ45 Modular Serial Adapter (M/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This... | |
| The U060-000-KP-BK USB 2.0 All-in-One Keystone/Panel Mount Coupler connects two USB-A cables to create one longer connection. Its keystone design snaps easily into the cutout of a wallplate or panel. | |
| The U060-000-KP-WH USB 2.0 All-in-One Keystone/Panel Mount Coupler (F/F) is recommended for completing an in-wall USB cable run, connecting two USB devices or extending the length of an existing USB... | |
| The U060-000-KPA-BK USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler connects two USB-A cables to create one longer connection. Its keystone design snaps easily into the cutout of a wallplate or... | |
| The U060-000-KPA-WH USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F) is recommended for completing an in-wall USB cable run, connecting two USB devices or extending the length of an existing... | |
| The U325-000-KP-BK USB 3.0 All-in-One Keystone/Panel Mount Coupler connects two USB-A cables to create one longer connection, and its keystone design snaps easily into the cutout of a wallplate or... | |
| The U325-000-KPA-BK USB 3.0 All-in-One Keystone/Panel Mount Angled Coupler connects two USB-A cables to create one longer connection, and its keystone design snaps easily into the cutout of a wallplate... | |
| The U325-001-KPA-BK USB 3.0 All-in-One Keystone/Panel Mount Coupler Cable allows you to terminate a USB 3.0 Type-A connection in a universal keystone wallplate or panel. Or you can use the... | |
| This adapter allows a monitor with a VGA (HD15) port, to connect to a DVI-I Video Graphics card, when using DVI-I Male/Male cables, such as Tripp Lite P561-006-SLI. Features Allows... | |
| This coupler provides a simple and easy way to link together two cables with RJ11 plugs. The coupler is wired in a straight-through configuration. RJ11 female to RJ11 female. Features... | |
| Tripp Lite Cat6 RJ45 plugs can be used with Solid or Stranded conductor Cat6 wire. Included Load-Bars add to ease of termination and virtually foolproof results. Staggered Up-Down design for... | |
| Tripp Lite P310-000 3.5MM Female/Female Coupler is an inexpensive way to extend the distance of your PC or Mobile device stereo cables by coupling two cables together. Fully-molded for a... | |
| Tripp Lite P316-06N is the ideal solution for allowing your mobile devices with 3.5mm stereo output to be connected to home audio RCA inputs. While most mobile devices use the... | |
| Tripp Lite U053-000-OTG 2-in-1 USB OTG Adapter is the perfect solution for expanding the capabilities of an OTG enabled SmartPhone, Tablet, or other OTG devices, by directly connecting to USB... | |
| Tripp Lite's 1 ft. DVI Splitter cable provides an inexpensive alternative for splitting the video signal from your PC's DVI port to two DVI enabled monitors. Supports video resolutions up... | |
| Tripp Lite's 1 ft. SXGA/UXGA Monitor "Y" Splitter cable provides an inexpensive alternative for splitting the video signal from your PC's VGA port to 2 High-Resolution monitors that use standard... | |
| Tripp Lite's 1-ft. VGA/XVGA Monitor "Y" Splitter cable provides an inexpensive alternative for splitting the video signal from your PCs VGA port to two monitors (up to 800 x 600)... | |
| Tripp Lite's 2-piece Red / White Audio Keystone Kit consists of two color-coded ( Red, White ) RCA couplers, which snap into most universal keystone wall plates, including Tripp Lite... | |
| Tripp Lite's 2-Port VGA/SVGA Video Splitter provides bandwidth support at 350MHZ, allowing simultaneous display of video on 2 monitors. In addition, a built-in booster allows a video signal (up to... | |
| Tripp Lite's 3-piece Component Video Keystone Kit consists of three color-coded ( Red, Green, Blue ) RCA couplers, which snap in to most universal keystone wall plates, including Tripp Lite... | |
| Tripp Lite's 3-piece Composite Video and Red / White Audio Keystone Kit consists of three color-coded ( Yellow, Red, White ) RCA couplers, which snap into most universal keystone wall... | |
| Tripp Lite's 3.5mm Stereo Splitter Cable splits the audio signal from your computer to multiple speakers or, allows connection of two headphones to a single iPod®, MP3 player or any... | |
| Tripp Lite's 4-Port VGA/SVGA Video Splitter provides bandwidth support at 350MHZ, allowing simultaneous display of video on up to 4 monitors. In addition, a built-in booster allows a video signal... | |
| Tripp Lite's 50pk. of Cat5e (350MHz/1Gbps rated) stranded modular connectors provide for network installations up to 100 Mbps, 10base-t, Ethernet and token ring. This product is ideal for large network... | |
| Tripp Lite's 6-ft. SXGA/UXGA Monitor "Y" Splitter cable provides an inexpensive alternative for splitting the video signal from your PC's VGA port to 2 High-Resolution monitors that use standard 15-pin... | |
| Tripp Lite's 6-in. DVI Y Splitter cable provides an inexpensive way to split the video signal from your PC's DVI-I port to DVI-D and VGA monitors. Supports computer video resolutions... | |
| Tripp Lite's B118-002 HDMI Splitter allows the digital signal from a Blu-Ray player or other HDMI device to be displayed on two HDMI displays, or, connect a DVI-D Single Link... | |
| Tripp Lite's B118-002-UHD 2-Port 4K 3D HDMI Splitter for Ultra-HD 4Kx2K Video with Audio allows the 4Kx2K digital signal from a Blu-Ray player or other HDMI device to be displayed... | |
| Tripp Lite's B118-004, 4-Port HDMI Splitter allows the digital signal from a Blu-Ray player or other HDMI device to be displayed on four HDMI displays. Connect a DVI-D Single Link... | |
| Tripp Lite's B118-008-UHD HDMI Splitter allows the 4K2K digital signal from a Blu-Ray player or other HDMI device to be displayed on up to eight HDMI displays, or, connect a... | |
| Tripp Lite's B132-002-2 allows you to split a single VGA signal into 2. Along with a B132-100-1 or B132-100-WP-1 remote receiver unit, you can extend a 1920 x 1440 (60Hz)... | |
| Tripp Lite's B132-002A-2 allows you to split a single VGA Video and Audio signal into 2. Along with a B132-100A or B132-100A-WP-1 remote receiver unit, you can extend a 1920... | |
| Tripp Lite's B132-004-2 allows you to split a single VGA signal into 5 (1 local, 4 remote). Increase the number of displays to up to 25 (1 local, 24 remote)... | |
| Tripp Lite's B132-004A-2 allows you to split a single VGA and Audio signal into 5 (1 local, 4 remote). Increase the number of displays to up to 25 (1 local,... | |
| Tripp Lite's B136-004 takes a single Component Video and Stereo Audio signal and splits it to five (1 local, 4 remote). When used in conjunction with a B136-100 remote unit,... | |
| Tripp Lite's B140-002-DD takes in two PC DVI source video signals, and splits each to two remote monitors. Passive, non-powered Receivers allow distances up to 50ft @ 1920x1200 resolution, or... | |
| Tripp Lite's B140-202, 2X2 DVI Matrix Switch allows two DVI Single-Link video sources to be routed to one or two RJ45 outputs and extended up to 150-ft. @ 1920x1200 using... | |
| Tripp Lite's Cat6/Cat5e 110 Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2 -1 Permanent Link/Channel... | |
| Tripp Lite's Cat6/Cat5e 110 Style Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2 -1 Permanent... | |
| Tripp Lite's Cisco Rollover Adapter can be used to convert any standard Ethernet cable into a serial Rollover cable. The Rollover Adapter eliminates the need for carrying extra cables. Plugs... | |
| Tripp Lite's DVI-D Female to HDMI-Male adapter allows older DVI cables to plug into newer HDMI equipment. Gold plated connectors, and 24K Gold contacts, along with a molded, rubberized plastic... | |
| Tripp Lite's HDMI Female to DVI-D Male Adapter allows newer HDMI cables to plug into DVI equipment. Gold-plated connectors and 24K Gold contacts, along with a molded, rubberized plastic housing,... | |
| Tripp Lite's HDMI Female to Mini-HDMI Male Adapter allows connection from your digital camera / camcorder with mini-HDMI port to your HDTV's HDMI input port using a standard HDMI cable. | |
| Tripp Lite's HDMI Male to DVI Female Adapter Cable allows DVI cables to plug into HDMI equipment. Gold-plated connectors and 24K Gold contacts, along with a molded, rubberized plastic housing... | |
| Tripp Lite's Keystone style HDMI wallplate jack snaps easily into Tripp Lite and most other keystone type wallplates. Gold plated connector shell and contacts for maximum digital signal quality. Gives... | |
| Tripp Lite's P120-001-2 DVI to 2 x VGA splitter allows you to attach two VGA enabled devices, such as monitors and projectors, to your computer's DVI-I port. DVI-I enabled computers... | |
| Tripp Lite's P134-000 DisplayPort to DVI Adapter Converter allows you to connect a computer with a DisplayPort connection to a DVI monitor. Digital Video DisplayPort signals are passed through with... | |
| Tripp Lite's P134-003, 3ft DisplayPort to DVI Adapter Converter, allows you to connect a computer with a DisplayPort connection to a DVI monitor. Digital Video DisplayPort signals are passed through... | |
| Tripp Lite's P134-06N-DVIACT DisplayPort to DVI Active Converter allows you to connect a computer with a DisplayPort output to a DVI-D monitor. Supports computer video resolutions up to 1920 x... | |
| Tripp Lite's P136-06N-ACT, Active Displayport Male to HDMI Female adapter, allows you to connect a computer with a Displayport output to a HDMI monitor. Supports computer video resolutions up to... | |
| Tripp Lite's RJ45 straight inline coupler provides a female-to-female feed-through connection. It allows you to extend the length of an RJ45 patch cable by adding on another RJ45 patch cable. | |
| Tripp Lite's Shielded Cat5e standalone RJ45 straight inline coupler provides a female-to-female, feed-through connection. It allows you to extend the length of a Cat5e patch cable by adding another Cat5e... | |
| Tripp Lite's U050-07N-OTG is a unique, OTG (On-the-Go) syncing cable which has a retractable USB Micro-B Male connector built into the standard USB A-Male connector. The cable can be used... | |
| Tripp Lite's U052-06N-OTG-AM is a USB OTG (On-the-Go) cable that features a unique USB Micro-B / USB combo connector with a retractable USB Micro-B built into the standard USB A-Male... | |
| Tripp Lite's UR022-006-SLIM, 6-ft. USB 2.0 A/B device cable features a Super Slim design that is more than 35% thinner than standard USB 2.0 A/B device cables. It also includes... | |
| Tripp Lite's UR024-000, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. | |
| Tripp Lite's UR024-000-RA, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. | |
| Tripp Lite's UR024-000-UP, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. | |
| Tripp Lites Micro HDMI Male to HDMI Female adapter allows connection from your SmartPhone or other device with micro-HDMI output port, to your HDTV's HDMI input port using a standard... | |
| Tripp Lites N238-001-WH-TF allows you to terminate Cat6 & Cat5e wall jacks without the use of a punchdown tool. Simply lace the conductors into the stuffer cap, press onto the... | |
| Tripp Lites P574-001 DVI Splitter Cable allows you to connect two VGA enabled monitors to a video graphic card with a single LFH59 / LFH60 ( DMS59 or DMS60) DVI... | |
| Tripp Lites P576-001 Dual DVI Splitter Cable allows you to connect two DVI enabled monitors to a video graphic card with a single LFH59 / LFH60 ( DMS59 or DMS60)... | |
| Tripp Lites P576-001-DP Splitter Cable allows you to connect two DisplayPort enabled monitors to a video graphics card with a single LFH59 / LFH60 ( DMS59 or DMS60) connector. DMS-59... | |
| Tripp Lites P582-003, Displayport to HDMI cable, allows you to connect a computer with Displayport video out port, to an HDMI enabled Monitor or TV. Male to Male design eliminates... | |
| Tripp Lites P582-010, Displayport to HDMI cable, allows you to connect a computer with Displayport video out port, to an HDMI enabled Monitor or TV. Male to Male design eliminates... | |
| Tripp LItes swiveled HDMI Male/Female adapter allows you to postion the HDMI cable to your equipment in a variety of exit positions. Use where access to the HDMI equipment port... | |
| Use Tripp Lite's Cat6 Straight Through Shielded Coupler to extend the length of Cat6 Shielded patch cords, or use in standard data wallplates to provide feed-through patching. Keystone design allows... | |
| Use Tripp Lite's Category 6 Straight Through Coupler to extend the length of Cat6 patch cords, or use in standard data wallplates to provide feed through patching. Keystone design allows... | |
| With Tripp Lite's 2-Port DVI + Audio Splitter, you can transmit a DVI-D Single Link video signal and 3.5 mm. audio signal to two sets of monitors and speakers. Supports... |