Vektek, LLC Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Product Name Notes
Manual Dump Valves are compact packages that include a manual shutoff valve, check valve, filter screen, auxiliary gauge port and manifold mounting ports. Available with optional manual pressure bleed port.
The new In-port Flow control can be used on all standard manifold mounted Swing Clamps and on both high and low pressure Link Clamps. These tiny units may be especially...
The new In-port Flow control can be used on most standard manifold mounted Swing Clamps and on both high and low pressure Link Clamps. These tiny units may be especially...
The Pallet Pressure Monitor will verify that system pressure is at or above user defined minimum acceptable pressure prior to or during machine cycle. Wireless communication between transmitter and receiver.
Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve...
Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design.
Micro metering adjustment of master system with 1/64 inch pitch needle valve. Protect sensitive components from excessive flow. For single component or entire system control. Flows up to 3 gal/min...
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely...