- Trained on our vast library of engineering resources.

Vektek, LLC Valve, In-port Flow Control, G1/4 47-0203-73

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, In-port Flow Control, G1/4 - 47-0203-73 - Vektek, LLC
Emporia, KS, USA
Valve, In-port Flow Control, G1/4
47-0203-73
Valve, In-port Flow Control, G1/4 47-0203-73
The new In-port Flow control can be used on all standard manifold mounted Swing Clamps and on both high and low pressure Link Clamps. These tiny units may be especially useful for flexible part applications where components must clamp at nearly the same time. Time clamp on sensitive fixtures. Reverse free flow check valve. Smallest high pressure flow control on the market. Prevent component cam damage from unexpected or accidental surges in flow rate. Use with single or double acting Swing Clamps. Flow control requires use of manifold mount ports.

The new In-port Flow control can be used on all standard manifold mounted Swing Clamps and on both high and low pressure Link Clamps. These tiny units may be especially useful for flexible part applications where components must clamp at nearly the same time.

  • Time clamp on sensitive fixtures.
  • Reverse free flow check valve.
  • Smallest high pressure flow control on the market.
  • Prevent component cam damage from unexpected or accidental surges in flow rate.
  • Use with single or double acting Swing Clamps.
  • Flow control requires use of manifold mount ports.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 47-0203-73
Product Name Valve, In-port Flow Control, G1/4
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Actuated Plastic Ball Valves, Type-21 with Series 92 Electric Actuator -  - Asahi/America, Inc.
Specs
Valve Type Ball
Media Temperature 150 F (66 C)
Actuation Electric
View Details
Ultra-Miniature Manifold Mount Diaphragm Vaccum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel; Buna-N, Viton, EPDM
Valve Size 0.05 inch (1.27 mm)
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355N-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details