- Trained on our vast library of engineering resources.

Vektek, LLC Valve, 2x3 Sol(d03)-24 Vdc, N/O 71-1122-54

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, 2x3 Sol(d03)-24 Vdc, N/O - 71-1122-54 - Vektek, LLC
Emporia, KS, USA
Valve, 2x3 Sol(d03)-24 Vdc, N/O
71-1122-54
Valve, 2x3 Sol(d03)-24 Vdc, N/O 71-1122-54
Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
  • Efficient control solutions for single acting systems.
  • 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port.
  • Shear style valve design features hardened steel poppets and aluminum body.
  • Low restriction design generates a pressure drop of less than 2 psi with a 2 gpm flow.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 71-1122-54
Product Name Valve, 2x3 Sol(d03)-24 Vdc, N/O
Valve Type Control Valve; Solenoid
Media Hydraulic
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

3-Way and 6-Way Ball Valve -  - Hilliard Corporation (The)
Hilliard Corporation (The)
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Gasoline / Diesel Fuel; Air; Chemical
View Details
Goyen NEMA 4 Pilot Valve Enclosure – 6 Valves - 750 RCA6V363SE - Griffin Filters, LLC
Specs
Valve Type Pilot
Media Air
Number of Ports 6
View Details
Sewer Drain Check Valve - Flood-Guard™ - General Pipe Cleaners
Specs
Valve Type Float; Back Flow; Check
Primary Material Stainless Steel; Rubber
Media Water; Cold Water  ; Ground Water; Wastewater
View Details
100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details