- Trained on our vast library of engineering resources.

Vektek, LLC Valve, 3/4 115v Closed Center 71-1235-22

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve, 3/4 115v Closed Center - 71-1235-22 - Vektek, LLC
Emporia, KS, USA
Valve, 3/4 115v Closed Center
71-1235-22
Valve, 3/4 115v Closed Center 71-1235-22
These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs. Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles. Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages. Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
  • These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.)
  • Valves incorporate extremely low leakage (4 drops per minute per seal) pressure balanced shear type poppet designs.
  • Heat treated rotor and poppets are spring and pressure loaded againsteach other to provide positive fluid control for hundreds of thousands of cycles.
  • Operates with rotary handle motion. Detented internal rotor snaps into position ensuring accurate alignment of internal flow passages.
  • Use of an anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi.
  • All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 71-1235-22
Product Name Valve, 3/4 115v Closed Center
Valve Type Control Valve; Solenoid
Primary Material Aluminum
Media Hydraulic
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Manual Plastic Check Valve Options, SS External Spring Assist for Wafer Check Valve -  - Asahi/America, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel;

ECTFE coated 316 stainless steel

Media Chemical
View Details
Fixed Orifice Flow Control Valve - MIL-FOFC - Beswick Engineering Co., Inc.
Specs
Valve Type Metering; Check; Choke Valves
Primary Material Brass / Bronze; Stainless Steel (optional feature); Buna-N O-ring Seals
Media Hot Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-3 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 3.00 inch (76.20 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details