DEWALT Industrial Tool Co. Datasheets for Pliers
Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
Pliers: Learn more
Product Name | Notes |
---|---|
Product Features 70% more cutting power over standard cutting pliers Bi-material handles for strong grip and comfort Aggressive cross hatch tooth design for better gripping Chrome vanadium steel for strength... | |
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws... | |
Product Features Crimps 10 to 22 AWG terminals and connectors Chrome vanadium steel forged pliers for strength and durability Bi-material cushion handle for strong grip and comfort Precision induction hardened... | |
Product Features Forged chrome vanadium steel for strength and durability 135 degree bent handle for additional pulling leverage Precision induction hardened jaws and blades Spring loaded handle and angled head... | |
Product Features Hammer strike face Staple starter and puller Wire stretcher and splicer Two wire cutters Chrome vanadium steel for strength and durability Bi-material cushion handle for strong grip and... | |
Product Features Slim head design fits into tight places Push-lock technology with 17 locking positions for faster jaw adjustment V-jaw design for multi-purpose gripping Induction heat treated jaws for extra... |