ESAB Welding and Cutting Products Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
Product Name | Notes |
---|---|
Features Cap to be worn under helmet to protect your head and hair. | |
Features Flame-resistant head protection that covers the head, neck, and shoulders. | |
Features Made of double-laminate flares, heavy-duty hardware, and steel-stitched at vulnerable seams to provide protection against sparks and metal splash. | |
A quality TIG gauntlet with a reinforced thumb and 5.1 in.-long leather cuff. The palm is fully lined for increased comfort and protection. Features Tested against mechanical stress such as... | |
A welding glove made of black, strong cow-grain leather. High dexterity with Kevlar® stitching ensures that the glove can resist hard mechanical stress. The gloves are also fully welted. Features... | |
A welding glove with two layers of cowhide capable of withstanding extreme heat – suitable for tubular wire welding. The facing of aluminum-coated PFR rayon reflects 95% of the thermal... | |
ESAB’s FR Line of flame retardant clothing is designed to give maximum protection to the professional welder while providing comfort in the most demanding environments. Features Garments are made with... | |
The Weld Warrior protective apron distributes weight effectively. Features Kevlar® stitched and 42.1 in. long. | |
This knee-length, comfortable shop coat is styled to fit the way you work, with two lower front pockets plus breast pocket. Features Features simple snap-front closure and side slits for... | |
This MIG glove is made from heavy and fine cut leather, and is lined from hand to cuff. With the curved design, the glove fi ts the hand perfectly, and... | |
This TIG glove is made from thin, high quality leather, with improved fi t for higher dexterity. The glove is highly durable, with welted seams and Kevlar® stitching. The glove... | |
Weld Warrior Proban®/leather jackets are designed for maximum comfort and safety. Sleeves and shoulders are made of durable grade-A leather to withstand the exposure to welding spatter. The front and... |