Samtec Inc. Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
Product Name | Notes |
---|---|
Number of Positions - 19 and 31 | |
30 AWG EyeSpeed™ MS twinax ribbon cable 13, 25 and 49 Pins | |
30 AWG Twinax Cable Differential Pair Routing Screw Down Option | |
Available up to 54 Contacts Per Row 32 AWG Twinax Cable | |
Available with Shell Size 10 and 17 Meets IP68 requirements for dust and waterproof sealing | |
Gold Plating Available with Shell Size 10 and 17 Meets IP68 requirements for dust and waterproof sealing |