BI-TORQ® Valve Automation Datasheets for Steam Valves
Steam valves are used to control the flow and pressure level of steam and heated water vapor.
Steam Valves: Learn more
Product Name | Notes |
---|---|
Features Full port 150# ANSI flanged SS ball valve 1/2" through 4" ISO mounting pad ANSI flanged ends RTFE seats, TFE seals Belleville washers and adjustable stem packing for high... | |
Features Full port 3-piece sanitary ball valve 1/2" through 4" ISO mounting pad Clamp ends 240 grit polish Cavity filled seats Ideal for food, beverage and pharmaceutical applications TFE seats,... | |
Features Full port 3-piece SS ball valve 1/4" through 4" 1000PSI working pressure ISO mounting pad Blowout proof stem Swing out design for easy in-line maintenance Spring loaded belleville washers... | |
Features Full port 3-way NPT 316SS ball valve 1/2" through 2" ISO mounting pad for direct mount automation RTFE seats and seals L-port or T-port configurations Ideal for mixing, food... | |
SS API607 FIRE SAFE BALL VALVES High performance fire safe 3-piece ball valve Valve Features Full port SS fire safe ball valve 1/2" through 2" sizes Designed and tested to... | |
Manual 2-Piece Stainless Steel Ball Valve Features Full port SS ball valve 1/4" through 3" sizes Blow-out proof stem RTFE seats and TFE seals Spring loaded belleville washers 1000 PSI,... | |
Manual 3-Way Flanged Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 4" 150# ANSI flanged ends L-port and T-port design 4-seat design for high cycle... | |
Manual 3-Way Full Port Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 2" NPT or SW ends L-port and T-port design 4-seat design for high... | |
Manual Sanitary Clamp End Ball Valve Features Full port SS sanitary clamp end ball valve 1/2" through 4" sizes 240 grit bore polish Cavity-filled TFE seats to prevent product entrapment... | |
Manual Stainless Steel 150# Flanged Ball Valve Features Full port SS 150# flanged ball valves 1/2" through 4" sizes Class 150# flanges designed to meet ANSI B16.34 standards ISO mounting... | |
Stainless Steel Clamp End 3-Way Sanitary Valve Features Full port SS sanitary clamp end 3-way multi-port ball valve 1" through 4" sizes Cavity filled seats available L-port and T-port designs... | |
The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in... |