Litre Meter Limited Datasheets for Mass Flow Meters and Controllers
Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries.
Mass Flow Meters and Controllers: Learn more
Product Name | Notes |
---|---|
Digital cost-efficient gas mass flow meters and controllers; multi-gas capability. 7 ranges off-the-shelf. Meter in Aluminium. Controller in 316SS or Aluminium. Designed for OEM applications. | |
Digital high performance gas mass flow meters and controllers; multi-gas capability; stainless steel construction. Now Smart Trak 2. | |
Digital high performance NEMA 6/IP67 gas mass flow meters and controllers with 316 stainless steel flanges; multi-gas capability; stainless steel construction. | |
Digital high performance NEMA 6/IP67 gas mass flow meters and controllers with stainless steel process fittings; multi-gas capability; stainless steel construction. | |
Fast response (200ms) insertion mass flow meters for light-industrial use; NEMA 4X; Smart electronics; Insertion probe lengths 3.9” to 24” | |
High performance gas mass flow meters and controllers; stainless steel construction. | |
High-Performance Multi-Point Mass Flow Meter System For Large Ducts & Stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas streams, wide temperature ranges and fast velocity and temperature... | |
In-line mass flow meters; NEMA 4X and Hazardous Area Approvals: FM, ATEX, CSA, EEx, PED, CE, Cenelec; Smart electronics; Body size 1/4" to 8" NPT, Buttweld or ANSI | |
In-Line Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; In-Line flow body sizes from 1/4" to 8” | |
Insertion mass flow meters; NEMA 4X and Hazardous Area Approvals: FM, ATEX, CSA, EEx, PED, CE, Cenelec; Smart electronics; Insertion probe lengths 6” to 36” | |
Low-cost gas mass flow controller with digital readout; nylon construction. | |
Low-cost gas mass flow meter with tiltable digital readout; nylon or aluminium construction. | |
Low-cost gas mass flow meter with tiltable digital readout; stainless steel construction. | |
Specifically designed for most gases down to 0.1 sccm | |
State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique. | |
Ultra-High-Purity In-Line mass flow meter; NEMA 4X and Hazardous Area, Approvals: FM, ATEX, CSA, EEx, PED, CE, Cenelec; Smart electronics; flow body sizes from 3/8” to 6”. | |
With some of the finest coriolis engineering minds in the industry, TRICOR Coriolis Technology is taking steps beyond the norm to bring you a state-of-the-art line of Coriolis flow instruments. | |
Insertion Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; Insertion probe for line sizes 2” to 72” |