Interpower Datasheets for Power Distribution Units (PDU)

Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices. 
Power Distribution Units (PDU): Learn more

Product Name Notes
Current Rating: 16A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F/Sheet J Number of Outlets: 8/4 Length: 482.6mm Mounting Style: Rack Socket Material: Thermoplastic...
Current Rating: 16A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 10 Length: 482.6mm Mounting Style: Rack Socket Material: Polyamide Case...
Current Rating: 16A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 12 Length: 482.6mm Mounting Style: Rack Socket Material: Polyamide Case...
Current Rating: 16A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 12 Length: 483.0mm Mounting Style: Rack Socket Material: Polyamide Case...