Honeywell Sensing & IoT Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
Product Name | Notes |
---|---|
Honeywell Standard Power Series anisotropic magnetoresistive (AMR) sensor ICs are ultra-sensitive devices designed for manufacturers who need a durable and reliable speed or position sensor for large air gaps or... | |
Honeywell’s Nanopower Series anisotropic magnetoresistive (AMR) sensor ICs are ultra-sensitive devices designed to accommodate a wide range of applications with large air gaps, small magnetic fields and low power requirements. | |
Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing. The APS00B creates... | |
The 2SS52M Series anisotropic magnetoresistive (AMR) digital sensor ICs are omnipolar, solid-state sensors with a built-in magnetoresistive bridge integrated on silicon and encapsulated in a plastic package. The integrated circuit... | |
The SL353 Series sensor ICs are small, versatile, digital Hall-effect devices operated by the magnetic field from a permanent magnet or an electromagnet. These sensitive devices are designed to meet... | |
The SS30AT is a versatile, bipolar, Hall-effect sensor. These sensitive magnetic sensors offer reverse polarity protection and deliver stable output over a -40°C to 125°C [-40°F to 257°F] temperature range. | |
The SS311PT/SS411P sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, designed to respond to alternating North... | |
The SS340RT/SS440R Series sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond... | |
The SS345PT/SS445P sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, designed to respond to a single... | |
The SS351AT, SS451A and SS551AT sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed... | |
The SS360NT, SS360ST, SS360ST-10K, SS460S, SS460S-T2, and SS460S-LP High Sensitivity Latching Digital Hall-Effect Sensor ICs are small, sensitive and versatile devices that are operated by the magnetic field from a... | |
The SS360PT/SS460P High Sensitivity Latching Hall-Effect Sensor ICs with Built-in Pull-up Resistor are small, sensitive and versatile devices that are operated by the magnetic field from a permanent magnet or... | |
The SS361CT/SS461C latches are small, sensitive and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond... | |
The SS361RT sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, designed to respond to alternating North... | |
The SS400 Series and SS500 Series are small and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed... | |
The SS400 Series and SS500 Series are small and versatile Hall-effect digital sensor ICs that are operated by the magnetic field from a permanent magnet or an electromagnet, and are... | |
The SS40A, SS40A-L, SS40A-T2, SS40A-T3 and SS50AT Bipolar Hall Effect sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or... | |
The SS40A, SS40A-L, SS40A-T2, SS40A-T3 and SS50AT Hall Effect sensor ICs are small, versatile digital devices that are operated by the magnetic field from a permanent magnet or an electromagnet. | |
The SS41K6 sensor ICs are versatile digital Hall-effect devices operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and... | |
The SS461R sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, designed to respond to alternating North... | |
The SS51T Low-Cost Bipolar Hall-Effect digital position sensors in a surface-mount package have a thermally balanced integrated circuit over full temperature range. The bipolar magnetics respond to alternating North and... | |
The SS551AT Series Low-Cost Bipolar Hall-Effect sensor ICs in a surface-mount package have a thermally balanced integrated circuit over full temperature range. The bipolar magnetics respond to alternating North and... | |
The VF360NT, VF360ST, and VF460S High Sensitivity Latching Digital Hall-Effect Sensor ICs are small, sensitive and versatile devices that are operated by the magnetic field from a permanent magnet or... | |
The VF526DT Bipolar Latch, Dual Hall-effect Digital Position Sensor has two distinct Hall sensing elements precisely located 1,4 mm [0.055 in] apart on a single integrated circuit chip. The elements... | |
These small and versatile digital Hall-effect devices are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South... | |
These small and versatile Hall-effect digital sensor ICs are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and... |