The SS400 Series and SS500 Series are small and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South poles, or to a South pole only. They are available in bipolar, latching or unipolar magnetics. On-board regulation provides stable operation over a 3.8 Vdc to 30 Vdc supply voltage range. These sensors are capable of continuous 20 mA sinking output and may be cycled as high as 50 mA max. The 3.8 V capability allows for use in many potential low voltage applications. The digital, open collector sinking-type output is easily interfaced with a wide variety of electronic circuits. To provide reliable products and consistent quality, the SS400 Series products are tested at both 25°C [75°F] and 125°C [257°F]. All catalog listings are qualified for operation up to 150°C [302°F]. For design flexibility, these product are available in the following package styles:
SS400 Series: Flat TO-92-style:
SS500 Series: SOT-89B, pocket tape and reel
MAGNETIC SWITCH LATCH 3SMD
Honeywell Sensing & IoT | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
Product Number | SS461A-S | SS461A-S |
Product Name | SS400 Series Hall-effect digital position sensor IC, latching, low Gauss, flat TO-92-style, surface mount, bulk pack, 1000 units/bag | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
Sensor Type | Magnetic | Magnetic |
Applications | Automobile; Industrial; Medical | |
Package / Mounting | Flat TO-92-style, surface mount, bulk pack, 1000 units/bag | |
Input Voltage | 3.8 to 30 volts | 3.8 to 30 volts |