- Trained on our vast library of engineering resources.

Honeywell Sensing & IoT SS345PT Hall-effect digital position sensor IC with built-in pull-up resistor, unipolar, high sensitivity, SOT-23, pocket tape and reel, 3000 units/reel SS345PT

Description
The SS345PT/SS445P sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, designed to respond to a single North pole (SS345PT) or South pole (SS445P). These unipolar sensors are designed to meet the requirements of a wide range of potential applications. The internal pull-up resistor often eliminates the need for external components, further helping to reduce the system cost. These economical unipolar sensors are well suited for simple, high-volume, cost-sensitive position and motion sensing applications. The 2.7 Vdc to 7 Vdc supply voltage range allows this device to be used in low voltage applications. The SS345PT’s very small size requires less PCB (printed circuit board) space, allowing it to be used in smaller assemblies. These sensors are available in two package styles: the SS345PT in the subminiature SOT-23 surface mount package; the SS445P is available in the leaded, flat TO-92-style package. The SS345PT is available on tape and reel (3000 units per reel); the SS445P is available in a bulk package (1000 units per bag).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS345PT Hall-effect digital position sensor IC with built-in pull-up resistor, unipolar, high sensitivity, SOT-23, pocket tape and reel, 3000 units/reel - SS345PT - Honeywell Sensing & IoT
Fort Mill, SC, United States
SS345PT Hall-effect digital position sensor IC with built-in pull-up resistor, unipolar, high sensitivity, SOT-23, pocket tape and reel, 3000 units/reel
SS345PT
SS345PT Hall-effect digital position sensor IC with built-in pull-up resistor, unipolar, high sensitivity, SOT-23, pocket tape and reel, 3000 units/reel SS345PT
The SS345PT/SS445P sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, designed to respond to a single North pole (SS345PT) or South pole (SS445P). These unipolar sensors are designed to meet the requirements of a wide range of potential applications. The internal pull-up resistor often eliminates the need for external components, further helping to reduce the system cost. These economical unipolar sensors are well suited for simple, high-volume, cost-sensitive position and motion sensing applications. The 2.7 Vdc to 7 Vdc supply voltage range allows this device to be used in low voltage applications. The SS345PT’s very small size requires less PCB (printed circuit board) space, allowing it to be used in smaller assemblies. These sensors are available in two package styles: the SS345PT in the subminiature SOT-23 surface mount package; the SS445P is available in the leaded, flat TO-92-style package. The SS345PT is available on tape and reel (3000 units per reel); the SS445P is available in a bulk package (1000 units per bag).

The SS345PT/SS445P sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, designed to respond to a single North pole (SS345PT) or South pole (SS445P).

These unipolar sensors are designed to meet the requirements of a wide range of potential applications. The internal pull-up resistor often eliminates the need for external components, further helping to reduce the system cost. These economical unipolar sensors are well suited for simple, high-volume, cost-sensitive position and motion sensing applications.

The 2.7 Vdc to 7 Vdc supply voltage range allows this device to be used in low voltage applications. The SS345PT’s very small size requires less PCB (printed circuit board) space, allowing it to be used in smaller assemblies.

These sensors are available in two package styles: the SS345PT in the subminiature SOT-23 surface mount package; the SS445P is available in the leaded, flat TO-92-style package.

The SS345PT is available on tape and reel (3000 units per reel); the SS445P is available in a bulk package (1000 units per bag).

Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - SS345PT - 897650-SS345PT - Win Source Electronics
Yishun, Singapore
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - SS345PT
897650-SS345PT
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - SS345PT 897650-SS345PT
Manufacturer: Honeywell Win Source Part Number: 897650-SS345PT Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Collector Hall Effect SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: SS345 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 480-SS345PTDKR, SS345PT-ND, 480-5194-ND, 480-5194, 480-5194-1, 480-5194-2

Manufacturer: Honeywell
Win Source Part Number: 897650-SS345PT
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Collector Hall Effect SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: SS345
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
Other Part Number: 480-SS345PTDKR, SS345PT-ND, 480-5194-ND, 480-5194, 480-5194-1, 480-5194-2

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
SS345PT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) SS345PT
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number SS345PT 897650-SS345PT SS345PT
Product Name SS345PT Hall-effect digital position sensor IC with built-in pull-up resistor, unipolar, high sensitivity, SOT-23, pocket tape and reel, 3000 units/reel Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - SS345PT Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Applications Industrial; Medical
Package / Mounting SOT-23, pocket tape and reel, 3000 units/reel SOT-23-3
Input Voltage 2.7 to 7 volts 2.7 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic speed sensors - TLE4921-5U - Infineon Technologies AG
Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
3 suppliers
Angle Sensor IC W/ Advanced Diagnostics - A1338LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting 14-Pin TSSOP
Standards and Certifications RoHS
View Details
Omnipolar Magnetic Switch - TMR1305 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Automobile; Industrial
Package / Mounting Plugin
View Details
AS5311 Linear Sensor.  12-bit linear incremental position sensor with digital interface and ABI, PWM output - AS5311 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 3.3 to 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details