The SS400 Series and SS500 Series are small and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South poles, or to a South pole only. They are available in bipolar, latching or unipolar magnetics. On-board regulation provides stable operation over a 3.8 Vdc to 30 Vdc supply voltage range. These sensors are capable of continuous 20 mA sinking output and may be cycled as high as 50 mA max. The 3.8 V capability allows for use in many potential low voltage applications. The digital, open collector sinking-type output is easily interfaced with a wide variety of electronic circuits. All catalog listings are qualified for operation up to 150°C [302°F]. For design flexibility, these product are available in the following package styles:
SS400 Series: Flat TO-92-style:
SS500 Series: SOT-89B, pocket tape and reel
MAGNETIC SWITCH UNIPOLAR SOT89B
Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 138414-SS541AT
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 50mA
Sensing Range: 11.5mT Trip, 2mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SOT-89B
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.8 V to 30 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Honeywell Sensing & IoT | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|
Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
Product Number | SS541AT | SS541AT | 138414-SS541AT |
Product Name | SS500 Series digital Hall-effect position sensor IC, unipolar, low Gauss, SOT-89B, pocket tape and reel, 1000 units/reel | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - SS541AT |
Sensor Type | Magnetic | Magnetic | Magnetic |
Applications | Automobile; Industrial; Medical | ||
Package / Mounting | SOT-89B, pocket tape and reel, 1000 units/reel | SOT-89B | |
Input Voltage | 3.8 to 30 volts | 3.8 to 30 volts |