Hubbard-Hall Inc. Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
Product Name | Notes |
---|---|
Phosphate-Free Conversion Coatings Hubbard-Hall's Emerald Paint-Prep line of low temperature and phosphate free conversion coatings offer a cost effective alternative to iron phosphate. Formulated to replace traditional iron phosphates, these... | |
Room Temperature Blackening Hubbard-Hall's series of room temperature Black Magic™ products use a reactive chemistry to form an appealing black finish on steel, aluminum and zinc alloys. These essentially dimensionless... | |
Zinc Phosphate Zinc Phosphates are available in a wide range of coating weights and crystal sizes. Depending on the type of crystal structure these coatings find the following uses: 1.)... | |
Liquid Black Magic™ ABM is a highly concentrated solution of HUBBARD-HALL's "Activated" Black Magic™ "Plus" oxidizing salt formulation. This patented formulation, containing a unique blend of activators, rectifiers, catalysts, penetrants,... | |
DESCRIPTION Mi-Phos™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS Easy additions with liquid concentrate Temperature 205° to 210° F (96°– 99° C) Military Spec: MIL DTL 16232G,... | |
Hubbard-Hall's Black Magic™ line of hot black oxide products is frequently used to produce a true durable black oxide conversion coating on steel, stainless steel and copper alloys. From the... | |
Iron phosphates produce an amorphous coating that, when applied to the base substrate, becomes a receptive surface for painting and contributes to the overall improvement in quality of the painted... | |
Mi-Tique® 1791 is a room temperature and liquid metal coloring formulation for antiquing copper, brass and munz, which produces light to dark brown and black color range. FEATURES AND BENEFITS... | |
Room temperature blackening & antiquing solution for Sterling Silver, Nickel & Silver Surfaces & Copper Alloys. FEATURES AND BENEFITS Liquid Concentrate diluted 1 to 6 parts water Formulated for plated... | |
Room Temperature Blackening Solution For Powdered Metal, Iron And Steel Black-Magic™ RT S30 liquid concentrate is diluted with water and used at room temperature for blackening iron and steel by... | |
The Mi-Tique® antiquing products are used to give a natural aged appearance to decorative hardware, bath fixtures, jewelry and other decorative accessories. Through chemical conversion, a variety of metals including... |