Zinc Phosphates are available in a wide range of coating weights and crystal sizes. Depending on the type of crystal structure these coatings find the following uses: 1.) a base for paint; 2.) a corrosion resistance coating; 3.) an aid to cold forming process.
Benefits:
Hubbard-Hall Inc. | |
---|---|
Product Category | Industrial Coatings |
Product Number | Mi-Phos Z10 |
Product Name | Pre-treatment Coating |
Type | Coating; Primer; Sealer |
Chemistry | Zinc Phosphate |
Substrate | Metallic; Steel; Other |
Cure / Setting Technology | Film Drying; Paint Adhesion |
Form | Liquid |