ESAB Welding and Cutting Products Datasheets for Filler Alloys and Consumables

Filler metal alloys and consumables used in welding, brazing or soldering include items in rod sheet, wire spool, coated stick, weld stud, powder, preform or paste forms.
Filler Alloys and Consumables: Learn more

Product Name Notes
Features (Bare Finish) For oxy-fuel welding of tubes, pipes, sheets,pressure vessels, and tanks in the 65-75 ksi range. Higher weld strengths on low alloy steels. Meets AWS A5.2, Class R65...
Features (Bare Finish) For oxy-fuel welding on steel pipe,plates,and structural shapes in 50-60 ksi range and castings. Meets AWS A5.2, Class R60
Features (Copper Finish) For oxy-fuel welding on steel plate,sheet and pipe wrought iron where strength up to 45 ksi is required. Meets AWS A5.2, Class R45
Features 2 oz. coils are available in All-State #100, #101 and #155 silver products. 4 oz. coils are available in #101, #125 and #155 silver products. All coils come in...
Features 45% flux coated silver brazing alloy for use on light gauge material and tight fitting joints. Excellent capillary flow on ferrous and non-ferrous metals or combinations of both (excluding...
Features 45% silver brazing alloy for use on light gauge material and tight fitting joints. Excellent capillary flow on ferrous and non-ferrous metals or combinations of both (excluding white metals).
Features A 50/50 lead/tin solder for sealing, joining or tinning most common metals, except aluminum. Can be used with soldering iron or torch. Working temperature is 360°F to 375°F.
Features A bare filler metal for fabricating and joining silicon bronze, copper alloys, some iron-base metals, and thin gauge galvanized steel. Deposits are high strength, ductile, and crack resistant. Use...
Features A bare filler rod that produces high purity deposits for fabricating deoxidized copper. Also used to join copper to steel or overlay them. Provides high electrical conductivity and excellent...
Features A bare torch rod for fabricating or repairing steels, cast iron, copper base metals, galvanized and malleable irons or any combination of these metals. Use All-State Brazaloy No. 1,...
Features A bare torch rod for fabricating or repairing steels, cast iron, copper base metals, galvanized and malleable irons or any combination of these metals. Use All-State Brazaloy No.1, No.5,...
Features A blue powder general purpose brazing flux for cast iron, steel, brass, bronze and copper brazing. Active from 1400°F to 2000°F. Performs to AWS A.31,Type FB3-F
Features A cadmium free food grade brazing alloy with low melting temperature. For joining and repair of steels, stainless steels, nickel, copper, and high speed steels. 56% Silver
Features A cadmium free food grade brazing alloy with low melting temperature. For joining and repair of steels, stainless steels, nickel, copper, and high speed steels. Use with All-State No.
Features A cadmium free nickel bearing food grade silver brazing alloy for stainless steel, carbide tools, and for joining ferrous and nonferrous metals (except white metals) 40% Silver.
Features A continous solid corrosion resistant chromium-nickel wire for welding of similar steels, wrought and cast steels of 23% Cr-12% Ni types. The alloy is also used for welding of...
Features A continous solid corrosion resisting chromium-nickel-mang anese wire for welding of austenitic stainless alloys of 18% Cr, 8% Ni, 7% Mn types. OK Autrod 16.95 has a general corrosion...
Features A continuous solid corrosion resisting chromium-nickel wire for welding of austenitic chromium nickel alloys of 18% Cr - 8% Ni-type. OK Autrod 308LSi has a good general corrosion resistance.
Features A continuous solid corrosion resisting chromium-nickel-moly bdenium wire for welding of austenitic stainless alloys of 18% Cr - 10% Ni - 3% Mo types. OK Autrod 316LSi has a...
Features A continuous solid corrosion resisting duplex wire for welding of austenitic-ferritic stainless alloys of 22% Cr, 5% Ni, 3% Mo types. OK Autrod 2209 has a high general corrosion...
Features A continuous, solid, corrosion resisting chromium-nickel wire for welding of similar steels, wrought and cast steels of 23% Cr-12% Ni types. The alloy is also used for welding of...
Features A continuous, solid, corrosion-resistant wire for welding austenitic stainless alloys of the 18% Cr-8% Ni-3% Mo types. OK Autrod 316L has good general corrosion resistance. In particular, the alloy...
Features A continuous, solid, corrosion-resistant, chromium-nickel wire. OK Autrod 308L has good general corrosion resistance. The alloy has a low carbon content which makes it particularly suitable for applications where...
Features A DC reverse phosphor bronze electrode for welding bronze, brass, copper, cast iron, steel, and dissimilar metals. Smooth, high strength deposits can be made in all positions.
Features A high carbon, chromium carbide, metal-cored, open-arc hardfacing wire for abrasion and abrasion with mild impact on tillage tools, blades, paddles, chutes and teeth. Slag free deposits cannot be...
Features A high strength brazing alloy for joining ferrous and non-ferrous metals (except white metals), and carbon and alloy steels. Higher strength than ordinary bronze rods, can replace many higher...
Features A highly alloyed AC/DC reverse electrode for superior wear resistance involving extreme abrasion. Hardness up to 63-67 Rockwell C.
Features A mild steel, copper coated TIG rod with good wetting characteristics, and excellent bead appearance. Can be used on uncleaned metal.
Features A premium DC reverse, all-position aluminum electrode with an extruded coating. For use on aluminum sheets, plates and castings of 1/8" thickness or heavier. Deposits are dense and smooth,...
Features A premium general purpose, flux coated brazing rod for joining or overlay of steel, cast iron, brass,bronze, galvanized and malleable irons or any combination of these metals. Good Color...
Features A self-fluxing alloy for copper to copper joining. Use where close fit-up cannot be maintained. Use All-State S-200 flux when joining brass or bronze metals. Additional sizes available upon...
Features A self-fluxing brazing alloy for copper to copper joining. For tight fitting (.001" to .002") areas. Use All-State S-200 flux when joining brass or bronze metals. Tip of rod...
Features A self-fluxing brazing alloy for copper to copper joining. Use for higher ductility in joints where close fit-up is impossible. Joint clearance .002" to .006". Use All-State S-200 flux...
Features A smooth drawn, uniform surfaced stainless steel wire useful in applications where uniform appearance is essential. For use on stainless steel types 304, 305, 308, 308L, 321 and 347...
Features A special AC/DC reverse, all-position high strength electrode for low alloy and sulphur steels. Machinable and ideal for joining or build-up.
Features A special aluminum flux cored brazing alloy for fabrication and repair of all weldable grades of aluminum including cast, sheet, and wrought. Ideal for out-of-position work, building up and...
Features A special brazing alloy for joining light gauge aluminum. Used extensively in production and maintenance brazing of aluminum except 2011, 2014, 2017, 2024 and 7075 types. Alloy is very...
Features A strong,tough, low-alloy, build-up wire for carbon and low alloy steels. Weld deposits are exceptionally sound and dense. Heavy thicknesses are possible without danger of cracking. Machinable with hardness...
Features A unique & tough electrode for repairing oil hardening class die units, or fabrications requiring oil hardening steel. Deposit is sound and homogeneous. May be annealed, reheat-treated, drawn or...
Features A unique chamfering/cutting electrode with 25% more arc blast force. Designed specifically for AC welding machines. Typical Application: Commonly used to remove exisiting cracks or defects prior to wleding...
Features AC/DC reverse electrode specially formulated for easy removal of broken studs and bolts.
Features All-position AC/DC reverse electrode for thin sections of cast iron. Provides a high nickel,machinable deposit. For volume welding of defects,filling holes,and salvaging imperfect castings. Good color match. Meets AWS...
Features All-position AC/DC reverse nickel electrode for heavy sections of cast iron and ductile iron. For production welding requiring machinable deposits with high strength and good ductility. Good color match.
Features All-position, DC reverse, flux cored stainless steel wire with self-peeling slag. Excellent for welding stainless types 301, 302, 304, 304L, 308 and 308L. Also for use on types 321...
Features All-position, DC reverse, flux cored stainless steel wire with self-peeling slag. Excellent for welding type 316 stainless. Resists corrosion from sulphuric and sulphurous acids, cellulose solutions, and chlorides. For...
Features All-State Ni-Matrix® has a low hydrogen coating and will deposit austenitic weld metal that is|high in ductility and strength. The welds provide excellent resistance to heavy impact and|compressive loads.
Features All-State® 308L is an electrode with excellent starting properties on all types of AC welding equipment. The arc is stable, smooth, with fine spray weld metal transfer. The bead...
Features All-State® 309L is an electrode with excellent starting properties on all types of AC welding|equipment. The arc is stable, smooth, with fine spray weld metal transfer. The bead is...
Features All-State® 316L is an electrode with excellent starting properties on all types of AC welding|equipment. The arc is stable, smooth, with fine spray weld metal transfer. The bead is...
Features Alloy Shield 70S is a metal-cored wire used for submerged arc welding applications. It is designed for similar applications as solid wire classification EM12K, including structural steel, shipbuilding, tank...
Features Aluminum solder for joining aluminum at low temperatures without flux (All-State 53 flux will improve flow). For high strength and long service without galvanic action between base metal and...
Features An AC/DC all-position electrode for high abrasion resistance where light impact is encountered. Two layers on SAE 1020-- 55-59 Rockwell C.
Features An AC/DC all-position electrode that produces sound, porosity free deposits on bronze, brass, copper, cast iron and steel. Use as an overlay on cast iron or steel and to...
Features An AC/DC electrode for heavy impact and abrasion on carbon and manganese steels. Hardness up to 54-56 Rockwell C. Can be used with low voltage machines.
Features An AC/DC reverse all-position electrode for cast iron. For high strength,dense,sound welds where machinability is not needed.Excellent for dirty or grease soaked castings. Meets A5.15, Class Est.
Features An AC/DC reverse, all-position electrode producing an outstanding bead appearance. Use on tool,high alloy, aircraft, spring, nickel-clad, stainless, and dissimilar steels. Excellent for dirty, greasy, and rusty metals. Machinable.
Features An AC/DC reverse, all-position electrode that will produce highest tensile and yield strengths on tool, high alloy, spring, stainless, (including 330 stainless), nickel clad and dissimilar steels. Machinable.
Features An AC/DC reverse, all-position electrode that will produce highest tensile and yield strengths on tool, high alloy, spring, stainless, (including 330 stainless), nickel clad and dissimilar steels. Machinable. *...
Features An AC/DC straight, all-position electrode for chamfering and gouging both ferrous and non-ferrous metals.
Features An AC/DC straight, all-position electrode for cutting and piercing of all metals.
Features An all-position AC/DC reverse electrode for severe abrasion and moderate impact. Hardness 58 to 62 Rockwell C.
Features Arcaloy 308/308H-16 electrodes were designed for the welding Types 304H & 304 where temperature in excess of 700°F (371°C) requires additional creep strength. They can equally well be used...
Features Arcaloy 308L-16 electrodes were developed for the welding of Type 304L stainless steels but can be used for many other stainless steels including Types 301, 302 & 304. They...
Features Arcaloy 308L-17 Plus electrodes have a heavy coating, produce a concave bead with minimum ripple and the slag is virtually self-cleaning. These electrodes are designed to weld Types 304,...
Features Arcaloy 309/309H-16 is used for welding base metal for all service temperatures designed for Type 309. Carbon content 0.04% minimum. It can be used for carbon and low alloy...
Features Arcaloy 309L-15 is used for welding carbon and low alloy steels to stainless steels. This can be done provided the service temperature does not exceed about 700°F (370°). Post...
Features Arcaloy 309L-16 is used for welding carbon and low alloy steels to stainless steels. This can be done provided the service temperature does not exceed about 700°F (370°C). Post...
Features Arcaloy 309L-17 Plus electrodes have a heavy coating and produce a concave bead with minimal ripple. The slag is virtually self-cleaning. For welding carbon steel to stainless steel for...
Features Arcaloy 316/316H-16 should be used in applications where Type 316 stainless steel needs improved high temperature. In some cases an E16-8-2 filler metal should be used. It can also...
Features Arcaloy 316L-17 Plus electrodes have a heavy coating and produce a concave bead with minimal ripple. The slag is virtually self-cleaning. Molybdenum increases the resistance to pitting corrosion caused...
Features Arcaloy 316LF-15 is a 316L electrode designed to give a weld deposit with a minimum ferrite number of 5 FN. Carbon content is 0.04% maximum and can be used...
Features Arcaloy 316LF5-16 is an E316L-16 electrode where the composition has been balanced to give a weld deposit with a minimum ferrite content of 5 FN. It can be used...
Features Arcaloy 317L-16 electrodes are recommended for welding type 317 and 317L with a maximum 0.04% carbon in the weld deposit. The higher molybdenum content of these electrodes as compared...
Features Arcaloy 320LR-16 electrodes are designed for the welding of Carpenter 20Cb-3® and equivalent stainless steels. This electrode is specifically designed to resist the hot cracking and microfissuring often encountered...
Features Arcaloy ER276 is a Ni-Cr-Mo alloy designed for joining or cladding nickel based alloys and stainless steels. The higher Moly content offers maximum pitting and crevice corrosion protection. *...
Features Arcaloy ER625 is a Ni-Cr-Mo alloy designed for use for cladding iron and joining similar steels or dissimilar steels such as stainless and low alloy materials. The low iron...
Features Arcaloy ER82 is used for TIG, MIG, and SAW welding of base materials such as ASTM 3, B166, B167, and B168 alloys which have UNS Number N0660. It is...
Features Arcaloy MC18CrCb is an 18% Cr alloy metal cored electrode stabilized with Titanium (Ti) and Niobium (Nb). It is designed for welding Armco 18Cr-Cb HP-10TM stainless steels used in...
Features Arcaloy MC308L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC308L is used for welding types 301, 302, 304, and 304L. This...
Features Arcaloy MC309L is a composite metal cored stainless steel wire which has a stainless steel sheath. Arcaloy MC 309L is designed for welding type 309 wrought or for welding...
Features Arcaloy MC316L is a composite metal cored stainless steel wire which has a stainless steel sheath. The addition of molybdenum helps reduce pitting corrosion. As a small diameter cored...
Features Arcaloy MC409Ti is a 12% Cr alloy metal cored electrode stabilized with Titanium (Ti) for arc stability and to improve corrosion resistance, increase strength at high temperatures, and promote...
Features Arcaloy MC439Ti is an 16-17% Cr alloy metal cored electrode stabilized with Titanium (Ti). The high level of chromium provides additional oxidation and corrosion resistance when welding stainless steel...
Features Atom Arc 10018 electrodes are used primarily for applications which require weld joints of at least 100 ksi (690 MPa) tensile strength, good ductility and crack resistance. Good notch...
Features Atom Arc 12018 is recommended for use in fabrication of low-alloy, high tensile steels where welds of 120 ksi (830 MPa) minimum tensile strength are required. Atom Arc 12018...
Features Atom Arc 7018 is an all-position low hydrogen moisture resistant electrode. The wider operating ranges and smooth weld metal transfer minimizes post weld clean up. This premium quality electrode...
Features Atom Arc 7018-1 is an all-position, low hydrogen electrode that provides exceptional impact toughness at low service temperatures. Atom Arc 7018-1 provides smooth metal transfer, minimal spatter, and easy...
Features Atom Arc 7018-AC is a product specifically designed to have optimum arc characteristics when used with AC power sources having an open circuit voltage of 75 to 80V. Compared...
Features Atom Arc 7018-B2L is a 1 1/4 Cr - 1/2 Mo electrode with sensitivity extra low carbon content. The low carbon content in the weld metal is beneficial in...
Features Atom Arc 7018-Mo electrodes contain 0.5% Mo as alloy addition. They are recommended for welding low-alloy, high tensile steels of 50 ksi (345 MPa) minimum yield strength and also...
Features Atom Arc 7018-SR is an all-position low hydrogen electrode. The moisture resistance and welder appeal is similar to other Atom Arc electrodes. Atom Arc 7018-SR was developed to maintain...
Features Atom Arc 8018 electrodes deposit 1% Ni weld metal. They are used primarily to weld high-tensile steels in the 70-80 ksi (483-552 MPa) tensile strength range, especially where notch...
Features Atom Arc 8018-B3L electrodes contain 2.25% Cr and 1% Mo alloy additions with low carbon content. The electrode is designed for welding 2.25% Cr - 1% Mo steels. The...
Features Atom Arc 8018-B6 is designed to weld 5% Cr -0.5% Mo creep resisting steels such as ASTM A387 Grade 5, A213-T5 and A335-P5. These steels are normally used in...
Features Atom Arc 8018-B6L deposits a low carbon 5% Cr, 0.5% Mo weld metal. It is designed for welding ASTM A200-T5, A335-P5, A387-Gr5 and similar steels. Applications tend to be...
Features Atom Arc 8018-B8 is designed to weld 9% Cr - 1% Mo creep resisting steels such as ASTM A213-T9 and A335-P9. These steels are used in pressure vessels and...
Features Atom Arc 8018-C1 electrodes deposit weld metal which contains nominal 2.33% Ni. Their principal use is in the welding of nickel-bearing steels for low temperature applications where toughness of...
Features Atom Arc 8018-CM electrodes contain 1.25% Cr and 0.50% Mo as alloy addition. They are used for the welding of such steels as 0.5% Cr - 0.5% Mo, 1%...
Features Atom Arc 8018-SR is an all-position low hydrogen electrode. The moisture resistance and welder appeal is similar to other Atom Arc electrodes. Atom Arc 8018-SR was developed to maintain...
Features Atom Arc 9015-B9 is designed to weld the modified 9% Cr & 1% Mo steels known by the designations T91, P91 or Grade91. These steels are designed to provide...
Features Atom Arc 9018 electrodes are used for attachment welds on T-1, HY-80 and HY-90 steels and other high tensile, quenched and tempered steels. Industries Bridge Construction Civil Construction Industrial...
Features Atom Arc 9018-B9 is designed to weld the modified 9% Cr - 1% Mo steels known by the designations T91, P91 or Grade 91. These steels are designed to...
Features Atom Arc T was developed for welding T-1 steel in all applications. Mechanical properties of the welded joints equal or exceed the properties of the base steel in either...
Features Bare corrosion resisting chromium-nickel welding rod for welding of similar steels of 244% Cr, 13% Ni types. The alloy is also used for welding of buffer layers on CMn...
Features Bare corrosion resisting chromium-nickel-moly bdenium welding rods for welding of austenitic stainless alloys of 18% Cr - 8% Ni and 18% Cr - 10% Ni - 3% Mo-types. OK...
Features Black paste brazing flux for stainless steels, copper alloys, and steels. Performs to AWS A5.31, Type FB3-A, AMS 3410F, Mil-F-4483, and Fed OF499D. Active at 1200°F & protects to...
Features Blue paste brazing flux for stainless steel, nickel, monel, copper alloys, and silver alloys. Active at 1000°F protects up to 1600°F. Performs to AWS A5.31, Type FB3-A, AMS 3410F,...
Features Brazing alloy designed for wear resistance, overlaying and build-up on ferrous and non-ferrous materials. Deposits easily machined; may remelt again when building up without loss of toughness or overheating...
Features Cadmium free, low temperature, food grade solder in mesh form premixed with flux. For use on stainless and dissimilar metals.
Features Cadmium free, low temperature, food grade, solder for high strength on stainless steels, and dissimilar metals. Deposits closely match stainless, and stay bright after prolonged service. Use with All-State...
Features Chromium carbide alloy used in high abrasion, compressive impact loads and erosion found in: shovel buckets, dredge bucket lips, crusher mantles and liners, clutch jaws, manganese steel swing hammers,...
Features Clear liquid general purpose soldering flux for use with all soft solders on stainless steels, copper alloys, gold, silver and galvanized steel. Active at 430°F. Performs to Fed AA51145,...
Features Clear liquid soldering flux particularly suited for corrosion resistant steels such as 316, 321, 347 and 430. Active to 430°F. Performs to Fed AA51145, Type II, Form B
Features Clear liquid welding and brazing flux for use on steels, copper, and cast iron with the All-State Jet Fluxing system. Active from 1400°F to 1800°F. Flammable,performs to MIL-F-16135B
Features Completely machinable deposit for heavy impact and compression on abrasion resistant, carbon and low alloy steels. Deposits have excellent toughness and resistance to deformation. They can be forged and...
Features Continuous flux cored DC reverse composite electrode for joining cast iron to itself or mild steel. Use with 98% Argon/2%Oxygen shielding gas.Machinable.
Features Copper coated wire for all thin gauge mild steel welding. Produces a quiet, highly stable arc, even on steels having moderate rust or mill scale. Runs best DC reverse...
Features Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Cores hield 11 is excellent for use on single or multiple pass lap,...
Features Coreshield 15 is an all-position self-shielded flux cored welding wire for single pass applications. Coreshield 15 produces smooth arc action, full slag coverage, easy slag removal, and low spatter.
Features Coreshield 40 is a self-shielded flux cored wire primarily designed for multiple pass, horizontal and flat position welding of low and medium carbon steels when toughness is not a...
Features Coreshield 6 is a high productivity, high deposition gasless flux cored wire. This self-shielded wire is ideal for single or multiple pass weld applications in addition to providing high...
Features Coreshield 7 flux cored wire is a self-shielded wire designed for single or multiple pass welding of mild steel when impact toughness is not a requirement. The high deposition...
Features Coreshield 8 is a self-shielded flux cored wire designed to weld critical structural applications while maintaining excellent arc characteristics and high welder appeal using DCEN polarity. Coreshield 8 is...
Features Coreshield 8-Ni1 H5 is a self-shielded flux cored wire designed to produce welds with low diffusible hydrogen and robust mechanical properties. It is welder friendly and has excellent all-position...
Features Coreweld 70 is a tubular wire containing ingredients primarily comprised of metal powder along with additional arc stabilizers and alloying elements. The net result is a high efficiency (90...
Features Coreweld 77-HS is a metal-cored wire designed to run at faster travel speeds, higher deposition rates and leave very few silica islands. This metal cored wire is ideal for...
Features Coreweld 80-D2 is a metal cored wire equivalent to ER80S-D2 solid wire. Coreweld 80-D2 produces higher deposition rates, better wetting action, with an absence of copper coating on the...
Features Coreweld C6 was developed and "fine-tuned" especially for hand-held, automatic and robotic welding in the automotive industry, as well as rail car manufacturing, structural welding and other similar applications.
Features Coreweld W is a metal cored wire designed for single or multipass welding on weathering grade steels. Coreweld W was designed specifically to meet the demand for weld deposits...
Features Cryo-Shield 308L is an all-position wire adaptable to a variety of shop and field erection applications. The use of argon/CO2 gas shielding is recommended for maximum toughness. Designed...
Features Deposits hard tungsten carbides in a tough nickel-silver matrix for maximum abrasion resistance and superior cutting action.
Features Designed for repairs to high chromium type tool steels. Deposits are wear resistant and porous free. May be annealed, reheat-treated, drawn or tempered.( For TIG Rod )
Features Designed for repairs to high chromium type tool steels. Deposits are wear resistant and porous free. May be annealed, reheat-treated, drawn or tempered
Features Designed for single or multipass welding on carbon and low alloy steels. Provides higher strength deposits with moderate rust and mill scale tolerance. Produces good impact toughness. Applications include...
Features Designed for single or multipass welding on high strength steels. Produces good low temperature toughness on a variety of base materials. Weld metal tensile strengths are in excess of...
Features Designed for single or multipass welding where high strength and impact toughness is required. Weld metal tensile strengths of 80 ksi (552 MPa) are maintainable after long term stress...
Features Designed for use on low alloy steels up to 1.25% Cr - 0.5% Mo. Applications include process piping, heat exchangers and pressure vessel fabrication. Industries Pressure Vessels Process Welding...
Features Designed primarily for overlay applications on carbon steel. May also be used for welding 309 stainless and joining dissimilar metals. Industries Industrial and General Fabrication Mobile Equipment Power Generation...
Features Dual Shield 111-RB is a low slag, high deposition flux cored electrode designed for joining structural components made of low carbon steel. The electrode is designed to be used...
Features Dual Shield 70 Ultra Plus is an all-position wire that is uniquely designed to provide high deposition, outstanding all position performance and a fume emission rate approaching that of...
Features Dual Shield 700X is a high deposition, deep penetration wire for joining of heavy structural steel components. Designed for flat and horizontal position welding using CO2 shielding gas,...
Features Dual Shield 7100 LC provides outstanding operator appeal with its easily controlled arc, improved operation at lower current levels, minimal spatter and easily removed slag. Dual Shield 7100 LC...
Features Dual Shield 710X is an all-position flux cored wire for general purpose welding. It provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and...
Features Dual Shield 710X-M provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield...
Features Dual Shield 8000-B2 is an all-position flux cored electrode which contains 1.25% Cr - 0.5% Mo. The analysis is very similar to Dual Shield 88 CM, except 8000-B2 is...
Features Dual Shield 8000-B2L is an all-position flux cored electrode for low carbon grades of 1.25% Cr - 0.5% Mo steels. It is designed for use with 75% - 90%...
Features Dual Shield 8000-Ni2 is an all-position flux cored electrode that deposits 2.5% Ni deposit with an 82 ksi (565 MPa) minimum tensile strength. Dual Shield 8000-Ni2 may be used...
Features Dual Shield 810X-Ni1 provides outstanding operator appeal with an easily controlled arc, improved operation at both lower and higher current levels, minimal spatter and easily removed slag. Dual Shield...
Features Dual Shield 9000-B3 is an all-position flux cored electrode which deposits a 2.25% Cr - 1% Mo weld metal. The analysis is very similar to Dual Shield 98 CM,...
Features Dual Shield 9000-B3L is an all-position flux cored electrode for low carbon grades of 2.25% Cr-1% Mo steels. It is designed for use with 75% - 90% Argon, remainder...
Features Dual Shield 9000-C1 is an all-position flux cored electrode which produces a 2.5% Ni deposit. The analysis is very similar to the Dual Shield T-90C1 except that this product...
Features Dual Shield B6 is an all-position flux cored electrode designed for using with 75% Ar / 25% CO2 or 100% CO2 shielding gas. Dual Shield B6 is...
Features Dual Shield B9 is an all-position flux cored electrode designed for the welding of modified 9% chromium creep resisting steels, such as ASTM A335 Grade P91 or ASTM A213...
Features Dual Shield II 100 is an all-position flux cored electrode that combines a high strength deposit with excellent impact toughness and low diffusible hydrogen levels. The rutile basic slag...
Features Dual Shield II 100-D1 is an all-position flux cored electrode specially formulated to weld quenched and tempered steels that require a postweld heat treatment using 75% Ar / 25%...
Features Dual Shield II 101-TC is an all-position flux cored electrode developed to meet the U.S. Navy qualification tests for hydrogen levels of less than 0.05 ml/g of deposited weld...
Features Dual Shield II 101H4M is one of a series of low hydrogen flux cored electrodes introduced by ESAB. Each of the new Dual Shield II H4 wires is an...
Features Dual Shield II 110 is an all-position flux cored electrode which produces a smooth spray-like transfer, low spatter levels, low diffusible hydrogen levels, easy slag removal and good arc...
Features Dual Shield II 70 Ultra is an all-position flux cored wire that displays exceptional impact properties when used with 75% Ar/25% CO2. The improved properties qualify this...
Features Dual Shield II 71 Ultra is an all-position flux cored wire that displays exceptional impact properties when used with CO2. The improved properties qualify this wire to...
Features Dual Shield II 711X is an all-position flux cored wire that displays exceptional impact properties in combination with CO2 shielding gas. This flux cored wire was developed to...
Features Dual Shield II 712X is an all-position flux cored wire intended for applications requiring outstanding weld metal toughness. This X Series wire, in combination with 75% Argon/25% CO2...
Features Dual Shield II 80-Ni1H4 produces diffusible Hydrogen levels of <4mL/100g over a wide range of welding parameters. Applications include petrochemical equipment, bridge fabrication, offshore oil construction, ship fabrication railcar,...
Features Dual Shield II 90-K2 is an all-position, high performance flux cored electrode with low diffusible hydrogen levels. This wire provides a smooth stable arc, low spatter, and easy slag...
Features Dual Shield T-115 is a basic slag flux cored electrode designed for applications requiring a high strength weld deposit. Dual Shield T-115 produces weld deposits which are resistant to...
Features Dual Shield T-5 is a basic slag flux cored wire that produces crack resistant, highly ductile weld deposits. The small diameter wires, such as .045 & 1/16" diameters can...
Features Dual Shield T-75 is a flux cored wire with a basic slag system designed for multiple pass welding and produces excellent properties in both the as welded and stress...
Features Each of the new Dual Shield II H4 wires is an all-position flux cored wire that provides excellent low temperature toughness in both the as welded and/or stress relieved...
Features Economical 25% silver brazing alloy for ferrous and non-ferrous metals where high ductility and impact strength is not a necessity.
Features ER80S-B8 is a non-copper-coated solid wire for TIG welding requiring creep strength. This 9% Chromium - 1% Molybdenum TIG rod is used to weld 9% Chromium - 1% Molybdenum...
Features ESAB 4043 is one of the oldest and most widely used welding and brazing alloys. It can be classified as a general purpose type filler alloy. The silicon additions...
Features ESAB 5356 is a non-heat treable solid aluminum wire for moderate high strength applications. Principle alloy elements include Mangnesium, Manganese, Chromium and Titanium. Industries Automotive Industrial and General Fabrication...
Features ESAB OK Flux 10.62 is a high basicity, neutral, bonded flux intended primarily for multipass butt welding carbon and low alloy steel plate. OK Flux 10.62 produces weld metal...
Features ESAB Weld 70S-6 is a copper-coated AWS ER70S-6 solid wire, suited for general purpose, manual and semiautomatic applications in most industries. It is manufactured under ESAB's Quality Control programs...
Features ESAB Welding & Cutting Products introduces OK Autrod 12.24, a molybdenum- alloyed, copper-coated wire for submerged arc welding of non-alloyed and low-alloyed steels. Designed for creep resistant steels (0.5%...
Features ESAB's OK Autrod 13.20SC is a copper-coated low alloy submerged arc wire designed for the welding of creep-resistant steel of the (2.5% Cr) (1% Mo) type. When combined with...
Features ESAB?s Spoolarc 71 is a medium manganese and silicon subarc wire that has been microalloyed with titanium. Used with 429, OK 10.62, and OK 10.71 fluxes Spoolarc 71 will...
Features Excellent toughness metal-cored hard overlay with good abrasion resistance and heat resistance to up to 1100°F (599°C) and still maintains a good cutting edge. Use with CO2,...
Features Excellent weldability. Can be flame cut. Can weld multi-pass without deslagging.Non-machi nable. Deposit hardness 15-20 RC Work-hardened 50-55 RC.
Features General purpose hardfacing metal-cored gas shielded overlay with excellent abrasion and impact resistance. Best with Argon/CO2 mixtures, 100% CO2 okay. Deposit hardness 55-59 RC
Features Golden viscous aluminum and copper soldering flux active at 350°F to 550°F.
Features Gray paste flux for welding and brazing on cast iron, mild steel, nickel silvers, and copper. Active from 1400°F and protects up to 2200°F. Performs to AWS A5.31,Type FB3-G...
Features High alloy, high strength deposit. For both work-hardening, wear resistant build-up and attachment welding. Use on LaBounty Shear blades to build up cutting edge. Extremely deformation resistant on both...
Features High carbon, high chromium, metal-cored hardfacing alloy produces wear resistant chromium carbides in a tough alloy matrix designed for high abrasion or abrasion combined with moderate impact. Use gas...
Features High quality general purpose-cast iron torch alloy. Flows at lower temperatures without melting base metal. Used for maintenance and repair of heavy and light castings. Use with All-State No.5...
Features Lead free-cadmium free solder and flux kit for joining copper and dissimilar metals in drinking water lines. Works, melts, and solders better than 50/50 lead/tin solder. Good corrosion resistance.
Features Light blue powder flux for sheet and extruded aluminum. Removes oxides at just below the melting point of aluminun. Performs to AWS A5.31, Type FB1-A and AMS 3412D Active...
Features Like many other Dual Shield products, Dual Shield 7100 Ultra operates in a wider parameter range and generates less welding fumes than many similar welding wires. The low spatter...
Features Low alloy TIG rod for repairing medium and high carbon steels where complete heat treatment is desired such as SAE 4130, 4140, 4330, 4340, 8620, and 8630 steels. Hardness...
Features Medium manganese and silicon wire - nominal rust and mill scale tolerance. Developed for general purpose welding on low and medium carbon steels. Applications include structural steels, medium strength...
Features Metal-cored, gas-shielded, Argon/CO2 75/25 or Argon Oxygen 98/2 hard-surfacing wire. Tough, shock resistant, tool steel type wire offers good corrosion resistance, excellent metal-to-metal wear and abrasion characteristics. Deposits...
Features Nickel base build-up machinable powder for cast iron, nickel alloys, steels and stainless steels. 26 to 32 Rockwell C.
Features Nickel base machinable build-up powder for cast iron, steels, stainless steels and nickel alloys. 16 to 20 Rockwell C.
Features Non-corrosive, non-hygroscopic flux inside a tubular rod; no separate flux required. For joining light gauge aluminum as used in furniture, truck and trailer bodies, window frames, aircraft instruments. Excellent...
Features Off-white gel. Use in place of Duzall liquid. Non-corrosive residue. Active from 250°F to 520°F.
Features OK AristoRod 12.50 is a MIG wire featuring ESAB's proprietary ASC (Advanced Surface Characteristics) technology. The unique wire surface of AristoRod improves feedability and arc stability, provides extended corrosion...
Features OK Band 308L is a stainless welding strip designed for surfacing using the Submerged Arc Welding process. Together with OK Band 309L and OK Flux 10.05, produces a type...
Features OK Band 309L is a stainless welding strip intended for the initial cladded layer with OK Flux 10.05. It provides a buffer layer when used with 308L, 316L, 317L,...
Features OK Band 309LMo is a stainless welding strip designed for the electroslag welding process. Together with OK Flux 10.10, produces a type 316L weld deposits. Industries Petrochemical Pressure Vessels...
Features OK Band 309LNb is a stainless welding strip designed for the electroslag welding process. Together with OK Flux 10.10, produces a type 347 weld deposit Industries Petrochemical Pressure Vessels...
Features OK Band 316L is a stainless welding strip designed for surfacing using the Submerged Arc Welding process. Together with OK Band 309L and OK Flux 10.05, produces a type...
Features OK Band 317L is a stainless welding strip designed for surfacing using the Submerged Arc Welding process. Together with OK Band 309L and OK Flux 10.05, produces a type...
Features OK Band 347 is a stainless welding strip designed for surfacing using the Submerged Arc Welding process. Together with OK Band 309L and OK Flux 10.05, produces a type...
Features OK Band NiCrMo3 is a nickel-based strip for submerged arc or electroslag strip cladding. Together with OK Flux 10.11 for electroslag welding or OK Flux 10.16 for subarc welding,...
Features OK Flux 10.05 is an agglomerated flux for submerged arc strip cladding. It is recommended for cladding with the Cr, CrNi and CrNiMo types of stainless strips. Slag removal...
Features OK Flux 10.10 is an agglomerated flux designed for electroslag strip surfacing. This flux is particular suitable for strip surfacing with stainless strips of the Cr, CrNi and CrNiMo...
Features OK Flux 10.11 is a very high basic agglomerated flux for electroslag strip cladding. The flux has low viscosity and is suitable for cladding with Ni-base, Co and fully-austenitic...
Features OK Flux 10.16 is an agglomerated fluoride basic, non-alloying flux for submerged arc welding specially designed for joining as well as overlay applications on Ni-based alloys. Industries Nuclear Welding...
Features OK Flux 10.71 is a neutral, bonded flux intended primarily for multipass butt and fillet welding of carbon and low alloy steels. It combines outstanding welding performance with excellent...
Features OK Flux 10.72 is a neutral, bonded aluminate-basic flux. It is primarily used for for applications with toughness requirements down to -50°C in high dilution joints. It provides excellent...
Features OK Flux 10.77 is an aglomerated, basic flux designed primarily for multi-wire procedures in the production of spiral welded line pipes. The flux alloys some Si and mn to...
Features OK Flux 10.93 is a basic non-alloying agglomerated flux for the submerged arc welding of stainless steels and high-alloyed CrNiMo steels including duplex stainless steels. Industries Industrial and General...
Features OK Flux 231 is an active, bonded flux designed for fillet and butt welding of carbon steel plate. It provides excellent tolerance of rust and mill scale so joint...
Features OK Flux 281 is an active flux intended for welding gauge thickness and thin steel plate(up to 3/8 in. thick) for butt, lap and fillet welds. Due to the...
Features OK Flux 282 is an active, bonded flux designed for high speed, single pass welding of carbon steel sheet. Butt, lap, and fillet welds are well washed and free...
Features OK Flux 350 is an active bonded flux for making butt and fillet welds in carbon steel plate up to 1" (25 mm) thick. It produces a smooth weld...
Features OK Flux 429 is a neutral, bonded flux intended for butt and fillet welding of carbon and low alloy steel plate. It combines good as welded and stress relieved...
Features OK Flux 601 is a neutral, bonded flux specifically designed for surfacing applications with type 420 and modified 420 stainless steel wires. When used with Alloy Shield 420 series...
Features OK Tigrod 308L has a good general corrosion resistance. It also has a low carbon content which makes this alloy particularly recommended where there is a risk of intergranular...
Features Our popular silver products #100, #125 and #155 packed in convenient 2 oz. (10 ft. silver) kits that include 1 oz. corresponding flux. #101 is also available in a...
Features Outstanding abrasion resistance on steel or grey cast iron in brick extrusion augers, pump impellers, snow plow shoes, feed screws, dozer end bits, mixer paddles, scraper blades. RC 58...
Features Premium AC/DC reverse, all-position electrode for welding thin sections of cast iron. Provides dense, machinable non-cracking, porosity free welds. Good color match. For filling defects repairing cracks, and build-up...
Features Premium AC/DC reverse,all-position electrode for heavy sections of cast iron and ductile iron. For general maintenance welding requiring high strength, machinable deposits. Good color match. Excellent for ferrous metals...
Features Provides extremely good earth abrasion resistance. May be applied to steels, stainless steels, manganese steels, and cast iron. Wire runs through rust and other surface contaminants, and will operate...
Features Red powder welding flux for cast iron, cast steels, mild and low alloy steels, and stainless steel to cast iron joining. Active from 1400°F to 2000°F. Performs to AWS...
Features Self-shielding flux cored wire. No gas required. All-position, DC straight polarity. Ideal for thin gauged galvanized and mild steels, light to moderate rusty steels. Welds over oil ,grease, and...
Features Shield-Bright 2209 was developed for the welding of "2205" duplex stainless steels (UNS S31803, S32205, and J92205.) It can also be used for the welding of leaner grades of...
Features Shield-Bright 2594, a "super duplex" stainless cored wire, was developed with a nominal composition of 25% Cr, 9% Ni, 4% Mo, and 0.25% N. Shield-Bright 2594 is usable for...
Features Shield-Bright 308H was developed for welding Type 304H stainless steel and can also be used for welding Type 301, 302, and 304 steels. It contains a higher carbon level...
Features Shield-Bright 308L was developed for welding type 304L stainless steel and can also be used for welding types 301, 302, and 304 steels. It may also be used for...
Features Shield-Bright 308L X-tra was designed for welding type 304L stainless steel but can be used for types 301, 302,and 304 steels. It may also be used successfully for welding...
Features Shield-Bright 309L was developed for welding stainless steel to carbon or low alloy steels and for the first layer cladding of carbon and low alloy steels. It was designed...
Features Shield-Bright 309LMo was designed for welding type 316 clad steels on the first pass in cladding steels or for welding dissimilar metals such as molybdenum-containin g austenitic stainless steels...
Features Shield-Bright 309LMo X-tra was developed for the welding of stainless steels to carbon or low alloy steels. For thick sections it is often preferable that the non-stainless steel should...
Features Shield-Bright 316L was developed for the welding of Type 316L stainless steel but can be used for other stainless steels including Types 316 and 304L. In a few cases,...
Features Shield-Bright 316L X-tra was developed for the welding Type 316L stainless steel and also can be used for the other stainless steels including Types 316 and 304L. In a...
Features Shield-Bright 317L is recommended for welding Type 317 and 317L stainless steel. It can also be used for Type 316L where additonal weld metal corrosion resistance, including pitting resistance,...
Features Shield-Bright 347 was developed for the welding of stainless steel Types 321 and 347. As with all 347 weld metals, for service at temperatures greater than 1000°F (540°C) it...
Features Shield-Bright 410NiMo is an all-positional gas shielded flux cored wire for fabrication and repair of hydroelectric turbine "runners" and other similar applications. Its spray-like transfer enhances the arc characteristics...
Features Silver brazing alloy with a layer of All-State 164 Silver Brazing alloy laminated to each side of the composition metal forming a .02 (.5mm) thick strip. For tungsten carbides,...
Features Small diameter wire for auto body repair. Welds over rust and paint.
Features Soldering flux used with Aquasafe solder for joining copper and dissimilar metals in drinking water lines. Flux performs to specification Fed O-F-506 Type 1, Form A. The optimum working...
Features Solders aluminum to itself and most other metals at 390°F. 40% elongation. Good corrosion resistance. Limited tensile strength.
Features Special AC/DC reverse, all-position electrode for joining carbon and low alloy steels. Provides better properties than mild steel electrodes, and can replace stainless steel electrodes in many applications.
Features Special vertical up, vertical down, and overhead stainless steel for maintenance applications. It is ideal for poor fit-up joints in all positions.
Features Sureweld 10P-Plus is a modified version of the standard 10P electrode and can be differentiated by its gray coating. It has also been developed for the pipe welding industry...
Features Sureweld 6010 is an all-position, quicksolidifying cellulosic type electrode with minimal spatter and excellent arc control. It offers deep penetration and easy removal of slag which allows single and...
Features Sureweld 6011 is an all-position, cellulosic type electrode designed for AC. It produces an easily controlled forceful arc with deep penetration and a high quality weld metal which will...
Features Sureweld 6013 is an all-position electrode. The arc is very stable even when low-voltage opencircuit transformers are used. The power of its arc allows depositing quick welds, medium penetration,...
Features Sureweld 7014 is an iron powder coated electrode permitting the use of higher welding currents while improving the deposition rate. The use of an iron-powder coating also improves deposition...
Features Sureweld 7024 is a high speed, heavy-coated, iron powder electrode for high deposition rates on horizontal and downhand welding. Excellent operator appeal, produces equal 45° fillets, thereby eliminating over...
Features Sureweld 710P is an all-position cellulosic electrode that is especially suited for welding high strength pipe. It produces the consistent, deep penetration required to maintain a proper keyhole when...
Features Sureweld 810P is an all-position cellulosic electrode that is especially suited for welding high strength pipe. It produces the consistent, deep penetration required to maintain a proper keyhole when...
Features The alloy is designed to meet today's high industrial standards. The flux coated rods have a waterless coating that gives a superior cleaning action and promotes wetting qualities.
Features The iron powder low hydrogen coating of Wear-Arc 6-IP electrodes promotes good bonds with manganese and carbon steels. Wear-Arc 6-IP is recommended for the reclamation of parts subject to...
Features The principal application of Atom Arc 9018-CM electrodes is for welding 2.5% Cr - 1% Mo steels commonly found in pressure vessels, heat exchangers, pipings and other related components.
Features The red coated Sureweld 10P is an all-position cellulosic electrode developed for the pipe welding industry in order to improve ductility in the weld deposit while maintaining the standard...
Features The versatile tig electrode that provides sound, porosity free deposits with excellent hot work air-hardening characteristics are abrasive resistant, tough, and withstand alternate heating and cooling. May be annealed,...
Features The wire produces a smooth stable arc and low spatter levels using a 100% CO2 shielding gas. Dual Shield II 81-K2 was developed for higher tensile steels such...
Features This AC/DC reverse electrode provides deposits for severe impact on manganese steel, and unkown iron base metals. Resistant to corrosion from water, steam and mild corrosives.
Features This AC/DC reverse, all-position electrode is used for welding 310 and 314 stainless subjected to corrosion and elevated temperatures, as well as dissimilar steels and stainless of unknown analysis.
Features This AC/DC straight or reverse polarity, all-position electrode can be used with low voltage machines for short, intermittent or tack welds on thin, medium, and heavy sections of mild...
Features This bare filler rod produces high strength deposits on phosphor bronze materials. Can be used to join copper and brasses, overlay on cast iron or steel, and join dissimilar...
Features This DC reverse electrode is used for welding aluminum bronze, manganese bronze, silicon bronze, bronze to steel and cast iron, and ferrous alloys. Deposits are strong, dense, ductile, crack...
Features This flux cored welding wire produces smoother arc characteristics and lower welding fumes than many competitive flux cored wires. Dual Shield R-70 Ultra is also designed to have a...
Features This is a great electrode for repairing or rebuilding high speed tools without hardening the tool. Deposits a tungsten-moly high speed steel that may be annealed, reheat-treated, drawn or...
Features This is a great tig electrode for repairing or rebuilding high speed tools without hardening the tool. Deposits a tungsten-moly high speed steel that may be annealed, reheat-treated, drawn...
Features This newest addition to the family offers the deep, penetrating arc and tough mechanical properties of the original Atom Arc 7018 with greater puddle control resulting in ease of...
Features TIGROD ER80S-B2 is a chrome-moly TIG rod used for joining creep resistant steels of the 0.5% Cr - 0.5% Mo, 1% Cr - 0.5% Mo, and 1.25% Cr -...
Features TIGROD ER80S-B6 is a Chrome-Moly TIG rod for joining 5% Cr - 0.5% Mo steels such as ASTM A200-T5, A335-P5 and A387-Gr5. These non-copper-coated rods are primarily used to...
Features TIGROD ER90S-B3 is a Chrome-Moly TIG rod used for joining 2.5% Cr - 1% Mo creep resistant steels. These non-copper-coated rods are primarily used to fabricate and repair power...
Features Tigrod ER90S-B9 is a solid wire for TIG welding of creep resisting, modified 9% chromium steels, such as ASTM A335 Grade P91 ir ASTM A213 T91. Tigrod products are...
Features Top quality most machinable bare rod for TIG welding of thin sections of cast iron up to 3/8". Also joins cast iron to mild steel.
Features Triple deoxidized for welding over rust and mill scale. For all-position welding of small diameter pipe. Ideal out of position puddle control. Copper Coated.
Features Unique AC/DC straight or reverse electrode for heavy sections of cast iron, ductile iron and dissimilar metals. Strong, machinable,crack resistant deposits without porosity, yet spatter free. No overheating at...
Features Use as a substitute for discontinued product All-State #7. Special low temperature alloy used to restore and protect galvanized area of sheet and angle iron. Smooth, with a firm...
Features Wear-Arc 4-IP is an all position, iron powder, low hydrogen hardsurfacing electrode providing sound overlays on carbon and low alloy steels, as well as many abrasion-resistant steels. The low...
Features Welds types 301, 302, 304, 304L, 321, and 347 stainless steels and austenitic steels. Used extensively for welding chemical plant equipment. Industries Industrial and General Fabrication Mobile Equipment Petrochemical...
Features Welds types 316, 316L and 318 steels. Contain 2-2.5% molybdenum to increase the corrosion resistance to pitting induced by sulfuric and sulfurous acids, sulphites, chloride, and cellulose solutions. Used...
Features White paste brazing flux for stainless steels, monel, copper alloys, and silver alloys. Active at 1100°F and protects to 1800°F. Performs to AWS A5.31, Type FB3-A, AMS 3410F, Mil-F-4483,...
Features White powder flux for brazing on steel, cast iron, copper and brass. Active from 1400°F to 2000°F. Performs to AWS A5.31,Type FB3-F
Features White powder flux for removing oxides of aluminum and zinc based alloys. Active to 700°F. Performs to AWS A5.31, Type FB1-A
Features White powder for cleaning aluminum at welding temperatures. Active from 1080°F to 1350°F. Performs to AWS A5.31, Type FB1-A and AMS 3412D
Arcaloy 308L-15 electrodes were developed for the welding of Type 304L stainless steels but can be used for many other stainless steels including Types 301, 302 & 304. Features Arcaloy...
Coreweld 110 is a metal cored electrode designed for single and multipass welding of high strength low alloy steels, such as T-1, HY- 80, and HY-100. The arc is smooth...
Coreweld mild & low alloy metal cored wires.
Nicore 55 is a composite metal cored wire for repair and joining of cast iron materials. The deposit, which is approximately 53% iron and 45% nickel, provides an excellent match...
Spoolarc 140 is a high strength wire designed to weld HY-130 steels. Meets MIL 140S-1 chemistry requirements. Applications for Spoolarc 140 include Military grade material as well as castings and...
Spoolarc 29S is a general purpose copper-coated solid wire suitable for many carbon steel welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or the Submerged Arc Welding (SAW)...
Spoolarc 65 is a triple deoxidized (Aluminum, Titanium, Zirconium) welding wire designed for welding over rust and mill scale. The less fluid weld puddle of Spoolarc 65 makes it easy...
Spoolarc 75 is a copper-coated 1% nickel solid wire for carbon steel and low alloy welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or Submerged Arc Welding (SAW)...
Spoolarc 82 is a premium quality, general purpose MIG wire subjected to stringent quality control procedures required for certification to Military, Lloyds, and ABS specifications. Spoolarc 82 is recommended for...
Spoolarc 83 contains 0.5% Mo to provide higher deposit strength in both the as welded and stress relieved conditions. It contains high levels of Manganese and Silicon to provide good...
Spoolarc 86 is a copper-coated solid wire containing high levels of manganese and silicon. Spoolarc 86 is suitable for many carbon steel welding applications using the MIG/Gas Metal Arc Welding...
Spoolarc 95 is Military grade high strength wire used to weld HY-80 steels. Applications for Spoolarc 95 include military tanks, ships and submarines. Industries Heavy Fabrication Military Applications Mining Ship/Barge...
Stoody, an ESAB brand, announced today that it has added a series of new plasma transfer arc (PTA) and laser cladding powders to its growing consumables product offering. Joining Stoody's...