Tripp Lite by Eaton Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10-Pack RJ45 Modular plug for use on Solid Conductor Cat5e cable, N022-01K-GY, or, Tripp Lite Zero-Skew cable, P524-01K ( Can be used for Stranded wire as well ). Contacts are... | |
| 100-Pack RJ45 Modular plug for use on Solid Conductor Cat5e cable, N022-01K-GY, or, Tripp Lite Zero-Skew cable, P524-01K ( Can be used for Stranded wire as well ). Contacts are... | |
| 100-Pack RJ45 Modular plug for use on Solid or Stranded Conductor flat cable. Contacts are 50 micron Gold for optimum signal transmission. Features For use with 4pair or 8 conductor... | |
| Features Keystone RJ45 Cat5e Jack Recommended for Outdoor or Harsh Outdoor EnvironmentsThis Cat6 shielded keystone jack lets you connect two Cat5e/6 patch cables for Gigabit Ethernet networks or digital... | |
| Features RJ45 Bulkhead Coupling Recommended for Outdoor or Harsh Outdoor EnvironmentsThis shielded Cat6 coupler lets you connect two Cat5e/6 patch cables for Gigabit Ethernet networks or digital signage in... | |
| Features Rollover Console Cable Converts a Straight-Through Ethernet Cable to a Rollover CableThis Cisco console rollover cable connects to the end of any standard RJ45 Ethernet cable and internally... | |
| Features Toolless Keystone Jack Strengthens Your High-Speed Cat5e/Cat6/Cat6a NetworkTerminate your network patch cable without the time, effort and expense of a punchdown tool. Ideal for Cat6 premise wiring, the... | |
| Strengthen your high-speed network with the N238-001-WH-6A Cat6a 110-Style Punchdown RJ45 Keystone Jack. Recommended for all Cat6a cabling environments, the keystone jack with a uniquely patterned printed circuit board is... | |
| Strengthen your high-speed network with Tripp Lite’s N234-001-SH Cat6 Straight-Through Modular Shielded Compact In-Line Coupler. It connects two Cat6 shielded patch cords to create one longer cable, and its compact... | |
| Strengthen your high-speed network with Tripp Lite’s N234-001-WH Cat6 Straight-Through Modular Compact In-Line Coupler. It connects two Cat6 patch cords to create one longer cable, and its compact in-line design... | |
| Strengthen your high-speed network with Tripp Lite’s N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler. It connects two Cat6a patch cords to create one longer cable, and its keystone design is... | |
| Strengthen your high-speed network with Tripp Lite’s N235-001-SH-6A Cat6a Straight-Through Modular Shielded In-Line Snap-In Coupler. It connects two Cat6a patch cords to create one longer cable, and its keystone design... | |
| Strengthen your high-speed network with Tripp Lite’s N235-001-SH-6AD Cat6a Straight-Through Modular Shielded In-Line Snap-In Coupler (F/F). It connects two Cat6a patch cords to create one longer cable. Its keystone design... | |
| Strengthen your high-speed network with Tripp Lite’s N235-001-SH-D Cat6 Straight-Through Modular Shielded In-Line Snap-In Coupler (F/F). It connects two Cat6 patch cords to create one longer cable. Its keystone design... | |
| Strengthen your high-speed network with Tripp Lite’s N235-001-WH Cat6 Straight-Through Modular In-Line Snap-In Coupler. It connects two Cat6 patch cords to create one longer cable, and its keystone design is... | |
| Strengthen your high-speed network with Tripp Lite’s N235-001-WH-6AD Cat6a Straight-Through Modular In-Line Snap-In Coupler (F/F). This white coupler connects two Cat6a patch cords to create one longer cable. Its keystone... | |
| Strengthen your high-speed network with Tripp Lite’s N238-001-GY-TFA Toolless Cat6a Keystone Jack. Terminate your Cat6a wall jack without using a punchdown tool. Just lace the conductors into the stuffer cap,... | |
| Strengthen your high-speed network with Tripp Lite’s N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack. Terminate your Cat6a wall jack without using a punchdown tool. Just lace the conductors into the stuffer... | |
| The BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler is built for ultra-fast performance, providing optimal performance in HDBaseT installations where patching is a must. Its keystone design is perfect for... | |
| The BHDBT-001-KJ-GY Toolless Cat6a Keystone Jack terminates the Cat6a wall jack in your HDBaseT installation without using a punchdown tool. Just lace the conductors into the stuffer cap, press the... | |
| The N030-100-STR contains 100 unshielded RJ45 modular plugs for round stranded UTP conductor 4-pair Cat5e cable. Recommended for creating your own custom-length Cat5e cable runs, these clear connectors come in... | |
| The N033-001-10PK Telephone Straight-Through Modular In-Line Couplers (F/F) connect two RJ45 telephone cables to create one longer cable. Not Cat5/6 rated, these couplers provide a female-to-female feed-through connection for use... | |
| The N035-001 2-to-1 RJ45 Splitter Adapter Cable (M/2xF) allows you to transmit two 10/100 Ethernet signals through one Cat5/Cat5e cable, saving you the time, effort and cost of adding a... | |
| The N230-100-STR contains 100 unshielded RJ45 modular plugs for round stranded UTP conductor 4-pair Cat6 cable. Recommended for creating your own custom-length Cat6 cable runs, these clear connectors come in... | |
| The P440-825FM DB25 to RJ45 Modular Serial Adapter (M/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/Cat6 cabling. This... | |
| The P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This... | |
| The P440-89FM DB9 to RJ45 Modular Serial Adapter (M/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This... | |
| This coupler provides a simple and easy way to link together two cables with RJ11 plugs. The coupler is wired in a straight-through configuration. RJ11 female to RJ11 female. Features... | |
| Tripp Lite Cat6 RJ45 plugs can be used with Solid or Stranded conductor Cat6 wire. Included Load-Bars add to ease of termination and virtually foolproof results. Staggered Up-Down design for... | |
| Tripp Lite's 50pk. of Cat5e (350MHz/1Gbps rated) stranded modular connectors provide for network installations up to 100 Mbps, 10base-t, Ethernet and token ring. This product is ideal for large network... | |
| Tripp Lite's Cat6/Cat5e 110 Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2 -1 Permanent Link/Channel... | |
| Tripp Lite's Cat6/Cat5e 110 Style Punch Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2 -1 Permanent... | |
| Tripp Lite's Cisco Rollover Adapter can be used to convert any standard Ethernet cable into a serial Rollover cable. The Rollover Adapter eliminates the need for carrying extra cables. Plugs... | |
| Tripp Lite's RJ45 straight inline coupler provides a female-to-female feed-through connection. It allows you to extend the length of an RJ45 patch cable by adding on another RJ45 patch cable. | |
| Tripp Lite's Shielded Cat5e standalone RJ45 straight inline coupler provides a female-to-female, feed-through connection. It allows you to extend the length of a Cat5e patch cable by adding another Cat5e... | |
| Tripp Lites N238-001-WH-TF allows you to terminate Cat6 & Cat5e wall jacks without the use of a punchdown tool. Simply lace the conductors into the stuffer cap, press onto the... | |
| Use Tripp Lite's Cat6 Straight Through Shielded Coupler to extend the length of Cat6 Shielded patch cords, or use in standard data wallplates to provide feed-through patching. Keystone design allows... | |
| Use Tripp Lite's Category 6 Straight Through Coupler to extend the length of Cat6 patch cords, or use in standard data wallplates to provide feed through patching. Keystone design allows... |