Staubli Electrical Connectors Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Product Name Notes
Ø 10-21 mm insulated round connectors feature high safety functionalities and are thus especially dedicated for high requirements purposes in low voltage areas. These plug&play connectors are specified for 5,000...
Clean break, robust and easy to handle, the SPX quick couplings are ideal for hydraulic connections in challenging environments. Non-spill flush face design ensures that no air enters...
Compact and light, DMR quick couplings are perfect for onboard applications, particularly for motorsports. The automatic bayonet lock on DMR connectors ensures secure connections even when subjected to...
Economic, efficient, and comprehensive, this quick coupling range also includes simple sockets, bridge pieces, extensions and elbows. Red and blue rings ensure instant identification of hot...
Non-scratch design and reliable anti-hose whip safety technology make the ERS quick couplings an ideal tool for applications that need to meet today’s stringent quality requirements in assembly and finishing...
The compact BPX high flow quick couplings offer minimum pressure drop with slim outside dimensions, and remains securely leak-tight during connection. With operator comfort in mind, they are also easy...
A broad product range of standard socket and plug diameters allows the selection of the best suitable connector size for the specific application. For the connection of sockets and plugs...
An ideal choice for large fluid lines, GPL quick couplings offer compact and economical solutions for connecting high flow rate circuits. Ergonomically designed with automatic locking pins, the GPL is...
An integral part of mobile breathing air support systems, Stäubli’s reliable, fully transportable DQR breathing air manifold can supply up to 6 operators wearing personal protective equipment (PPE) from a...
Built to meet the guidelines of SAE International J639, the RPE quick connectors feature an interlock design that prevents the circuit from opening unless connected, and ensures the coupling will...
By combining ergonomics, performance and durability, the new SBG air blowguns make everyday life easier for your operators whatever the sector: mechanical, electrical, automotive, pharmaceutical, wood, plastic and more. Very...
CBI non-spill quick couplings are designed to resist strong mechanical stresses such as vibration and oscillation. Their flat face technology prevents spillage for the safety of operators and also...
CGB quick couplings are designed for liquid cooling circuits at the heat exchanger level. Thanks to their flat face technology, they allow connection of the circuits without dripping. This...
Comfortable to handle, easy to connect and disconnect, the RCS quick couplings offer exceptional ease of use for the operator, while anti-hose whip technology guarantees complete safety. Its “parked”
Dedicated to cooling of electronics and thermoregulation, the CGO quick couplings range benefits from non-spill flush face technology and guarantees a perfect seal during both use and connection/disconnec tion phase.
Dedicated to high flow circuits, ADS quick couplings actively contribute to the efficiency and safety of installations requiring pneumatic connections. Their internal design and quality materials guarantee absolute...
Designed for quick connection of hydraulic circuits, the high- performance MPX quick-release couplings meet the toughest industrial demands. Non-spill design, compliant with ISO 16 028 standards, protects circuit integrity...
Designed for very high flows, RVS quick couplings combine absolute operator safety with optimum efficiency for pneumatic installations. Quality construction materials guarantee reliable and durable sealing on the compressed...
Designed to protect fragile surfaces, the NSI quick couplings are perfect for applications prone to scratching, and are ideal for using in various sectors such as automotive painting, body...
Designed with maximal safety in mind, the ADS quick couplings feature reliable anti-hose whip technology on disconnection (in accordance with ISO 4414 standards). They also provide direct air flow for...
Fitted to the refueling line, the Stäubli BRH breakaway couplings enable automatic circuit shutdown in the event the car starts and the nozzle is still connected, whether the system...
For onboard cooling circuits, the RME connectors dedicated to the railway industry offer added assurance with sealing. These quick couplings are designed so that sealing takes place before the...
HQR coiled hoses, fitted with AQR quick release couplings are ideal complement to our TQR hose range for supplying breathing air to personal protective equipment (PPE). They have an...
Ideal for refueling applications, HCB safety quick couplings guarantee clean, non-spill disconnections. Crafted from high-resistance aluminum alloy, they’re lightweight and can be fitted with a hand wheel for easy...
In response to demanding requirements in plastic injection, Stäubli developed the HTI, a connector that can withstand temperatures up to 300°C. HTI quick couplings meet all safety requirements...
Indispensable in workshops, Stäubli’s EQR automatic open drum hose reels supply breathing air hose to operators in absolute safety and comfort. A multi-direction adjustable arm and swivel guide reduce...
Like the ABS, the ABH breakaway couplings separate the line at a defined tensile load due to the breaking pins technology, but provides a higher flow rate. Both coupling...
MC4 Photovoltaic connectors for Solar Installations. The best quality connectors in the industry. Original MC4 Connectors by Stäubli Snap-in locking Locking by safety lock clip PV-SSH4 in accordance with NEC...
Our specialized GPL couplings are ideally suited for the demands of the railway industry, having protected sealing and locking as well as robust construction for optimum resistance to shock...
Perfectly adapted to liquid-cooled electronic systems, the non-spill technology of Stäubli CGD quick connectors guarantees a perfect tightness and ensures safety of installations and operators with...
Positioned between the dispenser and the nozzle, the reliable BRW 02 and 08 breakaway couplings ensure that the hose will safely separate and close the circuit if the car...
RBS quick couplings offer complete security. With stainless steel construction, they are designed to resist the most severe working environments and eliminate all risk of corrosion. Proven safety features...
RME quick release couplings are an ideal choice when a secure seal is of utmost importance. They are designed so that sealing takes place before the opening of the valve,...
RTD quick couplings meet every requirement for compressed air applications under severe conditions, such as high vibration, frequent acceleration deceleration and extreme temperatures. They include protected sealing and...
Safe and efficient, the RPE quick connectors offer maximum seal protection during disconnection. Its ergonomic design features a raised-button lock for accessibility and an effortless one-handed connection and disconnection. The...
SCG non-spill quick couplings are perfectly adapted to connect cold plates with manifolds in thermal management projects. This compact quick disconnect is perfectly integrated in installations such as data centers...
SPT quick couplings for inboard fuel lines meet the tough requirements of motorsports by combining high flow performance with reliable non-spill safety. They are very compact and lightweight,...
Stäubli developed 3-in-1 active safety to eliminate the risk of violent hose ejection under pressure. With this technology, RSI quick couplings provide a completely safe solution to operators’ most...
Stäubli offers quick connection solutions for the manual painting processes. Easy-to-handle, the LAK quick couplings allow safe connection from the paint line to the gun. A drip-proof system on the...
Stäubli’s SPI OS full flow couplings are designed to perform under the most demanding conditions, offering outstanding resistance to shock. Fully protected sealing and locking provide an extra measure...
Thanks to ball locking and high strength materials, the SPT quick couplings are robust and designed to resist corrosion. With their small size and light weight, these connectors...
Thanks to their full flow design these couplings ensure highest flow rates and easy cleanability. A reliable blocking system prevents an unintended disconnection or an opening of the valves when...
The ACS breakaway coupling excludes any tensile load on the loading line and was developed for loading processes where breakaway couplings with breaking pin technology cannot be used. It’s the...
The compact SPC quick couplings provide excellent flow to reduced exterior dimensions. Designed for intensive use and up to a million connections, the SPC quick connectors are extremely durable.
The high resistance SBA quick couplings allow a steady, direct flow of fluid without any turbulence or breaks in the stream. Reliable locking is ensured by a robust locking mechanism...
The lightweight, ergonomic Stäubli LPG nozzle is as easy to use as a standard gasoline nozzle. It is designed for completely safe maneuverability, with no risk of fire...
The non-spill design of the HCB quick couplings eliminates spillage, protects the work environment, and the quality of the fluid transfer. Rugged locking helps make them highly resistant...
The non-spill, flat face design of SPT CG quick couplings ensures that there is no ingress of air into the circuits on connection, and no loss of liquid on...
The ABS breakaway couplings separate the line at a defined tensile load due to its breaking pins technology. Both coupling halves are equipped with a non-return valve that allows it...
The ACH breakaway coupling was particularly developed for loading processes in which high flow capacity and low pressure loss are as important as the protection of the loading line. This...
The AxiClamp lead connecting system allows the electrical and mechanical connection of flexible copper leads and furthermore the disconnection and re-use of the same. There are no crimping pliers required...
The completely modular RBE range offers a wide range of component materials and seals, along with 3 different shut-off options, and various other options to create the right coupling solution...
The DAG range has been designed for perfect integration in installations such as data centers or super computers, combining 3 major parameters: compactness, stainless steel material and automatic locking. The...
The design of these Stäubli CNG receptacles is geared to user safety and comfort, allowing silent filling. Quality construction and materials guarantee reliability and longevity. Stäubli’s receptacles for...
The Electrical Grounding Hinge (EGH) replaces the conventional hinge and ground braid between the moving door and the cabinet. It facilitates easier removal of the door and guarantees reconnection of...
The flat face NCB quick couplings, allows non-spill, clean break disconnections, while the coupling’s internal design offers excellent flow rate. Along with standard automatic locking, the NCB...
The flush face anti pollution design of the SPM quick couplings eliminates the risk of spilling oil on the car or in the pit area during a race. The dead...
The HPX non-spill quick couplings are ideal for heavy duty, high pressure hydraulic applications – when a secure connection is most crucial. A screw locking mechanism with outer ratcheting collar...
The MBH flow optimized breakaway couplings offer exceptional resistance to lateral forces and were developed for marine and offshore applications, more specifically for use between two hose lines. This product...
The MBS breakaway couplings were developed specifically for applications between two hose lines typically found in maritime environments. The innovative design is characterized by its high resistance to lateral forces,...
The MCB TM quick couplings are a solution that is perfectly adapted to remote handling and pincer gripping (square body, ribbed faces etc). They guarantee non-spill connection and disconnection without...
The MULTILAM flexo type ML-CUX is a two-component MULTILAM for challenging high-power contact solutions. Its unique design optimally unites electrical and mechanical properties resulting in an excellent current-carrying capacity...
The MULTILAM fusio family comprises several so-called two-component torsion spring MULTILAM. The design is based on the separation of the electrical and mechanical functions by means of an additional component.
The MULTILAM lineo family comprises the smallest one-component types of MULTILAM and is best suitable for smallest connector diameters. These various types are characterized by a good electrical conductivity,...
The MULTILAM torsio family comprises several types of MULTILAM, similar to the “lineo” family. These types are one-component MULTILAM having a different spring principle. Their spring properties result from torsion...
The non-spill HPR quick couplings are ideal for high flow speeds (30 m/s) and high pressure, offering strong resistance in a compact size. Features include high strength locking, designed...
The non-spill, flat face design of these specialized quick couplings ensures that there is no loss of liquid on disconnection and no ingress of air into the circuit on connection...
The product range comprises single modules, 4-pole blocks and slide-in connectors in different sizes. With single modules, up to 10 modules can be joined together. The 4-pole block allows more...
The RBE TM stainless steel quick couplings were engineered as a solution to provide easy remote control handling. Their design is characterized by a square body and ribbed faces...
The RBL quick release couplings combine absolute safety with ease of use. Constructed from mainly stainless steel 316 series, it features a push-button lock for effortless one-handed connection and...
The sockets and plugs with the “AR”-locking system offer a higher user safety and process reliability. The locking system prevents an accidental separation of the connector under load. Various...
The Stäubli BRW breakaway instantly disconnects and automatically cuts the circuit off when excessive stress is placed on the fueling hose. It protects vehicles and installations, and ensures user...
The Stäubli GMV check valves are designed to allow natural gas to flow in one direction only. With an emphasis on safety, they provide redundant leak protection in the...
The TCB dry disconnect couplings ensure high flow rates as well as clean and non-spill connections for a wide range of media, including hazardous or degreasing fluids. The operation...
The TDU 24 is a symmetrical coupling that ensures a direct flow of fluid for an optimal flow rate and pressure drop ratio of cooling applications. The specific locking system...
The unique design of the compact quick couplings ensures the absolute air-tightness of your compressed air connections. The automatic locking allows easy fast connections and disconnections with one hand...
The very compact design and automatic locking of CBX quick couplings makes them ideal for repeated, blind or hard-to-access connections. They can be connected under residual pressure (PA option)...
These compact high flow quick couplings offer an optimum flow rate pressure drop ratio. Perfectly symmetrical, the VSU connectors provide the same connection to both ends of the hose.
These high pressure quick couplings are designed for the most demanding on-board applications, combining resistance with bayonet locking, compactness and lightness. Completely non-spill SPH BA connectors give you a guaranteed...
These CMV fueling nozzles offer a simple and economical solution for refueling vehicle fleets. Automatic locking allows very quick connection, while a large contact area prevents damage to...
This on-board hydraulic connection is exceptionally light and compact, yet reliably resistant to high pressure. The bayonet locking system makes it secure and easy to connect, while a...
This dedicated range of quick couplings AQR is specially designed to meet all connection requirements related to breathing air lines including connections to high flow equipment and personal protective gear...
This range of quick couplings, dedicated to high flow rates, stands out for its excellent durability and clean break technology. They have particularly robust bayonet locks, and can be...
This range of dry disconnect couplings based on STANAG 3756 standard offers an optimum high flow rate, non-spill technology with disc valve design that ensures sealing during connection and...
Very compact, the MCR quick connectors is also easy to handle. The automatic locking offers effortless one-handed connection and disconnection by simply pushing or pulling on the hose. Very small...
WeldFix circular connectors guarantee safe and reliable power supply to welding units. Rugged and high in performance, they feature highest contact reliability and current-carrying capacity. Thanks to these solutions, power...
With non spill flat faces, the MCB quick couplings eliminate the introduction of air or polluting agents into the circuits and ensure the safety of the operator and installation. Their...
With an extra high flow rate, the SAF refueling system can fill a tank very quickly and minimize pit stops. Safety is guaranteed by a connection design that prevents...
With bayonet locking, these automatic quick disconnect couplings are easy-to-use and connect. They ensure the secure connection even for in board applications with vibrations. Light and compact, these connectors...
With our effective anti-leak technology, the SPF clean break couplings allow frequent connections and disconnections of air conditioning systems without having to refill circuits with refrigerant. Threaded connection guarantees...
With seven passage diameters and two types of shutoff, our highly flexible RMI quick connectors are made to adapt to the customer’s mold cooling and heating applications. Stäubli quick connections...
With their easy handling (light and flexible), anti-static properties and heat resistance, TQR breathing air hoses offer a safe and high quality solution in the air supply to operators.
With their square bodies, ribbed faces and pre-centering cone, the THX TM quick couplings are perfectly adapted to remote handling and pincer gripping. Their antipollution technology provides non-spill connection...