Tripp Lite by Eaton Datasheets for Audio and Video Connectors
Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection.
Audio and Video Connectors: Learn more
| Product Name | Notes |
|---|---|
| Compact Displayport F/F gender changer / coupler is designed to allow you to change a Displayport Male port into a Displayport Female port. Can also be used to extend a... | |
| Compact DVI F/F gender changer is designed to allow you to change a DVI-M port into a DVI-F port. Can also be used to extend a DVI cable. Gold plated... | |
| Compact gold gender changer is designed to allow you to change a HD15F port into a HD15M port. Gold plated contacts and connectors offer superior conductivity. Features Compact gender changer... | |
| Compact gold gender changer is designed to allow you to change a HD15M port into a HD15F port. Can be used to change a straight through cable into an extension... | |
| Compact HDMI F/F gender changer / coupler is designed to allow you to change a HDMI-M port into a HDMI-F port. Can also be used to extend a HDMI cable. | |
| DisplayPort to HDMI cable allows you to connect a computer with DisplayPort video output to an HDMI enabled Monitor or TV. Male to Male design eliminates the need for separate... | |
| Easy Pull Connector Kit includes: 1x HD15 Male, 1x stereo 3.5mm Plug, 2x RCA Red/White Audio plugs, and 1 x Yellow Composite Video plugs, 1 ft. pigtails. 1x HD15 Female,... | |
| Easy Pull Connector Kit includes: 2 x DVI-D Single Link Male Cable - 1 ft. pigtail. Completes your Easy Pull trunk run with a finished appearance. Digital video support up... | |
| Easy Pull Connector Kit includes: 2 x HD15 Female - 1 ft. pigtails and 2 Wall plates. Easy Pull trunk run with a finished appearance. Video support up to 1600... | |
| Easy Pull Connector Kit includes: 2 x HD15 Female w/ stereo 3.5mm socket - 1 ft. pigtail, and 2 mounting wall plates. Completes your Easy Pull trunk run with a... | |
| Easy Pull Connector Kit includes: 2 x HD15 Female, 2 x stereo 3.5mm jack, 4 x RCA Red/White Audio jacks, and 2 x Yellow Composite Video jack, with 2 x... | |
| Easy Pull Connector Kit includes: 2 x HD15 Male 1 ft. pigtail cable. Completes your Easy Pull trunk run with a finished appearance. Video support up to 1600 x 1200. | |
| Easy Pull Connector Kit includes: 2 x HD15 Male w/stereo 3.5mm plug, 1 ft. pigtails. Video support up to 1600 x 1200. Use with either PVC or Plenum trunk cables. | |
| Easy Pull Connector Kit includes: HD15 Male & HD15 Female - 1 ft. pigtail and Wall Plate. Completes your Easy Pull trunk run with a finished appearance. Video support up... | |
| Easy Pull Connector Kit includes: HD15 Male w/stereo 3.5mm plug - 1 ft. pigtail, HD15 Female w/stereo 3.5mm socket - 1 ft. pigtail, and mounting wall plate. Completes your Easy... | |
| Features 1 x 4 HDMI Splitter Transmits 4K Audio/Video to 4 HDMI Displays at the Same TimeIdeal for displaying digital signage in classrooms, healthcare facilities, churches, offices, restaurants, bars... | |
| Features Active Adapter Makes a DVI Video Source Compatible with Your VGA MonitorThis active DVI-D to VGA converter cable makes it possible to send a DVI-D digital signal from... | |
| Features USB-C to HDMI 4K Adapter Connects an HDMI Monitor to Your USB-C or Thunderbolt 3 DeviceThis USB-C to HDMI 4K adapter helps you transmit digital audio and 4K... | |
| If you have a VGA monitor but want to take advantage of the high-performance of a DVI-I video card, this adapter links your VGA monitor (with its HD15 male interface)... | |
| Strengthen your high-definition audio/video application with the P164-000-KP-BK HDMI All-in-One Keystone/Panel Mount Coupler. It connects two HDMI cables to create one longer connection, and its keystone design snaps easily into... | |
| Strengthen your high-definition audio/video application with the P164-000-KPA-BK HDMI All-in-One Keystone/Panel Mount Coupler. It connects two HDMI cables to create one longer connection, and its keystone design snaps easily into... | |
| The 90-degree angle of this adapter allows you to reposition the HDMI jack for better access where space is tight. This adapter also offers a great way to protect your... | |
| The A050-000-ST-KJ RCA Female Audio to Screw Terminal Keystone Jack Kit snaps easily into the cutout of a wall plate or patch panel to create an RCA stereo audio connection. | |
| The B118-002-UHD-2 2-Port 4K 3D HDMI Splitter transmits a UHD 4K x 2K (@ 60 Hz) audio/video signal from an HDMI source, such as a Blu-ray™ player or computer, to... | |
| The B118-004-UHD-2 4-Port 4K 3D HDMI Splitter transmits a UHD 4K x 2K (@ 60 Hz) audio/video signal from an HDMI source, such as a Blu-ray™ player or computer, to... | |
| The B126-002 2-Port HDMI over Cat5/Cat6 Extender/Splitter works with Tripp Lite B126-Series remote receivers to split a single HDMI audio/video signal into two separate signals. It’s ideal for digital signs,... | |
| The B126-004 4-Port HDMI over Cat5/Cat6 Extender/Splitter works with Tripp Lite B126-Series remote receivers to split a single HDMI audio/video signal into five separate signals—one local and four remote. It’s... | |
| The B126-2A0 HDMI over Cat5/Cat6 Active Remote Receiver works with Tripp Lite’s B126-002 or B126-004 transmitter to extend an HDMI signal and split it to two projectors, monitors or televisions. | |
| The B126-4X4 4-port HDMI over Cat5/Cat6 Matrix Splitter Switch works with Tripp Lite remote receivers to share one or more HDMI sources between multiple projectors, monitors or televisions. It’s ideal... | |
| The B132-008A-2 8-Port VGA + Audio over Cat5/Cat6 Extender/Splitter works with a B132-100A or B132-100A-WP-1 remote receiver to split a VGA audio/video signal into nine separate signals—one local and eight... | |
| The B140-002 transmits a DVI-D Single-Link signal to two monitors up to 200 ft. away using a single Cat5e/6 patch cable. To achieve maximum distance and resolution, use 24Awg Solid... | |
| The B140-004 transmits a DVI-D Single-Link signal to four monitors up to 200 ft. away using a single Cat5e/6 patch cable. To achieve maximum distance and resolution, use 24AWG Solid... | |
| The B155-002-DVI 2-Port Mini DisplayPort to DVI Splitter converts and splits a Mini DisplayPort video signal for display on two DVI-enabled monitors, projectors or televisions at the same time. Ideal... | |
| The B155-002-HD 2-Port Mini DisplayPort to HDMI Splitter converts and splits a Mini DisplayPort video signal for display on two HDMI-enabled monitors, projectors or televisions at the same time. Ideal... | |
| The B155-002-VGA 2-Port Mini DisplayPort to VGA Splitter converts and splits a Mini DisplayPort video signal for display on two VGA-enabled monitors, projectors or televisions at the same time. Ideal... | |
| The B157-002-DVI 2-Port DisplayPort to DVI Splitter converts and splits a DisplayPort video signal for display on two DVI-enabled monitors, projectors or televisions at the same time. Ideal for offices,... | |
| The B157-002-HD 2-Port DisplayPort to HDMI Splitter converts and splits a DisplayPort video signal for display on two HDMI-enabled monitors, projectors or televisions at the same time. Ideal for offices,... | |
| The B157-002-VGA 2-Port DisplayPort to VGA Splitter converts and splits a DisplayPort video signal for display on two VGA-enabled monitors, projectors or televisions at the same time. Ideal for offices,... | |
| The B160-201-HSI 2-Port HDMI over IP Transmitter/Receiver /Extender Kit extends and distributes HDMI audio/video, RS-232 serial and IR (infrared) remote signals from the source to the display located up to... | |
| The P130-06N-DP-V2 HDMI to DisplayPort Active Converter 4K (M/F) connects an HDMI audio/video source, such as a computer or Blu-ray™ player, to a 4K-enabled DisplayPort monitor or projector. With a... | |
| The P134-000-50BK is a bulk pack of fifty (50) P134-000 DisplayPort to DVI Cable Adapters (M/F). Each adapter connects a DisplayPort computer or tablet to the DVI input port on... | |
| The P134-06N-DVI-DL DisplayPort to DVI Dual-Link Active Converter (M/F) connects a DisplayPort computer to the DVI-D dual-link port on a monitor, projector or television. With a male DisplayPort connector and... | |
| The P134-06N-DVI-V2 DisplayPort 1.2 to DVI Active Converter connects a DisplayPort 1.2 computer to the DVI port on a monitor, projector or television. With a male DisplayPort connector and a... | |
| The P134-06N-VGA-V2 DisplayPort 1.2 to VGA Active Converter connects a DisplayPort 1.2 computer to the VGA port on a monitor, projector or television. With a male DisplayPort connector and a... | |
| The P136-06N-H2V2 DisplayPort 1.2 to HDMI Active Converter connects a DisplayPort 1.2 computer to the HDMI port on a monitor, projector or television. With a male DisplayPort connector and a... | |
| The P136-06N-UHD-V2 DisplayPort 1.2 to HDMI Active Converter connects a DisplayPort 1.2 computer to the HDMI port on a monitor, projector or television. With a male DisplayPort connector and a... | |
| The P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable allows you to terminate an HDMI connection in a universal keystone wallplate or panel. Or you can use the... | |
| The P315-06N 3.5 mm Mini Stereo to 2 RCA Audio Y Splitter Adapter Cable connects your computer, MP3 player, portable CD player, cassette player, radio or other compatible digital or... | |
| The P318-06N-FMM 4-Position to 3-Position audio adapter allows you to connect your headset with audio and mic to the audio and mic ports on your computer or laptop. Use your... | |
| This adapter allows a monitor with a VGA (HD15) port, to connect to a DVI-I Video Graphics card, when using DVI-I Male/Male cables, such as Tripp Lite P561-006-SLI. Features Allows... | |
| Tripp Lite's 1 ft. DVI Splitter cable provides an inexpensive alternative for splitting the video signal from your PC's DVI port to two DVI enabled monitors. Supports video resolutions up... | |
| Tripp Lite's 1 ft. SXGA/UXGA Monitor "Y" Splitter cable provides an inexpensive alternative for splitting the video signal from your PC's VGA port to 2 High-Resolution monitors that use standard... | |
| Tripp Lite's 1-ft. VGA/XVGA Monitor "Y" Splitter cable provides an inexpensive alternative for splitting the video signal from your PCs VGA port to two monitors (up to 800 x 600)... | |
| Tripp Lite's 2-Port VGA/SVGA Video Splitter provides bandwidth support at 350MHZ, allowing simultaneous display of video on 2 monitors. In addition, a built-in booster allows a video signal (up to... | |
| Tripp Lite's 3.5mm Stereo Splitter Cable splits the audio signal from your computer to multiple speakers or, allows connection of two headphones to a single iPod®, MP3 player or any... | |
| Tripp Lite's 4-Port VGA/SVGA Video Splitter provides bandwidth support at 350MHZ, allowing simultaneous display of video on up to 4 monitors. In addition, a built-in booster allows a video signal... | |
| Tripp Lite's 6-ft. SXGA/UXGA Monitor "Y" Splitter cable provides an inexpensive alternative for splitting the video signal from your PC's VGA port to 2 High-Resolution monitors that use standard 15-pin... | |
| Tripp Lite's 6-in. DVI Y Splitter cable provides an inexpensive way to split the video signal from your PC's DVI-I port to DVI-D and VGA monitors. Supports computer video resolutions... | |
| Tripp Lite's B118-002 HDMI Splitter allows the digital signal from a Blu-Ray player or other HDMI device to be displayed on two HDMI displays, or, connect a DVI-D Single Link... | |
| Tripp Lite's B118-002-UHD 2-Port 4K 3D HDMI Splitter for Ultra-HD 4Kx2K Video with Audio allows the 4Kx2K digital signal from a Blu-Ray player or other HDMI device to be displayed... | |
| Tripp Lite's B118-004, 4-Port HDMI Splitter allows the digital signal from a Blu-Ray player or other HDMI device to be displayed on four HDMI displays. Connect a DVI-D Single Link... | |
| Tripp Lite's B118-008-UHD HDMI Splitter allows the 4K2K digital signal from a Blu-Ray player or other HDMI device to be displayed on up to eight HDMI displays, or, connect a... | |
| Tripp Lite's B132-002-2 allows you to split a single VGA signal into 2. Along with a B132-100-1 or B132-100-WP-1 remote receiver unit, you can extend a 1920 x 1440 (60Hz)... | |
| Tripp Lite's B132-002A-2 allows you to split a single VGA Video and Audio signal into 2. Along with a B132-100A or B132-100A-WP-1 remote receiver unit, you can extend a 1920... | |
| Tripp Lite's B132-004-2 allows you to split a single VGA signal into 5 (1 local, 4 remote). Increase the number of displays to up to 25 (1 local, 24 remote)... | |
| Tripp Lite's B132-004A-2 allows you to split a single VGA and Audio signal into 5 (1 local, 4 remote). Increase the number of displays to up to 25 (1 local,... | |
| Tripp Lite's B140-002-DD takes in two PC DVI source video signals, and splits each to two remote monitors. Passive, non-powered Receivers allow distances up to 50ft @ 1920x1200 resolution, or... | |
| Tripp Lite's B140-202, 2X2 DVI Matrix Switch allows two DVI Single-Link video sources to be routed to one or two RJ45 outputs and extended up to 150-ft. @ 1920x1200 using... | |
| Tripp Lite's DVI-D Female to HDMI-Male adapter allows older DVI cables to plug into newer HDMI equipment. Gold plated connectors, and 24K Gold contacts, along with a molded, rubberized plastic... | |
| Tripp Lite's HDMI Female to DVI-D Male Adapter allows newer HDMI cables to plug into DVI equipment. Gold-plated connectors and 24K Gold contacts, along with a molded, rubberized plastic housing,... | |
| Tripp Lite's HDMI Female to Mini-HDMI Male Adapter allows connection from your digital camera / camcorder with mini-HDMI port to your HDTV's HDMI input port using a standard HDMI cable. | |
| Tripp Lite's HDMI Male to DVI Female Adapter Cable allows DVI cables to plug into HDMI equipment. Gold-plated connectors and 24K Gold contacts, along with a molded, rubberized plastic housing... | |
| Tripp Lite's Keystone style HDMI wallplate jack snaps easily into Tripp Lite and most other keystone type wallplates. Gold plated connector shell and contacts for maximum digital signal quality. Gives... | |
| Tripp Lite's P120-001-2 DVI to 2 x VGA splitter allows you to attach two VGA enabled devices, such as monitors and projectors, to your computer's DVI-I port. DVI-I enabled computers... | |
| Tripp Lite's P134-000 DisplayPort to DVI Adapter Converter allows you to connect a computer with a DisplayPort connection to a DVI monitor. Digital Video DisplayPort signals are passed through with... | |
| Tripp Lite's P134-003, 3ft DisplayPort to DVI Adapter Converter, allows you to connect a computer with a DisplayPort connection to a DVI monitor. Digital Video DisplayPort signals are passed through... | |
| Tripp Lite's P134-06N-DVIACT DisplayPort to DVI Active Converter allows you to connect a computer with a DisplayPort output to a DVI-D monitor. Supports computer video resolutions up to 1920 x... | |
| Tripp Lite's P136-06N-ACT, Active Displayport Male to HDMI Female adapter, allows you to connect a computer with a Displayport output to a HDMI monitor. Supports computer video resolutions up to... | |
| Tripp Lites Micro HDMI Male to HDMI Female adapter allows connection from your SmartPhone or other device with micro-HDMI output port, to your HDTV's HDMI input port using a standard... | |
| Tripp Lites P574-001 DVI Splitter Cable allows you to connect two VGA enabled monitors to a video graphic card with a single LFH59 / LFH60 ( DMS59 or DMS60) DVI... | |
| Tripp Lites P576-001 Dual DVI Splitter Cable allows you to connect two DVI enabled monitors to a video graphic card with a single LFH59 / LFH60 ( DMS59 or DMS60)... | |
| Tripp Lites P576-001-DP Splitter Cable allows you to connect two DisplayPort enabled monitors to a video graphics card with a single LFH59 / LFH60 ( DMS59 or DMS60) connector. DMS-59... | |
| Tripp Lites P582-003, Displayport to HDMI cable, allows you to connect a computer with Displayport video out port, to an HDMI enabled Monitor or TV. Male to Male design eliminates... | |
| Tripp Lites P582-010, Displayport to HDMI cable, allows you to connect a computer with Displayport video out port, to an HDMI enabled Monitor or TV. Male to Male design eliminates... | |
| Tripp LItes swiveled HDMI Male/Female adapter allows you to postion the HDMI cable to your equipment in a variety of exit positions. Use where access to the HDMI equipment port... | |
| With Tripp Lite's 2-Port DVI + Audio Splitter, you can transmit a DVI-D Single Link video signal and 3.5 mm. audio signal to two sets of monitors and speakers. Supports... |