Haida International Equipment Co., Ltd. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 1. Tailor-made by customer specfication 2. Hong Kong sales office Specifications: 1. Robber-lined of hexagonal cross section measuring 250 mm+/-20mm across the fats. 2. Length of the drum is approximately... | |
| Application: Flat crush sample cutter is used to test the flat strength of the corrugated paperboard, must cut the sample with this cutter, the specimen is ring-shaped, place it between... | |
| Application: This accessory is used to test the flat strength of the corrugated paperboard, must cut the sample with this cutter, the specimen is ring-shaped, place it between the top... | |
| Application The leather dynamic waterproof tester is to test shoe upper material like leather, synthetic leather, against water penetration, the test method is to take the specimen immersing in water... | |
| Cutlery rust resistance testing equipment 1.Tailor-made by customer specfication 2.Hong Kong sales office New product! Cutlery corrosion resistance tester Product Description: Using area: cutlery, Knife ,Fork and other Stainless steel... | |
| Function: This anti-yellowing testing machine is made by stimulating the sunlight of container transportation and environmental radiation to test various material or related products to see the color resistance, and... | |
| GENERL SPECIFICATIONS Packaging Dimensions: (W x D x H) 1170*780*1,230mm Power supply source: single-phase, 220V±10%, 50/60Hz (can be appointed) Gross Weight: 120kg TEST STANDARD: ASTM D737 Standard Test Method for... | |
| Introduction: Textiles light fastness tester designed to meet the requirements of ISO 105 B02 and AATCC Test Method 16 standards. It has a rotating specimen rack and provides precise control... | |
| Introduction: Electromagnetic Vibration Tester is widely used in denfense, aerospace, electron, automobile, household appliances such industries. This tester is used for discovering early stoppages, simulating reality working condition examining and... | |
| Introduction: Textile formaldehyde tester is used to test formaldehyde content in various fabrics. Textiles formaldehyde tester fine-grained textiles are extracted in a water bath at 40 ° C for a... | |
| New product! Cutlery corrosion resistance tester 1. Tailor-made by customer specification 2. Hong Kong sales office Rust resistance testing equipment Using area: cutlery, Knife ,Fork and other Stainless steel cutlery... | |
| Non-stick coatings endurance testing equipment Suit for standard : CEN/TS 12983-2:2005 Product description Non-stick coatings endurance testing equipment appliers a hard pointed under a fixed load and a controlled speed,after... | |
| Product description: This textile water bath tester can connect other textile test equipment and others through hose, As a constant source supporting use. Such as rotary evaporator, electrophoresis, medical... | |
| Product introduction: Color Assessment Cabinet, also a kind of textile testing equipment ,suitable for all industries and applications where there is a need to maintain color consistency and quality-e.g. | |
| Specifications 1. Roller Width:45 mm Metal Roller 2. Used for tape 3. Adhesion roller Products description With the weight of the roller, the machine stick the adhesive tape to the... | |
| Specifications 1.High accuracy 2.Reasonable price with quality guarantee. 3.Great after-sales service Usage Angle cutter is used for notching in the production of paper and cardboard. It guarantees convenient accurate and... | |
| Specifications Accurate Sample Cutter 1.High quality and reasonable price 2.Professional design 3.One year warranty free The usage Cut the specimen in parallel manner for edge compression test. It is equipped... | |
| Suit for standards: CEN/TS 12983-2: 2005 Annex D & BS EN 12983 Annex M Specifications: Diameter of the block = 220 mm + 5, -2 mm Resolution of the thermo... | |
| Suit for standards: CEN/TS 12983-2: 2005 Annex D & BS EN 12983 Annex M Specifications: Diameter of the block = 220 mm + 5, -2 mm Resolution of the thermo... | |
| Automatic Wrap Reel ,also as a kind of textile testing equipment,is an ideal equipment to produce Skeins (lea/hank) of yarn for checking the yarn count and for lea strength testing. | |
| Suit for standard : CEN/TS 12983-2:2005 Specifications: A heating plate capable of heating the interior base of the utensil up to250 degree C, and maintain the temperature at 205 +/-... | |
| Test method using clean material placed inside the ball, and the ball itself is the sum of the weight of the impedance, must comply with the requirements under this condition... | |
| Textile Fabric Wet Resistance Tester ,also as a kind of textile testing equipment,has not been used for a variety or water resistant or water repellent finishing fabric surface moisture resistance... |