FIPA Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Air nippers for EOAT robot arms or cutting stations Round body can be mounted in any angle position Square body comes with bore holes on five surfaces Rear air connection... | |
| Blades for cutting synthetic materials, e.g. kevlar, aramid, glass and carbon fiber | |
| Blades for double acting air scissors Suitable for cutting copper or steel wire | |
| Blades with 90° bend cutting edge for sprues in restricted spaces, e.g. sprues of two opposing parts | |
| Blades with a beveled cutting edge using the anvil principle | |
| Blades with angled cutting edge | |
| Blades with offset cutting edge for overcoming obstacles or for narrow sprues | |
| Blades with straight cutting edge for clean cuts | |
| Blades, nipper style, for cutting applications | |
| Blades, nipper style, for universal cutting applications | |
| Forged blades from high alloy steel and heat surface treated Suitable for all nippers of the size 10 | |
| Forged blades from high alloy steel and heat surface treated Suitable for all nippers of the size 20 | |
| Forged blades from high alloy steel and heat surface treated Suitable for all nippers of the size 30 | |
| Forged blades from high alloy steel and heat surface treated Suitable for all nippers of the size 5 | |
| Long blades with 90° angle for clean cuts | |
| Manually operated air nippers with safety lever Round shaped body with knurling for safe grip | |
| Nippers, lightweight and compact, for easy assembly in restricted spaces To be used with cutting stations or automated equipment Stroke single-acting with return spring Horizontal, adjustable stroke enables cutting flush... | |
| Nippers, lightweight and compact, for easy installation in restricted spaces To be used in cutting stations Adjustable horizontal stroke and maximum blade opening Blades can be reversed | |
| Nippers, lightweight and compact, for easy installation in restricted spaces To be used with cutting stations or automated equipment Mounting holes at three sides | |
| Pneumatic scissors for robots, cutting stations or manual operation Cutting of paper, film, steel or copper wire, etc. Double-acting, separate control of opening and closing to enable short duty cycles... | |
| Pneumatic scissors for robots, cutting stations or manual operation For precision cutting of kevlar, aramid, glass and carbon fiber | |
| Pressure booster for retrofitting Increase in cutting force if the required cutting force cannot be achieved with a standard nipper | |
| Straight blades that can be applied at the right angle to the gate | |
| Straight blades that can be applied at the right angle to the gate Models with a variety of cutting edges to cover different applications | |
| Straight blades with one unbeveled cutting edge using the anvil principle or with carbide tips for extra strength |