ContiTech AG Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Printing blankets and printing plates for the highest demands As a leading manufacturer worldwide, we develop and produce compressible precision printing blankets of the CONTI-AIR® and PHOENIX Xtra BLANKETS brands. | |
| Benefits and Features Floor Mounted Accelerator Pedal with Roller Mechanism Innovative Noiseless and Modular Design Robust and Flexible Operation Suitable for different Engine Interfaces 31°, 39°and 45° Initial Actuation Angle... | |
| Chain tracks with steel or aluminum cleats provide the drive needed by PistenBullys. To ensure optimum driving stability even under maximum loads, the chain tracks from ContiTech exhibit very good... | |
| ContiTech is offering hard-wearing and weather-resistant folding bellow materials for rail vehicles. | |
| ContiTech is offering highly resistant folding bellow materials for airport boarding bridges. | |
| For years now, ContiTech has been known as a competent producer of materials for this type of concertina wall. Optimized materials and high-grade workmanship make the ContiTech folding bellow a... | |
| Integrated Floor Mounted Accelerator Pedals (IFP) for use in commercial vehicles with electronically controlled engines for safe and robust operation Benefits and Features Two different versions (length of pedal plate)... | |
| Integrated hand throttle solutions for stationary machines or in addition to the accelerator pedal. Benefits and Features Throttle hand lever for operator place assembling Standard parts and various designs available... | |
| Integrated Suspended Accelerator Pedal (ISP) for use in commercial vehicles with electronically controlled engines for safe and robust operation. Benefits and Features Innovative noiseless and modular Design Robust and flexible... | |
| Suspended Accelerator Pedals for use in commercial vehicles with electronically controlled engines for safe and robust operation. Benefits and Features Suspended Accelerator Pedal with Metal Arm Innovative Noiseless and Modular... | |
| The Continental Tubeless Sealing Ring (TSR) is a product which enables the mounting of tubeless industrial tires on standard industrial vehicle rims, which, because of their construction, must normally be... | |
| The translucent concertina wall made of the composite material ContiVitroflex has been developed as a flexible system for connecting sections of articulated buses and rail vehicles and for passenger boarding... | |
| This technology is an extension to Continental's innovative safety system and represents a further contribution to reducing the number of road traffic injuries, particularly as a result of rear-end collisions. | |
| Whether in shipbuilding, building services engineering, the mineral oil industry or in machinery, plant and power station construction – elastomer products from ContiTech Air Spring Systems reduce tension, isolate noise... |