Integrated Floor Mounted Accelerator Pedals (IFP) for use in commercial vehicles with electronically controlled engines for safe and robust operation
Benefits and Features
Two different versions (length of pedal plate)
Robust and flexible operation
Suitable for different engine interfaces
25°, 30°, 35°, 40°, 45° and 50° initial actuation angle
Technical Data
2 Return springs (FMVSS 124)
20° Operating angle
Mechanical hysteresis element
Contactless hall sensor (Flux Vectoring Technology)
Analog or PWM signals
160 mm or 250 mm step plate
6 Pole Connector (Delphi Metri Pack 150)
Integrated Floor Mounted Accelerator Pedals (IFP) for use in commercial vehicles with electronically controlled engines for safe and robust operation
Benefits and Features
- Two different versions (length of pedal plate)
- Robust and flexible operation
- Suitable for different engine interfaces
- 25°, 30°, 35°, 40°, 45° and 50° initial actuation angle
Technical Data
- 2 Return springs (FMVSS 124)
- 20° Operating angle
- Mechanical hysteresis element
- Contactless hall sensor (Flux Vectoring Technology)
- Analog or PWM signals
- 160 mm or 250 mm step plate
- 6 Pole Connector (Delphi Metri Pack 150)