SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| An airbag generates a considerable amount of kinetic energy during its inflation process. As a result substantial forces can be developed between the deploying airbag and the out-of-position occupant. Accident... | |
| As a simulation of road driving, wind tunnel testing of full-size vehicles produces certain errors in the aerodynamic forces, aerodynamic moments, and surface pressures. The magnitude of these errors, in... | |
| Detailed in this SAE Recommended Practice are interior and exterior bright or electrolytically colored anodized aluminum automotive components in the form of seat trim, dashboard, window or side body mouldings,... | |
| Differences, where they exist, are shown in Appendix A . This document specifies the dimensional features of S, G, D, and DV oil control piston ring types. The normal range... | |
| Differences, where they exist, are shown in Appendix A . This document specifies the essential dimensional features of N, NM, E, and EM scraper piston ring types. Dimensional Tables 7... | |
| Differences, where they exist, are shown in Appendix A . This document specifies the essential dimensional features of R, B, and M rectangular piston ring types. Dimensional Tables 8 and... | |
| Differences, where they exist, are shown in Appendix A . This document specifies the essential dimensional features of T, TB, TM, K, KB, and KM keystone piston ring types. The... | |
| Differences, where they exist, are shown in Appendix A . This SAE Recommended Practice specifies the essential dimensional features of HK- and HKB- half keystone rings with narrow ring width... | |
| Differences, where they exist, are shown in Appendix A . This SAE Recommended Practice specifies the essential dimensional features of R, B, and M rectangular piston ring types with narrow... | |
| Differences, where they exist, are shown in Appendix A . This SAE Standard specifies the dimensional features of S, G, D, and DV oil control piston ring types. The normal... | |
| Differences, where they exist, are shown in Appendix A . This SAE Standard specifies the essential dimensional features of HK- and HKB-half keystone rings with narrow ring width types. Dimensional... | |
| Differences, where they exist, are shown in Appendix A . This SAE Standard specifies the essential dimensional features of N, NM, E, and EM scraper piston ring types. Dimensional Tables... | |
| Differences, where they exist, are shown in Appendix A . This SAE Standard specifies the essential dimensional features of R, B, and M rectangular piston ring types with narrow ring... | |
| Differences, where they exist, are shown in Appendix A . This SAE Standard specifies the essential dimensional features of R, B, and M rectangular piston ring types. Dimensional Tables 8... | |
| Differences, where they exist, are shown in Appendix A . This SAE Standard specifies the essential dimensional features of T, TB, TM, K, KB, and KM keystone piston ring types. | |
| Differences, where they exist, are shown in Appendix A with associated rationale. This SAE Standard specifies the dimensional features of commonly used oil control rings having two steel segments (rails)... | |
| Differences, where they exist, are shown in Appendix A. This document specifies the quality aspects that are capable of definition but not normally found on a drawing specification. The difficulty... | |
| Differences, where they exist, are shown in Appendix A. This SAE Standard specifies the quality aspects that are capable of definition but not normally found on a drawing specification. The... | |
| During service of mobile air-conditioning (A/C) systems, containment of the refrigerant is important. This procedure provides service guidelines for technicians when repairing vehicles and operating equipment defined in SAE J1990. | |
| During service of mobile air-conditioning systems, containment of the refrigerant is important. This procedure provides service guidelines for technicians when repairing vehicles and operating equipment defined in SAE J1990. | |
| In this SAE Recommended Practice, attention will be given to passenger cars and light trucks (through Class III). | |
| On-Board Diagnostic (OBD) regulations require passenger cars, and light and medium duty trucks, to support communication of a minimum set of diagnostic information to off-board "generic" test equipment. This document... | |
| SAE J1978-1 specifies a complementary set of functions to be provided by an OBD-II scan tool. These functions provide complete, efficient, and safe access to all regulated OBD (on-board diagnostic)... | |
| SAE J1978-2 specifies a complementary set of functions to be provided by an OBD-II scan tool. These functions provide complete, efficient access to all regulated OBD services on any vehicle... | |
| SAE J1978/ISO 15031-4 specifies a complementary set of functions to be provided by an OBD-II scan tool. These functions provide complete, efficient, and safe access to all regulated OBD (on-board... | |
| SAE J1979 / ISO 15031-5 set includes the communication between the vehicle's OBD systems and test equipment implemented across vehicles within the scope of the legislated emissions-related OBD. To achieve... | |
| SAE J1979-2 describes the communication between the vehicle's OBD systems and test equipment required by OBD regulations. On-Board Diagnostic (OBD) regulations require passenger cars and light-, medium-, and heavy-duty trucks... | |
| SAE J1979-3 describes the communication between the zero emissions propulsion systems and test equipment required by government regulations. Standardization regulations require passenger cars and light-, medium-, and heavy-duty trucks to... | |
| SAE J1979/ISO 15031-5 set includes the communication between the vehicle's OBD systems and test equipment implemented across vehicles within the scope of the legislated emissions-related OBD. To achieve this, it... | |
| Technical Standard | |
| Test is designed for the testing of wheel and tire assemblies used with passenger cars, light trucks, and multipurpose vehicles. The test is limited to a frontal (radial) impact with... | |
| The Class A Task Force of the Vehicle Network for Multiplex and Data Communications Committee is publishing this SAE Information Report to provide insight into Class A Multiplexing. Multiplexed actuators... | |
| The Class A Task Force of the Vehicle Network for Multiplexing and Data Communications Subcommittee is providing information on sensors that could be applicable for a Class A Bus application. | |
| The CSC Bus components defined herein were developed to provide simple, yet reliable, communication between a host master module and its sensors and actuators. The scheme chosen provides the ability... | |
| The fuses shown in Figure 1 are for use in motor vehicles, boats, and trailers to protect electrical wiring and equipment. This SAE Standard is for the construction shown and... | |
| The instrument design criteria and grouping described are recommended to manufacturers of construction and industrial equipment for all new designs. Adherence to these recommendations will promote improved performance and ease... | |
| The instrument design criteria and grouping described are recommended to manufacturers of construction and industrial equipment for all new designs. | |
| The J2012 Diagnostic Trouble Code Definitions Spreadsheet provides DTC information in an excel format for use in your organization's work processes. The column headings include the same information as contained... | |
| The J2012 Digital Annex of Diagnostic Trouble Code Definitions Spreadsheet provides DTC information in an excel format for use in your organization's work processes. The column headings include the same... | |
| The model guidelines define performance-based technician training. Essential training program elements supported by a systematic process for development are also identified. | |
| The purpose of this document is to provide equipment specifications for CFC-12 (R-12) recycling and/or recovery, and recharging systems. This information applies to equipment used to service automobiles, light trucks,... | |
| The purpose of this SAE Standard is to provide equipment specifications for CFC-12 (R-12) recycling equipment. This information applies to equipment used to service automobiles, light trucks, and other vehicles... | |
| The SAE J1962 diagnostic connector consists of two mating connectors, the vehicle connector (see Figure 1 ) and the test equipment connector (see Figure 2 ). This document: a Defines... | |
| The Scope of SAE J2064 covers coupled hose assemblies intended for containing and circulating lubricant, liquid and gaseous R134a and/or R-1234yf refrigerant in automotive air-conditioning systems. Historically, requirements for the... | |
| The scope of SAE J2064 covers coupled hose assemblies intended for containing and circulating lubricant, liquid, and gaseous R-134a, R-152a, and/or R-1234yf refrigerant in automotive air-conditioning systems. Historically, requirements for... | |
| The scope of this SAE Information Report is confined to wind-tunnel testing, although it is recognized that many aspects of the aerodynamic characteristics of road vehicles can be investigated in... | |
| The scope of this SAE Recommended Practice is to guide the service technician and any organization planning training for the technician in selecting and using training programs. The overall objective... | |
| The specifications contained in this document pertain to high tension ignition cable used in road vehicle engine ignition systems. | |
| The specifications contained in this SAE Standard pertain to high tension ignition cable used in road vehicle engine ignition systems. | |
| The specifications contained in this SAE Standard pertain to high-tension ignition cable used in road vehicle engine ignition systems. | |
| The subject matter contained within this SAE Information Report is set forth by the Class A Task Force of the Vehicle Network for Multiplexing and Data Communications (Multiplex) Committee as... | |
| The terminology aims to encompass all terms and definitions pertaining to the road performance of pneumatic tires designed for over-the-highway use, such as passenger car, light truck, truck and bus,... | |
| The terms included in this SAE Information Report have been collected during the development of SAE documents related to standards for the adaptation of vehicles for use by persons with... | |
| The test is designed to evaluate the frontal impact resistance of wheel and tire assemblies used with passenger cars, light trucks and multi-purpose vehicles. The test is specifically related to... | |
| The utilities defined for J2037 are designed to facilitate manufacturing and service diagnosis requirements. Definition of the capability includes definition of standard messages and the dialogue necessary to provide the... | |
| These general operator precautions apply to horizontal earthboring machines as defined in SAE J2022. These should not be considered as all-inclusive for all specific uses and unique features of each... | |
| These manufacturing procedures are recommended minimum guidelines for use by remanufacturers of light-duty automotive starters to promote consistent reliability, durability, and safety of remanufactured starters. Installation of remanufactured or rebuilt... | |
| These remanufacturing procedures are recommended minimum guidelines (with theunderstanding that being more critical is acceptable) for use by remanufacturers/rebu ilders of alternators to promote consistent reliability, durability, and safety of... | |
| This classification system tabulates the properties of vulcanized elastomeric materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not limited to, use in... | |
| This classification system tabulates the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not limited to, use in... | |
| This document defines the test conditions, procedures, and minimum design requirements, for nominal 6, 12, and 24 V flashers used for both turn signal and hazard warning signaling. | |
| This document establishes the requirements for nondispersant, mineral lubricating oils to be used in four stroke cycle piston aircraft engines. This document covers the same lubricating oil requirements as MIL-L-6082. | |
| This document has been adopted by SAE to specify: | |
| This document is intended to satisfy the data reporting requirements of standardization regulations in the United States and Europe, and any other market that may adopt similar requirements in the... | |
| This document specifies the dimensional requirements necessary for the mounting and interchangeability of a type of fuel injector used in diesel engines. Field of Application This document applies to a... | |
| This document specifies the dimensional requirements necessary for the mounting and interchangeability of a type of fuel injector used in diesel engines. | |
| This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required... | |
| This document supersedes SAE J1962 FEB1998, and is technically equivalent to ISO/DIS 15031-3:December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by... | |
| This document supersedes SAE J1979 Apr 2002, and is technically equivalent to ISO 15031-5:2006, with the addition of new capabilities required by revised regulations from the California Air Resources Board... | |
| This document supersedes SAE J1979 May 2007, and is technically equivalent to ISO 15031-5 2010, with the addition of new capabilities required by revised regulations from the California Air Resources... | |
| This document supersedes SAE J1979 SEP1997, and is technically equivalent to ISO/DIS 15031-5:April 30, 2002. This SAE Recommended Practice is intended to satisfy the data reporting requirements of On-Board Diagnostic... | |
| This document supersedes SAE J2012 APR2002, and is technically equivalent to ISO 15031-6:2005 with the exceptions described in Section 1.2 . This document is intended to define the standardized Diagnostic... | |
| This document supersedes SAE J2012 DEC2007, and is technically equivalent to ISO 15031-6:2010 with the exceptions described in 1.2 . This document is intended to define the standardized Diagnostic Trouble... | |
| This document supersedes SAE J2012 DEC2007, and is technically equivalent to ISO 15031-6:2010 with the exceptions described in Section 1.2 . This document is intended to define the standardized Diagnostic... | |
| This glossary of tire military/industry represents the latest state-of-the-art terms and definitions for military use. This SAE recommended practice shall remain open for comments from the reader and shall also... | |
| This glossary of tire military/industry terminology is a direct result of many months of planned and coordinated work by the SAE Military/Industry Tire Technology Nomenclature Task Force. This effort was... | |
| This information applies to refrigerant used to service automobiles, light trucks, and other vehicles with similar CFC-12 (R-12) systems. Systems used on mobile vehicles for refrigerated cargo that have hermetically... | |
| This information applies to refrigerant used to service automobiles, light trucks, and other vehicles with similar CFC-12 systems. Systems used on mobile vehicles for refrigerated cargo that have hermetically seated,... | |
| This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers. | |
| This model guidelines define performance-based technician training. Essential training program elements supported by a systematic process for development are also identified. This set of guidelines is to be used as... | |
| This recommended practice provides a screening procedure for evaluating the susceptibility of plastics to environmental stress cracking by testing their resistance to pure solvents. This method can then be used... | |
| This SAE Information Report describes the diagnostic data communications required for implementation of a set of diagnostic test modes for all electronic systems on the vehicle's serial data link. These... | |
| This SAE Information Report establishes a minimum level of uniform recipes for contaminants which may be used when durability testing pneumatic components to obtain additional information on how a device... | |
| This SAE Information Report has been prepared at the request of the SAE Road Vehicle Aerodynamics Forum Committee (RVAC), incorporating material from earlier revisions of the document first prepared by... | |
| This SAE Information Report has been prepared by the Standards Committee on Cooling Flow Measurement (CFM) at the request of the SAE Road Vehicle Aerodynamics Forum Committee (RVAC). The committee... | |
| This SAE Information Report is a summary comparison of existing protocols found in manufacturing, automotive, aviation, military, and computer applications which provide background or may be applicable for Class C... | |
| This SAE Information Report provides basic information about supplemental air bag systems. This report is made available by SAE as a service to the public to explain the value of... | |
| This SAE Information Report provides test procedures, requirements, and guidelines for reflex reflectors used on vehicles 2032 mm or more in overall width and 7.6 m or more in length. | |
| This SAE Information Report recommends the requirements for the location of ether atomizers. | |
| This SAE Information Report studies the present transmission media axioms and takes a fresh look at the Class C transmission medium requirements and also the possibilities and limitations of using... | |
| This SAE Information Report summarizes the characteristics of carburized steels and factors involved in controlling hardness, microstructure, and residual stress. Methods of determining case hardenability are reviewed, as well as... | |
| This SAE Information Report will explain the differences between Class A, B, and C networks and clarify through examples the differences in applications. Special attention will be given to a... | |
| This SAE Information Report will explain the differences between Class A, B, and C networks and clarify through examples, the differences in applications. Special attention will be given to a... | |
| This SAE Recommended Practice applies primarily to all combinations of pneumatic tires for military tactical wheeled vehicles; original equipment, new replacement, and retread tires. | |
| This SAE Recommended Practice applies to all combinations of pneumatic tires for military tactical wheeled vehicles only as defined in SAE J2013. This applies to original equipment and new replacement... | |
| This SAE Recommended Practice applies to electrically powered hydraulic or mechanically operated platform devices which permit a person seated in a manual or powered wheelchair to enter or exit a... | |
| This SAE Recommended Practice applies to fasteners/fixing nuts as specified in SAE J694 and SAE J1835 used for disc wheels and demountable rim attachment respectively. Only the test methods necessary... | |
| This SAE Recommended Practice applies to motor vehicle forward illumination systems and subsystems generated by discharge sources. It provides test methods, requirements, and guidelines applicable to the special characteristics of... | |
| This SAE Recommended Practice applies to motor vehicle Forward Illumination Systems which use light generated by discharge sources. It provides test methods, requirements, and guidelines applicable to the special characteristics... | |
| This SAE Recommended Practice applies to nuts as specified in SAE J694 and J1835 used for wheel and demountable rim attachment Only the test methods necessary to assure proper wheel... | |
| This SAE Recommended Practice applies to nuts as specified in SAE J694 and J1835 used for wheel and demountable rim attachment. Only the test methods necessary to assure proper wheel... | |
| This SAE Recommended Practice applies to permanently installed gasoline fuel systems in personal watercraft as defined in 2.2, except fuel systems on outboard engines. | |
| This SAE Recommended Practice applies to personal watercraft as defined in 2.1 . | |
| This SAE Recommended Practice applies to retroreflective materials that are used on truck tractors and trailers 2032 mm or more in overall width and with a Gross Vehicle Weight Rating... | |
| This SAE Recommended Practice applies to retroreflective sheeting materials that are used on truck tractors and trailers 2032 mm or more in overall width and with a gross vehicle weight... | |
| This SAE Recommended Practice defines a guideline to help engineering users in workstation selection by specifying engineering workstation configurations in terms of vendor supported functionality for several levels of performance... | |
| This SAE Recommended Practice defines a guideline to help engineering users select workstations by specifying of vendor supported functionality with several levels of performance and capacity. These workstations will satisfy... | |
| This SAE Recommended Practice defines a guideline to help engineering users select workstations by specifying vendor supported functionality with several levels of performance and capacity. These workstations will satisfy different... | |
| This SAE Recommended Practice defines conditions to which bonded assemblies can be exposed to simulate environmental aging. These recommendations are generally based on existing Original Equipment Manufacturer requirements at this... | |
| This SAE Recommended Practice defines diagnostic test modes, and request and response messages, necessary to be supported by vehicle manufacturers and test tools to meet the requirements of the California... | |
| This SAE Recommended Practice defines minimum functional requirements for quick connectors used in supply and return, liquid lines, for flexible tubing fuel systems. The document applies to automotive and light... | |
| This SAE Recommended Practice defines standard tube end form dimensions so as to guarantee interchangeability between all connector designs of the same size and the standard end form. This document... | |
| This SAE Recommended Practice defines the minimum functional requirements for quick connect couplings used for supply, return, and vapor/emission fuel system connections. This document also defines standard male tube end... | |
| This SAE Recommended Practice defines the minimum functional requirements for quick connectors used in supply, return, and vapor/emissions lines for flexible tubing systems. This document applies to automotive and light... | |
| This SAE Recommended Practice defines the minimum functional requirements for quick connectors used in supply, return, and vapor/emissions lines for flexible-tubing systems. This document applies to automotive and light truck... | |
| This SAE Recommended Practice defines the requirements of OBD II Scan Tools, i.e. test equipment that will interface with vehicle modules in support of the OBD II diagnostic requirements. It... | |
| This SAE Recommended Practice defines the requirements of OBD II Scan Tools, i.e., test equipment that will interface with vehicle modules in support of the OBD II diagnostic requirements. It... | |
| This SAE Recommended Practice defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V flashers used for both turn signal and hazard warning signaling. | |
| This SAE Recommended Practice describes the chemical composition and the physical requirements for high carbon cast steel grit. | |
| This SAE Recommended Practice describes the chemical composition, and physical characteristic requirements for high-carbon cast-steel grit, to be used for blast cleaning and etching operations. | |
| This SAE Recommended Practice describes the determination of passenger car and light truck tire force and moment properties on a belt-type flat surface test machine. It is suitable for accurately... | |
| This SAE Recommended Practice describes the determination of tire pull force properties for an uninclined tire (SAE J670e) on a laboratory flat surface tire force and moment machine. It is... | |
| This SAE Recommended Practice describes the requirements necessary for four-way subbase mounted, directional air-control valves to be used in automotive manufacturing applications. It includes minimum performance, operation, and physical requirements... | |
| This SAE Recommended Practice determines whether plastic and glass-plastic safety glazing materials will successfully withstand exposure to simulated weathering conditions. | |
| This SAE Recommended Practice establishes a nomenclature for categorizing low carbon automotive hot rolled sheet, cold rolled sheet, and zinc and zinc alloy coated sheets. | |
| This SAE Recommended Practice establishes a uniform procedure for testing the brake systems (service and parking) of all passenger cars, light-duty trucks, and multipurpose passenger vehicles up to and including... | |
| This SAE Recommended Practice establishes a uniform procedure for testing the brake systems service and parking of all passenger cars, light-duty trucks, and multi-purpose passenger vehicles up to and including... | |
| This SAE Recommended Practice establishes for left-hand steer on-road trucks, buses, and multipurpose passenger vehicles with GVW of 4500 kg (10 000 lb) or greater: a Minimum performance requirements for... | |
| This SAE Recommended Practice establishes for trucks, buses, and multipurpose passenger vehicles with GVW of 4500 kg (10 000 lb) or greater: a Minimum performance requirements for windshield wiping systems. | |
| This SAE Recommended Practice establishes testing methods and performance requirements for windshield wiping systems on trucks, buses, and multipurpose passenger vehicles with a GVWR of 4500 kg (10000 pounds) or... | |
| This SAE Recommended Practice establishes the procedure for determining if pleasure motorboats have effective exhaust muffling means when operating in the stationary mode. It is intended as a guide toward... | |
| This SAE Recommended Practice establishes the procedure for determining if recreational motorboats have effective exhaust muffling means when operating in the stationary mode. It is intended as a guide toward... | |
| This SAE Recommended Practice establishes the procedure for measuring the sound level of pleasure motorboats at a position on the shore under conditions other than stationary mode operation. It is... | |
| This SAE Recommended Practice establishes the procedure for measuring the sound level of recreational motorboats at a position on the shore under conditions other than stationary mode operation. It is... | |
| This SAE Recommended Practice establishes the procedure for measuring the sound level of recreational motorboats in the vicinity of a shore bordering any recreational boating area during which time a... | |
| This SAE Recommended Practice establishes uniform engineering nomenclature for the most common wheel constructions, and their components used on passenger cars, light trucks, and multipurpose vehicles. These wheel constructions are... | |
| This SAE Recommended Practice establishes uniform engineering nomenclature for wheels and their components used on passenger cars, light trucks, and multipurpose vehicles. This nomenclature and accompanying drawings are intended to... | |
| This SAE Recommended Practice establishes uniform test procedures and minimum performance requirements for windshield wiping systems and wiper blades of trucks, buses, and multipurpose passenger vehicles. The evaluation procedures include... | |
| This SAE Recommended Practice has been developed to provide a uniform method for reporting the weight and dimensions of internal combustion engines. SAE J2038 is not intended to cover the... | |
| This SAE Recommended Practice has been developed to provide a uniform method for reporting the weight, dimensions, center of gravity, and moment of inertia of internal combustion engines. SAE J2038... | |
| This SAE Recommended Practice includes the types of mounting configurations and the names of major components and parts peculiar to this type of machine. Illustrations used here are not intended... | |
| This SAE Recommended Practice is aimed at ensuring high-quality products of anodized aluminum automotive components in terms of durability and appearance. Decorative sulfuric acid anodizing has been well developed over... | |
| This SAE Recommended Practice is applicable to all heat exchangers used in vehicle and industrial cooling systems. This document outlines the tests to determine the heat transfer and pressure drop... | |
| This SAE Recommended Practice is applicable to all heat exchangers used in vehicle and industrial cooling systems. This document outlines the tests to determine the heat transfer performance under specified... | |
| This SAE Recommended Practice is applicable to all light duty and medium duty passenger vehicles and trucks with feedback fuel control system. Specific applications of this document include diagnostic, service... | |
| This SAE Recommended Practice is applicable to all light-duty and medium-duty passenger vehicles and trucks with feedback fuel control system. Specific applications of this document include diagnostic, service and repair... | |
| This SAE Recommended Practice is equivalent to ISO Standard 6626. Differences, where they exist, are shown in the appendix with associated rationale. This document specified the essential dimensions of piston... | |
| This SAE Recommended Practice is equivalent to ISO Standard 6627 TR. Differences, where they exist, are shown in the appendix with associated rationale. This document specifies the dimensional features of... | |
| This SAE Recommended Practice is intended for use in determining whether safety glazing materials, of which at least one surface is plastic, will successfully withstand exposure to simulated weathering conditions. | |
| This SAE Recommended Practice is intended to provide guidelines to the vehicle manufacturer for applying recovery attachment points on vehicles rated up to 3178 kg (7000 lb) GVW, such as... | |
| This SAE Recommended Practice is intended to serve as a guide for standardization of features, dimensions, and configurations of balance weights and rim flanges for aluminum and steel wheels intended... | |
| This SAE Recommended Practice is intended to serve as a guide for standardization of features, dimensions, and configurations of balance weights for aluminum and steel wheels intended for use on... | |
| This SAE Recommended Practice outlines recommended practices for qualification testing and performance related criteria of elastomeric boot seals integral to constant velocity joint applications in surface vehicles. Typically, these applications... | |
| This SAE Recommended Practice outlines the qualification testing and performance related criteria of elastomeric boot seals used in constant velocity joint applications. These applications are referred to as front- wheel-drive... | |
| This SAE Recommended Practice provides a screening procedure for evaluating the susceptibility of plastics to environmental stress cracking by testing their resistance to pure solvents or their mixtures. This method... | |
| This SAE Recommended Practice provides information on procedures, tools, and fixtures useful in determining frictional torque measurement of radial lip oil seals. Information on the effect of various operational environments... | |
| This SAE Recommended Practice provides minimum performance requirements and uniform laboratory procedures for fatigue testing of disc wheels, demountable rims, and bolt-together divided wheels intended for normal highway use on... | |
| This SAE Recommended Practice provides minimum performance requirements and uniform laboratory procedures for fatigue testing of disc wheels, demountable rims, and bolt-together wheels intended for normal highway use on military... | |
| This SAE Recommended Practice provides test procedures, requirements, and guidelines for daytime running lamps that are mounted on the exterior of a vehicle. It is applicable to daytime running lamps... | |
| This SAE Recommended Practice provides test procedures, requirements, and guidelines for side turn signal lamps intended for use on trailers 12 m or more in overall length except pole trailers. | |
| This SAE Recommended Practice provides test procedures, requirements, and guidelines for side turn signal lamps intended for use on vehicles 12 m or more in overall length, except pole trailers. | |
| This SAE Recommended Practice sets forth a method for determining the compatibility of automotive sealers with cathodic electrocoat primer. | |
| This SAE Recommended Practice sets forth a method for evaluating the flow properties of automotive sealers that have been dispensed via a high pressure automatic system. | |
| This SAE Recommended Practice specifies the performance test procedures and requirements of a plastic reservoir assembly suitable for use on a Hydraulic Brake Master Cylinder (reference SAE J1153). Intended usage... | |
| This SAE Recommended Practice supersedes SAE J1978 FEB1998, and is technically equivalent to ISO/DIS 15031-4:December 14, 2001. This document is intended to satisfy the requirements of an OBD scan tool... | |
| This SAE Recommended Practice supersedes SAE J2012 MAR1999, and is technically equivalent to ISO/DIS 15031-6:April 30, 2002. This document is intended to define the standardized Diagnostic Trouble Codes (DTC) that... | |
| This SAE Recommended Practice will focus on the requirements of Class C applications. The requirements for these applications are different from those required for either Class A or Class B... | |
| This SAE Recommended Practice: a Defines the functional requirements for a vehicle electrical/electroni c diagnostic connector. These functional requirements are separated into two principal areas: connector location/access and connector design. | |
| This SAE Standard applies to all combinations of pneumatic tires, wheels, or runflat devices (only as defined in SAE J2013) for military tactical wheeled vehicles only as defined in SAE... | |
| This SAE Standard applies to all combinations of pneumatic tires, wheels, or runflat devices for military tactical wheeled vehicles only as defined in SAE J2013. This applies to original equipment... | |
| This SAE Standard applies to HFC-134a (R-134a) refrigerant used to service motor vehicle passenger compartment air-conditioning (A/C) systems designed or retrofitted to use HFC-134a (R-134a). Hermetically sealed, refrigerated cargo systems... | |
| This SAE Standard applies to HFC-134a refrigerant used to service motor vehicle passenger compartment air-conditioning systems designed or retrofitted to use HFC-134a. Hermetically sealed, refrigerated cargo systems are not covered... | |
| This SAE Standard applies to horizontal earthboring machines of the following types: a Auger Boring Machines b Rod Pushers c Rotary Rod Machines d Impact Machines e Directional Boring/Drilling Machines... | |
| This SAE Standard applies to horizontal earthboring machines of the following types: a Auger boring machines b Rod pushers c Rotary rod machines d Impact machines e Horizontal directional drilling... | |
| This SAE Standard applies to horizontal earthboring machines of the following types: a Auger Machines b Pipe Pushers c Rotary Rod Machines d Impact Machines The illustrations used are for... | |
| This SAE Standard applies to machines as defined in Appendix A . Some of these machines can travel on-highway, but function primarily off-highway. | |
| This SAE Standard applies to permanently installed gasoline fuel systems in personal watercraft as defined in 2.2, except fuel systems on outboard engines. | |
| This SAE Standard applies to personal watercraft as defined in 2.1 . | |
| This SAE Standard applies to personal watercraft as defined in 3.3 . | |
| This SAE Standard applies to personal watercraft as defined in Section 3 . | |
| This SAE Standard applies to: recycled R-134a refrigerant, used in servicing of motor vehicle air conditioning (A/C) systems that were designed for use with R-12 and have been retrofitted for... | |
| This SAE Standard covers hose and hose assemblies intended for conducting liquid and gaseous R134a and/or R-1234yf refrigerant in automotive air-conditioning systems. The hose shall be designed to minimize permeation... | |
| This SAE Standard covers hose and hose assemblies intended for conducting liquid and gaseous R134a refrigerant in automotive air conditioning systems. The hose shall be designed to minimize permeation of... | |
| This SAE Standard covers hose and hose assemblies intended for conducting liquid and gaseous R134a refrigerant in automotive air-conditioning systems. The hose shall be designed to minimize permeation of R134a... | |
| This SAE Standard covers hose fabricated from textile reinforcement and synthetic rubber, assembled with clamps and/or end fittings for use in high-temperature automotive power steering applications as flexible connections within... | |
| This SAE Standard covers reinforced and flexible hoses intended for use in water and ethylene glycol-based engine-coolant system applications. | |
| This SAE Standard covers the flexible components of marine engine wet exhaust systems from the connection at the engine exhaust manifold to the hull or overboard discharge fittings. | |
| This SAE Standard covers the minimum requirements for nonmetallic tubing as manufactured for use in gasoline or diesel fuel systems. It is not intended to cover tubing for any portion... | |
| This SAE Standard covers the performance requirements for protective covers for gasoline fuel tubing. The ultimate performance of the protective cover can be highly dependant on the interaction of the... | |
| This SAE Standard covers two types of hose fabricated from textile reinforcement and synthetic rubber, assembled with end fittings for use in high-temperature automotive power steering applications as flexible connections... | |
| This SAE Standard describes a method for determining the exterior noise emitted by earthmoving machinery in terms of the A-weighted sound power level while the machine is in a stationary... | |
| This SAE Standard describes a method for measuring the weighted sound pressure levels at prescribed microphone positions in the proximity of a device or machine for outdoor use, in order... | |
| This SAE Standard encompasses connectors between two cables or between a cable and an electrical component and focuses on the connectors external to the electrical component. This document provides environmental... | |
| This SAE Standard encompasses connectors between two cables or between a cable and an electrical component and focuses on the connectors external to the electrical component. This document provides performance... | |
| This SAE Standard encompasses the minimum functional requirements for fuel tubing and nonmetallic and nonrubber hose assemblies to be used in gasoline fuel injection systems. It utilizes information from the... | |
| This SAE Standard encompasses the recommended minimum requirements for non-metallic tubing and/or combinations of metallic tubing to non-metallic tubing assemblies manufactured as a liquid- and/or vapor-carrying systems designed for use... | |
| This SAE Standard encompasses the recommended minimum requirements for non-metallic tubing and/or combinations of metallic tubing to non-metallic tubing assemblies manufactured as liquid- and/or vapor-carrying systems designed for use in... | |
| This SAE Standard establishes a common specification and ordering code for hydraulic filter assemblies and hydraulic filter elements, and establishes minimum performance criteria and test methods. This document establishes two... | |
| This SAE Standard establishes a uniform test procedure and performance requirements for permanently installed petrol fuel systems in personal watercraft. This SAE Standard does not apply to outboard powered personal... | |
| This SAE Standard establishes a uniform test procedure and performance requirements for personal watercraft floatation. This SAE Standard does not apply to outboard powered personal watercraft and jet powered surfboards. | |
| This SAE Standard establishes a uniform test procedure and performance requirements for the ventilation system(s) of personal watercraft. This SAE Standard does not apply to outboard powered personal watercraft and... | |
| This SAE Standard establishes the requirements for non-dispersant lubricating oils to be used in four-stroke cycle piston aircraft engines. This document covers the same lubricating oil requirements as the former... | |
| This SAE Standard establishes the requirements for nondispersant, mineral lubricating oils to be used in four stroke cycle piston aircraft engines. This document covers the same lubricating oil requirements as... | |
| This SAE Standard establishes the requirements for nondispersant, mineral lubricating oils to be used in four-stroke cycle piston aircraft engines. This document covers the same lubricating oil requirements as the... | |
| This SAE Standard has been adopted by SAE to specify: a A basis for gross engine power rating b Reference inlet air and fuel supply test conditions c A method... | |
| This SAE Standard has been adopted to provide a basis for dynamometer determination of gross engine power and torque under reference conditions. It is intended for use primarily by engine... | |
| This SAE Standard includes performance requirements for protective covers for flexible, non-metallic fuel tubing. Ultimate performance of the protective cover may be dependent on the interaction of the fuel tubing... | |
| This SAE Standard is a guide to provide a reasonable degree of personal safety for operators and other persons during the normal operation and servicing of agricultural tractors. | |
| This SAE Standard is equivalent to ISO Standard 6624/1. Differences, where they exist, are shown in Appendix A. This SAE Standard specifies the essential dimensional features of T, TB, TM,... | |
| This SAE Standard is equivalent to ISO Standard 6624/2 TR. Differences, where they exist, are shown in Appendix A. This SAE Standard specifies the essential dimensional features of HK- and... | |
| This SAE Standard is equivalent to ISO Standard 6625. Differences, where they exist, are shown in Appendix A. This SAE Standard specifies the dimensional features of S, G, D, and... | |
| This SAE Standard is equivalent to ISO Standard 6626. Differences, where they exist, are shown in the appendix with associated rationale. This document specifies the essential dimensions of piston ring... | |
| This SAE Standard is equivalent to ISO Standard 6627 TR. Differences, where they exist, are shown in Appendix A with associated rationale. This SAE Standard specifies the dimensional features of... | |
| This SAE Standard is intended for all sizes of fuel filters, so a variety of test stands may be required depending upon flow rate. The low contamination level, downstream clean-up... | |
| This SAE Standard provides ordering information for any SAE 20R1 through SAE 20R4 hose type (such as EC, HT, LT, or combination thereof.) It is a supplement for Government use... | |
| This SAE Standard provides ordering information for any SAE 20R5 hose type (such as "EC, HT, LT" or combination thereof.) This is a wire-reinforced hose for coolant circulating systems of... | |
| This SAE Standard provides requirements and test procedures for the daytime running light function (DRLF) and the lamps that provide it. | |
| This SAE Standard provides requirements, test procedures, and installation guidelines for clearance, sidemarker, and identification lamps intended for use on vehicles 2032 mm or more in overall width. Sidemarker lamps... | |
| This SAE Standard provides test procedures, requirements, and guidelines for a daytime running light (DRL) function. | |
| This SAE Standard provides test procedures, requirements, and guidelines for clearance, sidemarker, and identification lamps intended for use on vehicles 2032 mm or more in overall width. A clearance lamp,... | |
| This SAE Standard provides test procedures, requirements, and guidelines for reflex reflectors used on vehicles 2032 mm or more in overall width. Reflex reflectors conforming to these requirements may also... | |
| This SAE Standard provides test procedures, requirements, and guidelines for tail lamps intended for use on vehicles 2032 mm or more in overall width. Tail lamps conforming to the requirements... | |
| This SAE Standard specifies dimensions and requirements for single-wall steel tubing intended for use as high pressure fuel injection pipes on a wide range of engines (Class A), and for... | |
| This SAE Standard specifies dimensions and requirements for single-wall steel tubing intended for use as high-pressure fuel injection pipes on a wide range of engines (Class A), and for fuel... | |
| This SAE Standard specifies the essential dimensional features of N, NM, E, and EM scraper piston ring types. Dimensional Tables 7 and 8 offer the choice of two radial wall... | |
| This SAE Standard specifies the essential dimensional features of R, B, and M rectangular piston ring types with narrow ring width. Dimensional tables 8 and 9 allow for the use... | |
| This SAE Standard specifies the essential dimensional features of R, b, and M rectangular piston ring types. Dimensional tables 8 and 9 offer the choice of two radial wall thicknesses:... | |
| This SAE Standard specifies the general requirements and test methods for non-shielded, high-voltage ignition cable assemblies. | |
| This SAE Standard specifies the general requirements and test methods for nonshielded high-tension ignition cable assemblies. | |
| This SAE Standard specifies the operating procedures for a controlled irradiance, air-cooled xenon-arc apparatus used for the accelerated exposure of various automotive exterior materials. The sample preparation, test durations, and... | |
| This SAE Standard specifies the operating procedures for a controlled irradiance, air-cooled xenon-arc apparatus used for the accelerated exposure of various automotive exterior materials. | |
| This SAE Standard specifies the performance test procedures and requirements of a plastic reservoir assembly suitable for use on a Hydraulic Brake Master Cylinder (reference SAE J1153). Intended usage is... | |
| This SAE Standard specifies the quality aspects that are capable of definition but not normally found on a drawing specification. The difficulty of trying to define in absolute terms the... | |
| This specification covers underbody corrosion preventive compounds for application to vehicle underbodies. | |
| This standard covers reinforced and flexible hoses intended for use in water and ethylene glycol based engine collant system application. Compounds based on different synthetic rubber grades are specified and... | |
| This standard covers reinforced and flexible hoses intended for use in water and ethylene glycol based engine coolant system application. Compounds based on different synthetic rubber grades are specified and... | |
| This standard covers requirements for several types and grades of electrodeposited nickel/chromium coatings on ferrous or copper alloy basis metals and copper/nickel/chromi um on zinc or aluminum alloys for the... | |
| This terminology aims to encompass all terms and definitions pertaining to the road performance of pneumatic tires designed for over-the-highway use, such as passenger car, light truck, truck and bus,... | |
| This test method specifies the exposure rack(s), black box(es), and instrumentation, which shall be used for the outdoor weathering of materials for automotive exterior application. | |
| This test method specifies the exposure rack(s), black box(es), and instrumentation, which shall be used for the outdoor weathering of materials for automotive exterior applications. | |
| This test method specifies the exposure racks, black boxes, and instrumentation, which shall be used for the outdoor weathering of materials for automotive exterior application. | |
| This test method specifies the operating conditions for a fluorescent ultraviolet (UV) and condensation apparatus used for the accelerated exposure of various automotive exterior components. | |
| This test method specifies the operating conditions for a fluorescent ultraviolet (UV) and the condensation apparatus used for the accelerated exposure of various automotive exterior components. | |
| This test method specifies the operating procedures for a controlled irradiance, water cooled xenon arc apparatus used for the accelerated exposure of various automotive materials. | |
| This test method specifies the operating procedures for a controlled irradiance, water-cooled xenon arc apparatus used for the accelerated exposure of various automotive exterior materials. This standard is limited to... | |
| This test method specifies the operating procedures for a controlled irradiance, water-cooled xenon arc apparatus used for the accelerated exposure of various automotive materials. | |
| This test method specifies the operating procedures for using a solar fresnel reflector apparatus for the accelerated exposure of various automotive materials. | |
| This test procedure is for Qualification Testing of electrically powered hydraulic or mechanically operated devices which permit a person in a manual or powered wheelchair to enter or exit a... | |
| This type of hose is primarily for severe, critical, and heavy-duty service of which the diesel-locomotive application is a typical example. The hose is intended to withstand the effects of... | |
| To specify minimum requirements for electric tachometers for general off-road applications and to provide dimensional envelopes for determining space allowances. Two general classes are provided to correspond with different applications,... |
| << Prev | Next >> |