SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Flasher(s) referred to in this SAE Standard are for nominal 12 V or 6 V d-c circuits and are intended to operate at the design load(s) for the turn signal... | |
| Flashers referred to in this SAE Standard are for nominal 12 or 6 dc circuits and are intended to operate at the design loads for the turn signal system as... | |
| Flashers referred to in this SAE Standard are for nominal 12 or 6 v d-c circuits and are intended to operate at the design load for the turn signal system... | |
| Included in this SAE Standard are the detailed general and dimensional specifications applicable to flanged 12-point screws recognized as SAE Standard and intended for general use in automotive and other... | |
| Many of the lighting devices on motor vehicles are legally required and arc essential to safe operation on the highway. To maintain performance, it is important that the bulb and... | |
| Many of the lighting devices on motor vehicles are required and are essential to operation on the highway. To maintain lighting performance, it is important that the bulb and sealed... | |
| Many of the lighting devices on motor vehicles are required and essential to operation on public roadways. To assure field replacement, it is important that the bulb types employed be... | |
| Most lighting devices on motor vehicles today are required by law and are essential to operation on public roadways. Additionally, most lighting devices have replaceable light sources (bulbs). To assure... | |
| Most signal and marking lighting devices have light sources (bulbs), which can be based on either filament or LED technology. To assure field replacement, it is important that light source... | |
| Nonmetallic flexible loom is recommended for use as an insulated covering giving mechanical protection over insulated wire, metal tubing, or other parts requiring a water-, oil-, and acid-proof covering resistant... | |
| Performance, operating safety, efficiency, economy, uniformity, facility of manufacturing, and service are the basis of this SAE Recommended Practice for wiring of exterior lamps exclusive of headlamps of commercial vehicles... | |
| SAE J515 covers the specification for hydraulic O-ring material and properties and sizes applicable to face seal fittings, metric and inch stud ends, and four-bolt flange fittings. The standard includes... | |
| SAE J526 Standard covers welded single-wall low-carbon steel tubing intended for general automotive, refrigeration, hydraulic, and other similar applications requiring tubing of a quality suitable for bending, flaring, beading, forming,... | |
| Technical Standard | |
| The fuses shown are for use in motor vehicles, boats, and trailers to protect electrical wiring and equipment. This standard is for the construction shown and is not intended to... | |
| The limits in this SAE Standard are designed to provide protection for receivers of all types of radio transmissions when used in buildings. As a result, receivers of radio transmissions... | |
| The negative side of the storage battery shall be securely and adequately grounded so that the voltage drop to the starting motor is held within the limits specified in the... | |
| The purpose of this SAE Recommended Practice is to provide standardized dimensions for mounting starting motors. (See Figures 1 through 4 .) It is recommended that a full register diameter... | |
| The purpose of this specification is to define and provide for the control of colors employed in motor vehicle lighting equipment. The specification applies to the overall effective color of... | |
| The purpose of this specification is to provide standards for colors employed in motor vehicle lighting equipment. It is intended to cover the colors of red, amber (yellow), and uncolored... | |
| The purpose of this standard is to define and provide for the control of colors employed in motor vehicle external lighting equipment. The specification applies to the overall effective color... | |
| The SAE J526 Standard covers electric-resistance welded single-wall low-carbon steel pressure tubing intended for general automotive, refrigeration, hydraulic, and other similar applications requiring tubing of a quality suitable for bending,... | |
| The scope of this document is to provide uniform guidelines for the application of starter motor pinions and ring gears. SAE J543 contains guidelines for the use of diametral pitch... | |
| The scope of this SAE Recommended Practice is to describe the maximum recommended voltage drop for starting mortor circuits for 6 V through 32 V starters. | |
| The scope of this SAE Recommended Practice is to describe the maximum recommended voltage drop for starting motor circuits for 6 V through 32 V starters. | |
| The specifications contained in this report cover high tension cable used in motor vehicles or tractor engine ignition systems. DOCUMENT REPLACED BY J2031 | |
| The test procedures and performance levels in this SAE Recommended Practice cover the measurement of magnetic and electric field strengths over the frequency range 9 kHz to 30 MHz and... | |
| The test procedures and performance levels in this SAE Recommended Practice cover the measurement of magnetic and electric field strengths over the frequency range 9 kHz to 30 MHz. The... | |
| This document provides test procedures, requirements, and guidelines for stop lamps intended for use on vehicles of less than 2032 mm in overall width. | |
| This engineering design specification contains general requirements for semiautomatic headlamp beam switching devices. | |
| This Engineering Design Standard contains parameters and general requirements for vehicular license plate lamps. It may be augmented by a separate service performance specification. | |
| This engineering design standard provides design parameters and general requirements for stop lamps. It is intended for use in conjunction with Service Performance Specification, SAE J256. | |
| This engineering design standard provides design parameters and general requirements for tail lamps (rear position lamps). It is intended for use in conjunction with the Service Performance Specification, SAE J256. | |
| This engineering design standard provides design parameters and general requirements for turn signal lamps. It is intended for use in conjunction with SAE J256b. | |
| This is an Engineering Design Standard which contains design parameters and general requirements for vehicular license plate lamps. It may be augmented by a separate service performance specification. | |
| This part of SAE J514 covers general and dimensional specifications for NPTF pipe adapters and 30 degree NPSM adapter unions. These fittings are intended for general application in hydraulic systems... | |
| This part of SAE J551 specifies Bulk Current Injection (BCI) test methods and procedures for testing the electromagnetic immunity of electronic components for passenger cars and commercial vehicles. The electromagnetic... | |
| This part of SAE J551 specifies off-vehicle radiation source test methods and procedures for testing passenger cars and commercial vehicles. Two methods for calibrating electromagnetic fields are defined in the... | |
| This part of SAE J551 specifies on-board transmitter simulation test methods and procedures for testing passenger cars and commercial vehicles. The electromagnetic disturbances considered in this part of SAE J551... | |
| This procedure provides for the measurement of the sound generated by a test tire, mounted on a single-axle trailer, operated at multiple speeds. | |
| This recommended practice defines the test conditions, procedures and minimum design requirements for nominal 6, 12 and 24 volt turn signal flashers. | |
| This recommended practice is specifically limited to tractor scrapers, wheel loaders, wheel tractors, graders, and dumpers (as defined in SAE J1116 (January, 1977) and J1057a (June, 1975)) which are designed... | |
| This recommended practice provides test methods and requirements to evaluate the suitability of plastic materials intended for optical applications in motor vehicles. These tests determine physical and optical characteristics of... | |
| This SAE Recommended Practice describes a laboratory test procedure for comparative evaluation of the dynamic load-deflection characteristics of steering wheel rims during simulated driver facial impact situations. | |
| This SAE Recommended Practice describes the equipment and procedures used in obtaining preignition ratings of spark plugs. | |
| This SAE Recommended Practice is intended as a guide toward standard practice and is subject to change to keep pace with experience and technical advances. This document establishes additional performance... | |
| This SAE Recommended Practice is intended as a guide toward standard practice and is subject to change to keep pace with experience and technical advances. This document provides standardized laboratory... | |
| This SAE Recommended Practice is intended to apply to lamps, batteries, heaters, radios, and similar equipment for operation with mobile or automotive diesel engines. Twenty-four V systems have long been... | |
| This SAE Recommended Practice provides a standard procedure for testing the output performance and plotting the performance curve of electric starting motors, and a graphical method of determining engine cranking... | |
| This SAE Recommended Practice provides general design and performance requirements, test procedures, and installation guidelines for auxiliary low beam lamps. | |
| This SAE Recommended Practice provides minimum performance and test criteria for the emergency steering of specified machines in the event of an engine or steering power source failure. This criteria... | |
| This SAE Recommended Practice provides procedures and information to conduct vibration (impact) tests on lighting devices and their components as well as other safety equipment used on vehicles. | |
| This SAE Recommended Practice provides procedures, and information to conduct vibration (impact) tests on lighting devices and their components as well as other safety equipment used on vehicles. | |
| This SAE Recommended Practice provides standardized laboratory tests, test methods, and requirements applicable to many of the lighting devices and components covered by SAE Recommended Practices and Standards and is... | |
| This SAE Recommended Practice provides test methods and requirements to evaluate the suitability of plastic material or materials intended for optical applications in motor vehicles. The tests are intended to... | |
| This SAE Recommended Practice provides test methods and requirements to evaluate the suitability of plastic materials intended for optical applications in motor vehicles. The tests are intended to determine physical... | |
| This SAE Recommended Practice provides test methods and requirements to evaluate the suitability of plastic materials intended for optical applications in motor vehicles. The tests of this practice are intended... | |
| This SAE Recommended Practice provides test methods and requirements to evaluate the suitability of plastic materials intended for optical applications in motor vehicles. The tests of this recommended practice are... | |
| This SAE Recommended Practice specifies measurement procedures and performance levels for magnetic and electric field emissions and conducted power mains emissions over the frequency range 150 kHz to 30 MHz,... | |
| This SAE Standard applies only to spark plugs used for ground vehicles and stationary engines. This document is intended to serve as a guide to dimensions common to the majority... | |
| This SAE Standard applies to 145 mm nominal headlamp and floodlamp units. | |
| This SAE Standard applies to spark plug installation sockets of the long length type which are to be used for installing spark plugs of the most commonly used sizes for... | |
| This SAE Standard contains test limit 2x and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 1000 MHz. The document applies to any... | |
| This SAE Standard contains test limits and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 1000 MHz. The document applies to any electronic/electrica... | |
| This SAE Standard covers brazed double wall low carbon steel tubing intended for general automotive applications and other similar uses. | |
| This SAE Standard covers brazed double wall low-carbon steel tubing intended for general automotive, refrigeration, hydraulic, and other similar applications requiring tubing of a suitable quality for bending, flaring, beading,... | |
| This SAE standard covers cold drawn and annealed seamless low carbon steel pressure tubing intended for use as hydraulic lines and in other applications requiring tubing of a quality suitable... | |
| This SAE Standard covers cold drawn and annealed seamless low-carbon steel pressure tubing intended for use as hydraulic lines and in other applications requiring tubing of a quality suitable for... | |
| This SAE Standard covers cold worked and annealed electric resistance welded single wall low carbon steel pressure tubing intended for use as hydraulic lines and in other applications requiring tubing... | |
| This SAE Standard covers cold worked and annealed electric resistance welded single wall low-carbon steel pressure tubing intended for use as hydraulic lines and in other applications requiring tubing of... | |
| This SAE Standard covers complete general and dimensional specifications for the flanged heads and split flange clamp halves applicable to four-bolt split flange type tube, pipe, and hose connections with... | |
| This SAE Standard covers complete general and dimensional specifications for the various types of lubrication fittings and related threaded components intended for general application in the automotive and allied fields. | |
| This SAE Standard covers dimensional and performance requirements for bulb sockets intended for use in motor vehicles. | |
| This SAE Standard covers general and dimensional specifications for the Code 61 metric (type 1) and inch (type 2) flanged heads, flange clamps (FC & FCM), and split flange clamps... | |
| This SAE Standard covers general and dimensional specifications for the Code 61 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps... | |
| This SAE Standard covers general and dimensional specifications for the Code 62 metric (type 1) and inch (type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps... | |
| This SAE Standard covers general requirements and dimensions of various sizes of eyelet and spade type terminals. | |
| This SAE Standard covers minimum requirements for soft (061) annealed seamless copper tube intended for automotive and general purposes. (Comparable specification is ASTM B 75. Other copper tube is covered... | |
| This SAE Standard covers minimum requirements for soft (061) annealed seamless copper tube intended for automotive and general purposes. (Comparable specifications are ASTM B 75. Other copper tube is covered... | |
| This SAE Standard covers normalized electric-resistance welded, cold-drawn, single-wall, low-carbon steel pressure tubing intended for use as pressure lines and in other applications requiring tubing of a quality suitable for... | |
| This SAE Standard covers specifications and performance requirements for 37 degree and 45 degree single and double flares for tube ends intended for use with SAE J512, SAE J513, SAE... | |
| This SAE Standard covers specifications and performance requirements for 37° and 45° single and double flares for tube ends intended for use with SAE J512, SAE J513, SAE J514, and... | |
| This SAE Standard covers specifications and performance requirements for 37-degree and 45-degree single and double flares for tube ends intended for use with SAE J512, SAE J513, SAE J514, and... | |
| This SAE Standard covers specifications for 37 deg and 45 deg single and double flares for tube ends intended for use with standard types of 37 deg flared tube fittings... | |
| This SAE Standard covers specifications for 37 degree and 45 degree single and double flares for tube ends intended for use with 37 degree flared tube fittings and 45 degree... | |
| This SAE Standard covers specifications for 37-degree and 45-degree single and double flares for tube ends intended for use with 37-degree flared tube fittings and 45-degree flared or inverted flared... | |
| This SAE Standard covers the basic cigar lighter receptacle, which may optionally incorporate overload protective devices. Figure 1 and Table 1 show the cigar lighter receptacle and its pertinent dimensions. | |
| This SAE Standard covers the dimensions and minimum design requirements of the jumper cable plug and receptacle to achieve interchangeability with electrical connectors of different manufacture. These connectors are used... | |
| This SAE Standard covers the measurement of broadband electromagnetic radiation over the frequency range of 30 to 1000 MHz from a vehicle or other device powered by an internal combustion... | |
| This SAE Standard covers the measurement of Impulse Electric Field Strength radiated over the frequency range of 20-1000 MHz from a vehicle or other device powered by an internal combustion... | |
| This SAE Standard covers the measurement of Impulse Electric Field Strength radiated over the frequency range of 30-1000 MHz from a vehicle or other device powered by an internal combustion... | |
| This SAE Standard covers the measurement of radio frequency radiated emissions and immunity. Each part details the requirements for a specific type of electromagnetic compatibility (EMC) test and the applicable... | |
| This SAE Standard covers the performance and functional requirements of the lamp bulb retention system applicable for use in motor vehicles. | |
| This SAE Standard covers welded single wall low carbon steel tubing intended for general automotive applications and other similar uses. | |
| This SAE Standard covers welded single-wall low-carbon steel tubing intended for general automotive applications and other similar uses. | |
| This SAE Standard defines and provides a means for the control of colors employed in motor vehicle external lighting equipment, including lamps and reflex reflectors. The document applies to the... | |
| This SAE Standard defines the test conditions, procedures and performance specification for 6, 12, and 24 V manually actuated headlamp beam control switches. | |
| This SAE Standard defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V turn signal flashers. Document cancelled in 1999. Information now contained in... | |
| This SAE Standard defines the test conditions, procedures, and minimum design requirements for nominal 6, 12, and 24 V turn signal flashers. | |
| This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 200 A. The document includes automatic reset, modified reset, and... | |
| This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 50 A. The document includes automatic reset, modified reset, and... | |
| This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 50 A. The document includes externally or internally mounted automatic... | |
| This SAE Standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 to 7 and Tables 1 to 3 ) having... | |
| This SAE Standard includes complete general and dimensional specifications for those types of pipe fittings commonly used in the automotive and other mass production industries where the use of lubricants... | |
| This SAE Standard includes complete general and dimensional specifications for those types of pipe, filler, and drain plugs (shown in Figures 1 to 6 and Tables 1 to 4 )... | |
| This SAE Standard is an Engineering Design Standard for auxiliary driving lamps and may also be supplemented by a Service Performance Standard. | |
| This SAE Standard is an engineering design standard for fog lamps and may also be supplemented by a Service Performance Standard. | |
| This SAE standard outlines general and dimensional specifications for Code 61 flange clamps for use in low pressure applications with J518-1 connections. For port dimensions, port design considerations, and flange... | |
| This SAE Standard outlines general and dimensional specifications for flange clamps for use in low pressure applications with SAE J518-1 connections. For port dimensions, port design considerations, and flange head... | |
| This SAE Standard outlines material and dimensional requirements for O-rings used with SAE J1926 port and SAE J1453 fittings for hydraulic applications. | |
| This SAE Standard provides design parameter and general requirements for motorcycle headlamps. | |
| This SAE Standard provides design parameters and general requirements for motorcycle headlamps. | |
| This SAE standard provides general and dimensional specifications for the most common hose fittings used in conjunction with hydraulic hoses specified in SAE J517 and utilized in hydraulic systems on... | |
| This SAE Standard provides general, dimensional and performance specifications for the most common hoses used in hydraulic systems on mobile and stationary equipment. The general specifications contained in Sections 1... | |
| This SAE Standard provides general, dimensional, and performance specifications for the most common hoses used in hydraulic systems on mobile and stationary equipment. The general specifications contained in Sections 1... | |
| This SAE Standard provides performance requirements, test procedures, and design and installation guidelines for front fog lamps. The front fog lamp is designed to be used in adverse weather conditions. | |
| This SAE Standard provides performance requirements, test procedures, and design and installation guidelines for front fog lamps. | |
| This SAE Standard provides test methods and requirements to evaluate the suitability of plastic materials intended for optical applications in motor vehicles. The tests of this Standard are intended to... | |
| This SAE Standard provides test procedures and performance requirements for spot lamps. | |
| This SAE Standard provides test procedures, performance requirements and guidelines for auxiliary driving lamps. | |
| This SAE Standard provides test procedures, performance requirements and guidelines for auxiliary high beam lamps. | |
| This SAE Standard provides test procedures, performance requirements and guidelines for auxiliary upper beam lamps. | |
| This SAE Standard provides test procedures, performance requirements, and guidelines for semiautomatic headlamp beam switching devices. | |
| This SAE standard provides test procedures, performance requirements, design guidelines and installation guidelines for front fog lamps. | |
| This SAE Standard provides test procedures, performance requirements, design guidelines, and installation guidelines for front fog lamps. | |
| This SAE Standard provides test procedures, performance requirements, design guidelines, and installation guidelines for motorcycle headlamps. | |
| This SAE Standard provides test procedures, requirements, and guidelines for clearance, side marker, and identification lamps. | |
| This SAE Standard provides test procedures, requirements, and guidelines for stop lamps intended for use on vehicles of less than 2032 mm in overall width. | |
| This SAE Standard provides test procedures, requirements, and guidelines for stop lamps intended for use on vehicles of less than, equal to, or greater than 2032 mm in overall width. | |
| This SAE Standard provides test procedures, requirements, and guidelines for tail lamps (rear position lamps) intended for use on vehicles of less than 2032 mm in overall width. | |
| This SAE Standard provides test procedures, requirements, and guidelines for tail lamps (rear position lamps) intended for use on vehicles of less than 2032mm in overall width. | |
| This SAE Standard provides test procedures, requirements, and guidelines for tail lamps (rear position lamps) intended for use on vehicles of less than, equal to, or greater than 2032 mm... | |
| This SAE Standard provides test procedures, requirements, and guidelines for tail lamps (rear position lamps). | |
| This SAE Standard provides test procedures, requirements, and guidelines for turn signal lamps intended for use on vehicles of less than 2032 mm in overall width. | |
| This SAE Standard provides test procedures, requirements, and guidelines for vehicular license plate illumination devices. | |
| This SAE Standard provides the minimum design requirements for the jumper cable plug and receptacle for the truck-trailer jumper cable system. It includes the test procedures, design, and performance requirements. | |
| This SAE Standard provides the minimum requirements for primary and auxiliary jumper cable plug and receptacle for the truck-trailer and converter dolly jumper cable systems for 12 VDC nominal applications. | |
| This SAE Standard provides the minimum requirements for Primary and Auxiliary jumper cable plug and receptacle for the truck-trailer and converter dolly jumper cable systems. It includes the test procedures,... | |
| This SAE Standard provides the minimum requirements for the jumper cable plug and receptacle for the truck-trailer jumper cable system. It includes the test procedures, design, and performance requirements. | |
| This SAE Standard references the performance and functional requirements of the International Electrotechnical Commission (IEC) and its U.S. member, the American National Standards Institute (ANSI). By referring to IEC/ANSI and... | |
| This SAE Standard serves as a guide for testing procedures and as a publication providing a record of current production batteries, their ratings, and container description. Any battery with planned... | |
| This SAE Standard serves as a guide for testing procedures of automotive 12 V storage batteries and as a publication providing information on container holddown configuration and terminal geometry. | |
| This SAE Standard serves as a guide for testing procedures of automotive 12 V storage batteries. The information contained herein was originally developed based on traditional ICE operation but can... | |
| This SAE Standard serves as a guide for testing procedures of automotive 12 V storage batteries. | |
| This SAE Standard specifies test methods and general requirements for the determination of the electrical characteristic data of alternators for road vehicles. It applies to alternators, cooled according to manufacturer's... | |
| This SAE Standard specifies the ESD test methods and procedures necessary to evaluate electronic modules intended for vehicle use. It describes test procedures for evaluating electronic modules in complete vehicles. | |
| This SAE Standard specifies the ESD test methods and procedures necessary to evaluate electronic modules intended for vehicle use. It describes test procedures for evaluating electronic modules on the bench... | |
| This SAE Standard specifies the test methods and procedures for testing passenger cars and commercial vehicles to magnetic fields generated by power transmission lines and generating stations. SAE J551-1 specifies... | |
| This SAE Standard specifies the test methods and procedures for testing passenger cars and commercial vehicles to magnetic fields generated by power transmission lines and generating stations. | |
| This SAE Technical Report provides general design and performance requirements, test procedures, and installation guidelines for auxiliary low beam lamps. | |
| This SAE Technical Report provides test procedures, requirements and guidelines for vehicular license plate lamps. | |
| This SAE Technical Report provides test procedures, requirements, and guidelines for clearance, side marker, and identification lamps. | |
| This SAE Technical Report provides test procedures, requirements, and guidelines for stop lamps intended for use on vehicles of less than 2032 mm in overall width. | |
| This specification applies to the functional parts of the headlamp and does not include decorative doors or bezels which are not required for retaining the sealed beam unit. The following... | |
| This specification applies to the functional parts of the headlamp and does not include decorative doors or bezels which are not required for retaining the sealed beam unit. | |
| This standard applies to design evaluation of mechanically aimable sealed beam headlamp units for two-beam systems. For service performance requirements and evaluations, see SAE J32. | |
| This standard applies to dimensions for design guidance to assure interchangeability of sealed units, mounting rings or lamp bodies, and retaining rings. It is not intended that this standard be... | |
| This standard applies to the design and testing of sealed beam headlamp assemblies, including the functional parts which are mounted on the exterior of a vehicle. The standard does not... | |
| This standard applies to the design of sealed beam headlamp assemblies including the functional parts, except the sealed beam units which are covered in SAE J571, J579, and J1132. | |
| This standard applies to the design of sealed beam headlamp assemblies including the functional parts, except the sealed beam units which are covered in SAE J571d (June, 1976), J579c (December,... | |
| This standard applies to the design of sealed beam headlamp assemblies including the functional parts, except the sealed beam units which are covered in SAE J579. | |
| This standard covers brazed double wall low carbon steel tubing intended for general automotive applications and other similar uses. | |
| This standard covers cold drawn and annealed seamless low carbon steel pressure tubing intended for use as hydraulic lines and in other applications requiring tubing of a quality suitable for... | |
| This standard covers cold drawn annealed seamless low carbon steel tubing intended for use in fuel injection lines or in other applications requiring tubing of a quality suitable for cold... | |
| This standard covers cold worked and annealed electric resistance welded single wall low carbon steel pressure tubing intended for use as hydraulic lines and in other applications requiring tubing of... | |
| This standard covers complete general and dimensional specifications for 37 deg flared and flareless types of hydraulic tube fittings and the O-ring bosses and related components with which they assemble. | |
| This standard covers complete general and dimensional specifications for the flanged heads and split flange clamp halves applicable to 4-bolt split flange type tube, pipe, and hose connections with appropriate... | |
| This standard covers general, dimensional, and performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general... | |
| This standard covers general, dimensional, arid performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general... | |
| This standard covers minimum requirements for soft (061) annealed seamless copper tube intended for automotive and general purposes. (Comparable specifications are ASTM B 75 and ANSI H23.3. Other copper tube... | |
| This standard covers standardized basic tests, test methods, and requirements applicable to many of the lighting devices and components covered by SAE Standards, Recommended Practices and Information Reports. Table 1... | |
| This standard covers standardized basic tests, test methods, and requirements applicable to many of the lighting devices and components covered by SAE Standards, Recommended Practices and Information Reports. | |
| This standard covers standardized basic tests, test methods, and requirements applicable to many of the lighting devices and components covered by SAE Standards, Recommended Practices, and Information Reports. | |
| This standard covers the measurement of electromagnetic radiation from a motor vehicle or other internal-combustion- powered device (excluding aircraft) over a frequency range of 20-1000 MHz. In the case of... | |
| This standard covers the measurement of impulsive electromagnetic radiation over the frequency range of 20 to 1(100 MHz from a motor vehicle or other device powered by an internal combustion... | |
| This standard covers the measurement of impulsive electromagnetic radiation over the frequency range of 20-1000 MHz from a vehicle or other device powered by an internal combustion engine or electric... | |
| This standard covers the measurement of radiation from all motor vehicle sources (including auxiliary engines) with the exception of short duty cycle equipment, such as starting motors, window regulators, turn... | |
| This standard covers the requirements and methods for laboratory test\u2014including vibration, moisture, dust, corrosion, color, and photometric tests for: Sealed Beam Headlamp Units for Motor Vehicles\u2014SAE J579 Sealed Beam Headlamp\u2014SAE... | |
| This standard covers tubing intended for use as high pressure fuel injection lines on a range of engines requiring tubing no larger than \u00bc in (6.35 mm) OD. The material... | |
| This standard covers tubing intended for use as high pressure fuel injection lines on a range of engines requiring tubing no larger than \u00bc in. OD. The material and construction... | |
| This standard covers welded single wall low carbon steel tubing intended for general automotive applications and other similar uses. | |
| This standard defines and provides a means for the control of colors employed in motor vehicle external lighting equipment, including lamps and reflex reflectors. The standard applies to the overall... | |
| This standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 - 7 and Tables 1 , 3 , and 4... | |
| This standard includes complete general and dimensional specifications for those types of pipe fittings commonly used in the automotive and other mass production industries where the use of lubricants or... | |
| This standard includes complete general and dimensional specifications for those types of pipe, filler, and drain plugs (shown in Figs. 1 - 6 and Tables 2 - 4 ) commonly... | |
| This standard is intended to cover cigar or cigarette lighters as well as power outlets based on the form and dimensions of the cigar lighter, and accessory plugs for use... | |
| This standard is intended to document general and dimensional specifications for the various types and styles of hose fittings used in conjunction with hydraulic hoses specified in SAE J517 (June... | |
| This standard is intended to document general and dimensional specifications for the various types and styles of hose fittings used in conjunction with hydraulic hoses specified in SAE J517 JUN81... | |
| This standard is intended to document general and dimensional specifications for the various types and styles of hose fittings used in conjunction with hydraulic hoses specified in SAE J517 JUN87... | |
| This standard is intended to document general and dimensional specifications for the various types and styles of hose fittings used in conjunction with hydraulic hoses specified in SAE J517, in... | |
| This standard provides design requirements and test methods for a fog lamp. | |
| This standard provides design requirements and test methods for an auxiliary low beam lamp. | |
| This standard provides general, dimensional and performance specifications for the most common hoses used in hydraulic systems on mobile and stationary equipment. The general specifications contained in sections 1 through... | |
| This standard provides test methods and requirements for stop lamps. | |
| This standard provides test methods and requirements for tail lamps. | |
| This standard provides test methods and requirements for turn signal lamps. | |
| This technical report provides standardized laboratory tests, test methods, and requirements applicable to many of the lighting devices and components covered by SAE technical reports. | |
| Vehicle electrical/electroni c systems may be affected when immersed in an electromagnetic field generated by sources such as radio and TV broadcast stations, radar and communication sites, mobile transmitters, cellular... |
| << Prev | Next >> |