The test procedures and performance levels in this SAE Recommended Practice cover the measurement of magnetic and electric field strengths over the frequency range 9 kHz to 30 MHz and conducted emissions over the frequency range of 450 kHz to 30 MHz 2x. Conducted emission measurements in this document are applicable only to battery-charging systems which utilize a switching frequency above 9 KHz, are mounted on the vehicle, and whose power is transferred by metallic conductors. Conducted emission requirements apply only during charging of the batteries from AC power lines. Conducted and radiated emissions measurements of battery-charging systems that use an induction power coupling device are not covered by this document. The measurement of electromagnetic disturbances for frequencies from 30 MHz to 1000 MHz and narrowband electromagnetic disturbances for frequencies from 150 KHz to 30 MHz are covered in SAE J551-2.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J551/5_200401 |
| Product Name | Performance Levels and Methods of Measurement of Magnetic and Electric Field Strength from Electric Vehicles, Broadband, 9 kHz To 30 MHz |