SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| No scope available | |
| Spring clips (inner and outer) and associated PTFE single split cushion designed to support metric metal tubes (or inch tubes, using the inch series cushion). | |
|
CLAMP, RECTANGULAR, 2 PIECE, CUSHIONED, WITH WEDGES, HYDROCARBON FLUID RESISTANT, METRIC -- MA2154/1
HOSE ASSEMBLY, METAL, MEDIUM PRESSURE, FLARELESS, WELDED, 45° TO 45° FITTING ENDS, METRIC -- MA2104A
HOSE ASSEMBLY, METAL, MEDIUM PRESSURE, FLARELESS, WELDED, 45° TO 90° FITTING ENDS, METRIC -- MA2105A
|
Technical Standard |
| This aerospace specification defines the requirements for metric weld fittings and machine weldments using an orbiting welding head suitable for use on cold worked 3A1-2.5V titanium and 21Cr-6Ni-9Mn CRES tubing... | |
| This Aerospace Specification establishes the requirements for a threaded flexible coupling assembly, hereafter referred to as the assembly, which utilizes ferrules or machined tube end fittings to join tubing and... | |
| This aerospace specification establishes the requirements for metric loop or "P" style clamps used for systems installation in aerospace equipment. | |
| This aerospace specification establishes the requirements for metric saddle or omega style clamps used for systems installation in aerospace equipment. | |
| This Aerospace Standard covers hose assemblies intended for use in aircraft high temperature fluid systems. The specified temperature range is -55°C (-67°F) to +204°C (400°F). Operating pressures are listed in... | |
| This design standard specifies the dimensions of the externally threaded fitting end to be assembled into an internally threaded fluid system port, using an elastomeric o-ring for sealing. Fitting end... | |
| This document covers metric bolts and screws made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS... | |
| This document covers metric bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS... | |
| This document covers metric studs made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286. The... | |
| This document defines the requirements for a PTFE lined, aramid reinforced assembly suitable for use up to 135 °C and up to 28 000 kPa aircraft and missile hydraulic and... | |
| This document defines the requirements for a threadless, flexible, self-bonding coupling assembly, which, when installed on machined fixed cavity ferrules, provides a flexible connection for joining tubing and components in... | |
| This document establishes the basic performance and quality criteria for screw-together tube fitting assemblies and port connectors used in aircraft fluid systems. | |
| This document establishes the temperature types and pressure classes that are commonly used in aerospace fluid systems. | |
| This document specifies performance and quality requirements for the qualification and manufacture of 24 degree cone fittings to ensure reliable performance in aircraft hydraulic systems. This document specifies baseline criteria... | |
| This document specifies performance and quality requirements for the qualification and manufacture of 24° cone fittings to ensure reliable performance in aircraft hydraulic systems. This document specifies baseline criteria for... | |
| This international standard establishes flexure and pressure impulse test procedures for determining and classifying the fatigue strengths of bent aircraft hydraulic tubing. The procedures are intended for use with high-... | |
| This Metric Aerospace Standard (MA) covers the requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aerospace hydraulic, fuel, and lubricating oil systems at temperatures between -55°C and 232°C... | |
| This procurement specification covers aircraft quality metallic gaskets having a "C" shape cross-section to form a seal ring, made from a corrosion and heat resistant age hardenable nickel base alloy... | |
| This procurement specification covers aircraft quality metric bolts and screws made from a corrosion and heat resistant nickel alloy of the type identified under the Unified Numbering System as UNS... | |
| This procurement specification covers aircraft quality metric bolts and screws made from a corrosion and heat resistant nickel-base alloy of the type identified under the Unified Numbering System as UNS... | |
| This procurement specification covers aircraft quality metric bolts and screws made of a corrosion and heat resistant age hardenable iron base alloy of the type identified under the Unified Numbering... | |
| This procurement specification covers aircraft quality metric bolts and screws made of a low-alloy steel of the type identified under the Unified Numbering System as UNS G87400. | |
| This procurement specification covers aircraft quality metric bolts and screws made of a low-alloy steel, SAE 8740. | |
| This procurement specification covers aircraft quality metric bolts and screws with forged heads made from a corrosion and heat resistant nickel-base alloy of the type identified under the Unified Numbering... | |
| This procurement specification covers aircraft quality metric studs made of a corrosion and heat resistant age hardenable iron base alloy of the type identified under the Unified Numbering System as... | |
| This procurement specification covers aircraft quality metric studs made of a corrosion and heat resistant age hardenable iron base alloy, A-286. Two types of studs are covered as follows: | |
| This procurement specification covers aircraft quality self-locking nuts for wrenching (hex, spline) and anchor (plate, gang channel, shank) types of nuts made from a corrosion and heat resistant nickel-base alloy... | |
| This procurement specification covers aircraft quality self-locking nuts for wrenching (hex, spline) and anchor (plate, gang channel, shank) types of nuts made from a corrosion and heat-resistant nickel-base alloy of... | |
| This procurement specification covers alloy steel and corrosion and heat resistant steel free running metric nuts of the following types, styles and classes. | |
| This procurement specification covers the requirements for metal tube support clamps comprising of two spring clips made of corrosion and heat resistant steel and the associated PTFE single split cushion... | |
| This SAE Aerospace Standard (AS) specifies test methods for fitting assemblies used in aircraft fluid systems in the pressure classes B, D, and E, and in temperature Types I, II,... | |
| This SAE Aerospace Standard describes the test methods for flexible PTFE hose and hose assemblies used in aircraft fluid systems in the pressure and temperature ranges defined in MA2001 (ISO... | |
| This SAE Aerospace Standard provides the essential minimum design, installation and removal standard for MA2111, MA2112, MA2113, and MA2119 adapters, and is applicable when specified on engineering drawings or in... | |
| This specification covers lightweight hose assemblies intended for use in high-temperature, 204 °C, high-pressure, 21 000 kPa (210 bar) aircraft hydraulic systems, also for use in pneumatic systems which allow... | |
| This specification covers lightweight hose assemblies intended for use in high-temperature, 204°C, high-pressure, 21 000 kPa (210 bar) aircraft hydraulic systems, also for use in pneumatic systems which allow some... | |
| This specification covers metric aircraft quality spacers for use as positioners for tubes, flat washers for use as load spreaders, galling protection of adjacent surfaces and or material compatibility, and... | |
| This specification covers metric bolts and screws made from a corrosion and heat resistant, nickel-base alloy of the type identified under the Unified Numbering System as UNS N07001. The following... | |
| This specification covers metric bolts and screws made from a low alloy steel of the type identified under the Unified Numbering System as UNS G87400. The following specification designations and... | |
| This specification covers metric medium pressure, high temperature, flexible metal hose assemblies suitable for continuous operation in liquid and pneumatic systems from 55 to 400°C, with short duration excursion to... | |
| This specification defines the requirements for a PTFE lined, non-metallic, aramid reinforced assembly suitable for use to 135°C and 28 000 kPa aircraft and missile hydraulic and pneumatic systems. | |
| This specification defines the requirements for metric weld fittings and machine weldments using an orbiting welding head suitable for use on cold worked 3Al-2.5V titanium and 21Cr-6Ni-9Mn CRES tubing and... | |
| This specification establishes the requirements for the following types of self locking nuts: a Wrenching nuts: i.e., hex, double hex, spline drive. b Anchor nuts: i.e., plate nuts, gang channel... | |
| This standard defines criteria for acceptability of tube bends for hydraulic system metallic tubing. | |
| This standard describes the test methods for flexible TFE hose and hose assemblies used in aircraft fluid systems in the pressure and temperature ranges covered by pressure classes B, D... | |
| This standard establishes flexure test procedures to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings... | |
| This standard establishes the basic performance and quality criteria for screw-together tube fitting assemblies and port connectors. It was prepared to standardize on the qualification test and procurement requirements for... | |
| This standard establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace metric hydraulic systems. | |
| This standard provides an environmental performance test method for thermal shock testing of fluid system piping and fittings, excluded hose and hose assemblies. | |
| This standard provides an environmental performance test method for thermal shock testing of fluid system piping and fittings, excluding hose and hose assemblies. |
| << Prev | Next >> |