This SAE Standard covers normalized electric-resistance welded, cold-drawn, single-wall, low-carbon steel pressure tubing intended for use as pressure lines and in other applications requiring tubing of a quality suitable for bending, flaring, forming, and brazing. In an effort to standardize within a global marketplace and ensuring that companies can remain competitive in an international market it is the intent to convert to metric tube sizes which will: Lead to one global system Guide users to preferred system Reduce complexity Eliminate inventory duplications
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | J525_201609 |
| Product Name | Welded and Cold Drawn Low-Carbon Steel Tubing Annealed for Bending and Flaring |