Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 600 650 700 750 800 850 900 910 920 930 940 950 955 956 957 958 959 960 961 962 963 964 965 966 967 970 980 990 1000 1010 1020 1050 1100 1150 1200 1250 1300 1500 1620
Product Name Notes
ACCELEROMETER, INTEGRATING ATOMIC WEAPON: XM12
ACCELEROMETER, INTEGRATING, ATOMIC WEAPON, TRAINING: M7
ACCELEROMETER, INTEGRATING: M9
ACCELEROMETER, INTEGRATING; ATOMIC WEAPON M5E1
ACCESSORIES, LOADING, FOR 152MM, CARTRIDGES M409 SERIES, M411 SERIES, XM617, M625 SERIES, AND XM657
ACCESSORIES, TANK, STEEL, RAILWAY-TYPE, 21,000-GALLON
ACCUMULATORS; HYDRAULIC
ACETAL, SHEETING (FOR USE WITH AMMUNITION)
ACETYL TRIETHYL CITRATE
ACID, MIXED (FOR USE IN NITRATION OF EXPLOSIVES)
ACTUATOR ROTARY 1000-18 ASSEMBLY
ACTUATOR ROTARY 1000-38 REMANUFACTURED METAL PARTS ASSEMBLY
ACTUATOR, EXPLOSIVE LOADING, ASSEMBLING AND PACKING
ACTUATOR, HYDRAULIC
ACTUATOR, PISTON, PA532 LOADING, ASSEMBLING, AND PACKING
ACTUATOR, ROTARY 1000-41 ASSEMBLY
ACTUATOR, ROTARY 1000-41 REMANUFACTURED METAL PARTS ASSEMBLY
ADAPTER AND TEST PLUG ASSEMBLY
ADAPTER ASSEMBLY, GLIDE ANGLE LIGHT TO STAKE OR CONE
Adapter Booster, Bomb, Nose, M148E1 Parts for
Adapter Booster, Bomb, Nose, Thermally Protected, M148E1, Loading, Assembling and Packing
ADAPTER, ARCTIC, DRIVE-TYPE PICKET
ADAPTER, BOMB CLUSTER, 750 POUND, M30E2
ADAPTER, BOMB RACK, 30 INCH, AERO 1A
ADAPTER, COMPRESSED AIR BREATHING APPARATUS, M4
ADAPTER, CONNECTOR: W5F-1 AND CABLE ASSEMBLY: W6FE1
ADAPTER, HOSE TO TUBE, PIPE, AND FLANGE, REUSABLE - HYDRAULIC, FUEL, AND OIL LINES, GENERAL SPECIFICATION FOR
ADAPTER, OXYGEN SUPPLY, CHEMICAL-BIOLOGICAL MASK, M8
ADAPTER, SAFETY FOR FUZE, PD, M720 (LESS BOOSTER PELLET AND LEAD CUP CHARGE)
ADAPTER, SAFETY WITH BOOSTER FOR FUZE, PD, M720 LOADING, ASSEMBLING AND PACKING
ADAPTER, TONE-SIGNALLING TA-977( )/PT
ADAPTER, WARHEAD SECTION: H4251
ADAPTER-BOOSTER, BOMB, NOSE, M148E1 PARTS FOR
ADAPTER-BOOSTER, BOMB, NOSE, THERMALLY PROTECTED M148E1, LOADING, ASSEMBLING AND PACKING
ADAPTERS, CLUSTER, BOMB, 750-POUND, M30 AND M30A1
ADAPTERS: FOR BRIDGE, FLOATING, ALUMINUM, HIGHWAY-TYPE, DECK-BALK SUPERSTRUCTURE ON PNEUMATIC FLOATS
ADAPTION KIT SUBASSEMBLY CONTROL UNIT: M4
ADAPTION KIT SUBASSEMBLY, ATOMIC WEAPON, TRAINING: M3
ADAPTION KIT, ATOMIC WARHEAD TO GUIDED MISSILE, M238
ADAPTION KIT, ATOMIC WARHEAD TO GUIDED MISSILE, TRAINING: XM255
ADAPTION KIT, ATOMIC WARHEAD TO ROCKET, TRAINING: M87
ADAPTION KIT, WH, GM, M75 WITH AUXILIARIES PACKAGES 1, 2, AND 4 OF 4
ADDITIVE, ANTIFREEZE EXTENDER, LIQUID COOLING SYSTEMS
ADHESIVE (VISCOUS), EPOXY RESIN, METAL TO METAL BONDING AND SEALING
ADHESIVE MR-23 (FOR USE IN AMMUNITION)
ADHESIVE PRIMER, HEAT RESISTANT
ADHESIVE SYSTEM, ADHESIVE AND PRIMER, FOR BONDING ETHYLENE-PROPYLENE RUBBER TO METAL
ADHESIVE SYSTEM, EPOXY, FOR DISSIMILAR METAL BONDING
ADHESIVE SYSTEM, EPOXY-ELASTOMERIC, FOR GLASS TO METAL
ADHESIVE, AIR-DRYING, SILICONE RUBBER
ADHESIVE, COPOLYMER POLYURETHANE
ADHESIVE, ELEVATED TEMPERATURE RESISTANT FOR BONDING REINFORCED PLASTICS AND METALS
ADHESIVE, EPOXY (FOR BONDING GLASS REINFORCED POLYESTER)
ADHESIVE, EPOXY RESIN BASE
ADHESIVE, METAL FILLED, CONDUCTIVE, ELECTRICAL AND THERMAL
ADHESIVE, MODIFIED EPOXY
ADHESIVE, PASTE, HEAT RESISTANT
ADHESIVE, PLASTIC RESIN
ADHESIVE, POLYURETHANE
ADHESIVE, RUBBER BASE, GENERAL PURPOSE
ADHESIVE-SEALANT, SILICONE, RTV, HIGH TEMPERATURE
ADHESIVES, EPOXY
ADHESIVES, HEAT RESISTANT, AIRFRAME STRUCTURAL, METAL TO METAL
AEROSOL GENERATOR, NON-THERMAL, INSECTICIDE, ULTRA LOW VOLUME
AFOCAL ASSEMBLY, AN/VSG-2
AIR CLEANERS, INTAKE: DRY-TYPE (FOR INTERNAL-COMBUSTION ENGINE)
AIR CONDITIONER, 36,000 TO 60,000 B$TU/$HR, GASOLINE ENGINE DRIVEN, SKID MOUNTED, TRAILER MOUNTABLE
Air Conditioner, Split Package 208 Volt, 3 Phase, 400 Hertz, AC, 18,000 BTU/HR Cooling, 30,000 BTU/HR Heating
AIR CONDITIONER, TRAILER MOUNTED, ELECTRIC-MOTOR DRIVEN, 18,000 BTU/HR
AIR CONDITIONER, TRAILER MOUNTED, FREON CYCLE GASOLINE ENGINE DRIVEN, 132,000 BTU/HR, TYPE MA - 1A
AIR CONDITIONER: 38,000 BTU/HR, PERSHING POWER STATION, TRAILER MOUNTED, SELF CONTAINED, AIR COOLED
AIR CONDITIONER: BASE MOUNTED, AIR-COOLED, 208-VOLT, 3-PHASE, 50- AND 60-HERTZ, AC, SINGLE-PACKAGE, 36,000 BTU/HR
AIR CONDITIONER: BASE MOUNTED, SELF-CONTAINED, MULTIPACKAGE, LIGHTWEIGHT, AIR-COOLED, 50,000 BTU/HR
AIR CONDITIONER: BASE-MOUNTED, SELF-CONTAINED, LIGHTWEIGHT, AIR-COOLED, 38,000 BTUH
AIR CONDITIONER: FLOOR MOUNTING, AIR-COOLED 60,000 BTU/HR, 208/416-VOLT, 50/60 HERTZ, 3-PHASE
AIR CONDITIONER: SPLIT-PACKAGE, 208-VOLT, 3-PHASE, 400-HERTZ, AC, 18,000 BTU/HR COOLING, 30,000 BTU/HR HEATING
AIR CONDITIONERS: VERTICAL AND HORIZONTAL, COMPACT
AIR CONDITIONERS: WALL OR BASE MOUNTED, SELF-CONTAINED, MULTIPACKAGE, STANDARD WEIGHT, AIR-COOLED, 6,000 - BTU/HR
AIR TRAFFIC CONTROL CENTRAL AN/TSW-7A
AIR TRAFFIC CONTROL CENTRAL, AN/TSW-7A
AIR-CONDITIONING COMPONENT: FAN-COIL ROOM UNITS
AIR-FILTER MEDIUM
AIRCRAFT CABLE ASSEMBLY
ALARM GROUP, HAZARDOUS AREA: OA-8918/FSS-9(V)
ALARM SET, ANTI INTRUSION, RESTRICTED AREA, AN/GSQ-159 (DSID)
ALARM SET, ANTI INTRUSION, RESTRICTED AREA, MINISID III, AN/GSQ-154
ALARM SET, ANTI-INTRUSION (PSID) AN/GSQ-151
ALARM UNIT, CHEMICAL AGENT AUTOMATIC ALARM: ABCA-M42
ALARM, AUDIBLE, BZ-204/FSS-9(V)
ALARM, CHEMICAL AGENT, AUTOMATIC: PORTABLE ABCA-M8
ALIGNMENT DEVICE, DOOR ACCESS
ALIGNMENT DEVICE, OPTICAL, GUN BORE
ALLOY (IRON-NICKEL), FERROMAGNETIC, SINTERED, PARTS
ALLOY, FERROMAGNETIC, VACUUM MELT (COBALT VANADIUM)
ALLOY, HIGH PERMEABILITY
ALTIMETER SET, ELECTRONIC AN/APN-209(V) (UNITS OF)
ALUMINUM ALLOY DUCT SHEET)
ALUMINUM ALLOY EXTRUDED ROD, BAR, AND SHAPES, 7001
ALUMINUM ALLOYS, BRAZING
ALUMINUM POWDER, FLAKED, GRAINED, AND ATOMIZED
ALUMINUM WOOL
AMINO PHENOLS
AMINO PROPYL ALKYL AMINE
AMMONIUM NITRATE (UNCOATED)
AMMONIUM NITRATE, PRILLED (FOR USE IN AMMUNITION)
AMMUNITION, STANDARD QUALITY ASSURANCE PROVISIONS, GENERAL SPECIFICATION FOR
AMPLIFIER, ANALOG VOLTAGE, 10554887
AMPLIFIER, AUDIO FREQUENCY AM-1780A/VRC
AMPLIFIER, AUDIO FREQUENCY AM-6747( )/V
AMPLIFIER, DOPPLER ASSEMBLY: 11740261
AMPLIFIER, DOPPLER BOARD ASSEMBLY: 11740262
AMPLIFIER, DOPPLER: 10548313
AMPLIFIER, PNEUMATIC
AMPLIFIER, POWER SUPPLY AM-7152/GRC-213 AND ADAPTER KIT, VEHICLE MK-2154/GRC-213
AMPLIFIER, TRIGGER PULSE: M4E1
ANCHOR ASSEMBLY, HAND WINCH: FOR MEDIUM CABLEWAY
ANCHOR, GUY: SHIELD, EXPANSION
ANCHOR, SURFACING MEMBRANE: 12 INCH
ANTENNA AS-2109( )/PRC
ANTENNA AS-2731( )/GRC
ANTENNA ASSEMBLY AS-2049/VPS-2: 10556312 AND AS-2049A/VPS-2A: 12563321
ANTENNA ASSEMBLY AT-197( )/GR
ANTENNA EQUIPMENT AN/GRA-4( ) AND UNITS OF PACKAGING AND PACKING OF
ANTENNA GROUP OE-254/GRC
ANTENNA GROUP OE-303( )/GRC
ANTENNA, UHF SATCOM 9 DBIC PORTABLE AS-4220( )/G
ANTENNA, UHF SATCOM, 11 DBIC PORTABLE, FOLDABLE AS-4218( )/G
ANTENNA, UHF SATCOM, 14 DBIC PORTABLE, FOLDABLE AS-4219( )/G
ANTENNA, UHF SATCOM, HEAVY DUTY, PORTABLE, FOLDABLE AS-4217()/G
ANTENNA, UHF SATCOM, LIGHT WEIGHT, PORTABLE, FOLDABLE AS-4215 () /G
Antenna, UHF SATCOM, Light Weight, Portable, Foldable AS-4215( )/G
Antenna, UHF SATCOM, Medium Weight, Portable, Foldable AS-4216( )/G
ANTENNA, UHF SATCOM, MEDIUM WEIGHT, PORTABLE, FOLDABLE AS-4216()/G
ANTENNAS, UHF, SATCOM, PORTABLE, FOLDABLE, (LIGHT WEIGHT, MEDIUM WEIGHT, AND HEAVY DUTY), GENERAL SPECIFICATION FOR
ANTI-TANK MINE DISPENSING SYSTEM, PACKAGING OF
ANTIMONY TRIOXIDE, ANALYZED REAGENT
ANTISETTING COMPOUND, DECONTAMINATING SLURRY, M2
AREA PREDICTOR, RADIOLOGICAL FALLOUT, ABC-M5A2
ARM-SAFE DEVICE: M120
ARMING/FIRING UNIT
ARRESTER, ELECTRICAL SURGE, F-1483( )/G AND F-1495( )/G
ARRESTER, ELECTRICAL SURGE, F-1538( )/G
ARSENIC PENTOXIDE, ANALYZED REAGENT
ASBESTOS FELT, PHENOLIC IMPREGNATED
ASBESTOS FELT, UNWOVEN, PHENOLIC IMPREGNATED
ASSEMBLY, ANTENNA BOX
ASSEMBLY, BOARD, KLYSTRON POWER SUPPLY: 10548905
AUGER, EARTH, SKIDMOUNTED; AND AUGER, EARTH, TURNTABLE BASE MOUNTED, POWER DRIVEN
AUXILIARY CONTROL, VIDEO PL-1402/UA
AVIATOR'S NIGHT VISION IMAGING SYSTEM AN/AVS-6(V)1, AN/AVS-6(V)2
CRUSHING, SCREENING AND WASHING PLANT, 150 TONS PER HOUR, COMMERCIAL CONSTRUCTION EQUIPMENT (CCE)
FITTINGS, HOSE, REUSABLE, FIELD-ATTACHABLE AND CLAMP-HALVES, GENERAL SPECIFICATION FOR
MARINE DRIVE ASSEMBLY AND MARINE DRIVE INSTALLATION ASSEMBLY FOR BRIDGE/FERRY SUPERSTRUCTURE TRANSPORTER
MONITOR MODULE, STATUS, ID-1921/FSS-9(V) AND MONITOR MODULE, ALARM, ID-1922/FSS-9(V)
SWITCH, ACCELEROMETER, ATOMIC WEAPON: XM12

<< Prev Next >>