Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 600 650 700 750 800 850 900 910 920 930 940 950 951 952 953 954 955 956 957 958 959 960 961 962 963 970 980 990 1000 1010 1020 1050 1100 1150 1200 1250 1300 1500 1620
Product Name Notes
ABRASIVE BLASTING MEDIA SHIP HULL BLAST CLEANING
ABRASIVE MATERIALS, FOR BLASTING
ABSORBER, RADIO FREQUENCY RADIATION (MICROWAVE ABSORBING MATERIAL), GENERAL SPECIFICATION FOR
ACCELEROMETER GROUP, COUNTING (MS25447 AND MS25448)
ACCESSORY SET MARK 1 MOD 1
ACOUSTIC DEVICES, MINESWEEPING, A MARK 4 (V) MOD 1 AND MARK 4 (V) NM
Activator, M1 Loading, Assembling, and Packing
ACTIVATOR, MI LOADING, ASSEMBLING AND PACKING
ACTUATOR, ELECTROMECHANICAL, ROTARY FOR AS-473/ASB-1 (BUORD DRAWING 790459, 1332290, AZIMUTH TORQUE AMPLIFIER)
Actuator, Electromechanical, Rotary, for AS-473/ASB-1 (Buord Drawing 790459, 1332290, Azimuth Torque Amplifier)
ADAPTER YOKE, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. ADAPTERS TO DUTCH, FRENCH OR GERMAN ACETYLENE VALVES
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 000-580, NITROGEN
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 200-510, ACETYLENE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 200-520, ACETYLENE
Adapter, Compressed Gas Cylinder Valve Connections: Class 300- 520, Acetylene
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 300-510, ACETYLENE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 300-520, ACETYLENE
Adapter, Compressed Gas Cylinder Valve Connections: Class 510- 200, Acetylene
Adapter, Compressed Gas Cylinder Valve Connections: Class 510- 300, Acetylene
Adapter, Compressed Gas Cylinder Valve Connections: Class 510- 520, Acetylene
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 510-200, ACETYLENE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 510-300, ACETYLENE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 510-520, ACETYLENE
Adapter, Compressed Gas Cylinder Valve Connections: Class 520- 300, Acetylene
Adapter, Compressed Gas Cylinder Valve Connections: Class 520- 510, Acetylene
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 520-300, ACETYLENE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 520-510, ACETYLENE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 580-000, NITROGEN
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U. S. REGULATOR TO FRENCH ACETYLENE VALVE
Adapter, Compressed Gas Cylinder Valve Connections: U. S. Regulator to German and Dutch Hydrogen Valve
Adapter, Compressed Gas Cylinder Valve Connections: U. S. Regulator to German Oxygen Valve
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO BRITISH ACETYLENE VALVE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO BRITISH OXYGEN VALVE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO DUTCH ACETYLENE VALVE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO DUTCH OXYGEN VALVE
Adapter, Compressed Gas Cylinder Valve Connections: U.S. Regulator to French Acetylene Valve
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO FRENCH HYDROGEN VALVE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO FRENCH OXYGEN VALVE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO GERMAN ACETYLENE VALVE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO GERMAN AND DUTCH HYDROGEN VALVE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO GERMAN OXYGEN VALVE
ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO JAPANESE OXYGEN VALVE
ADAPTER, PALLET, STEEL FOR CYLINDRICAL CONTAINERS
ADAPTER, PIPE, FLANGED TO THREAD
ADAPTER, QUICK DISCONNECT, PASSENGER SEAT TO FLOOR
ADAPTER-BOOSTERS AND BURSTERS FOR BOMBS, METAL PARTS FOR
ADAPTERS, COAXIAL TO WAVEGUIDE (SERIES N TO WAVEGUIDE CLASS 1)
ADAPTERS, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: GENERAL SPECIFICATION FOR
ADAPTERS, STRAIGHT OR REDUCING, PIPE THREAD TO HOSE THREAD
ADHESIVE, FOR BONDING PLASTIC TABLE TOP MATERIAL TO ALUMINUM
ADHESIVE, HIGH INITIAL BOND
ADHESIVE, PHENOL AND RESORCINOL RESIN BASE (FOR MARINE SERVICE USE)
ADHESIVE, POLYESTER, THIXOTROPIC
ADHESIVE, RESILIENT DECK COVERING
ADHESIVE, SOLVENT TYPE, POLYVINYLCHLORIDE
ADHESIVE, STARCH
AFTERBODY SHELLS, STEEL, WELDED
AIR CONDITIONER, MECHANICALLY REFRIGERATED
AIR CONDITIONERS, ROOM TYPE 4,000 TO 33,000 B.T.U. PER HOUR
AIR CONDITIONING UNIT, MOBILE, TRAILER MOUNTED, COOLING
AIR CONDITIONING UNIT, TRAILER MOUNTED, ELECTRICALLY DRIVEN-HEATING AND COOLING
AIR REFUELING SYSTEMS, GENERAL SPECIFICATION FOR
AIRCRAFT: MAINTENANCE & ENGINEERING INSPECTION REQUIREMENTS
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD
ALIDADE, SURVEYING, OPEN-SIGHT, FOLDING
ALIDADE, TELESCOPIC, MARINE, MARK 8 & ADAPTER RINGS
ALIGNMENT SERVICE UNIT, MOTOR VEHICLE
ALUMINUM ALLOY BAR, ROD AND STRUCTURAL AND SPECIAL SHAPED SECTION--EXTRUDED, 5083(K--183)
ALUMINUM ALLOY CASTING: SAND, RESISTANT TO SALT- WATER
ALUMINUM ALLOY INVESTMENT CASTINGS
ALUMINUM ALLOY PLATE AND SHEET, 5083
ALUMINUM ALLOY PLATE AND SHEET, 5086 (K186)
ALUMINUM PRODUCTS, PREPARATION FOR STORAGE AND SHIPMENT OF
ALUMINUM-ALLOY CASTINGS, HIGH STRENGTH
AMMETERS, DIRECT-CURRENT, SPLIT-CORE, PORTABLE
AMMONIUM NITRATE, TECHNICAL (METRIC)
AMMONIUM PERCHLORATE, TECHNICAL
AMMONIUM PERCHLORATE
AMMONIUM PICRATE (EXPLOSIVE D)
AMPLIFIER ASSEMBLY AN/GSA-33
AMPLIFIER CHANNEL (FOR TORPEDO MARK 37 MODS 0, 2, AND 3)
AMPLIFIER, AUDIO FREQUENCY (AMPLIFIER-LOUDSPEAK ER EQUIPMENT, FREQUENCY RANGE 100 TO 7000 CPS)
AMPLIFIER, AUDIO FREQUENCY, SOUND POWERED TELEPHONE SYSTEM
AMPLIFIER, COMPASS, SERVO (TYPE MF-1 COMPASS)
AMPLIFIER, COMPUTATION
Amplifier, Distribution AM-2123(V)/U
AMPLIFIER, DISTRIBUTION, AM-2123 (V)/U
AMPLIFIER, RESOLVER ISOLATION
AMPLIFIER, SERVO (FOR TORPEDO MARK 37 MODS 0, 2, AND 3)
AMPLIFIER, SOLUTION SERVO, 400 CYCLE
AMPLIFIER, SYNCHRO SERVO, 6 WATT 400 CYCLE
AMPLIFIER, SYNCHRO SERVO, 6 WATT, 60 HZ
AMPLIFIER, VARIABLE GAIN
AMPLIFIERS, AUDIO FREQUENCY; AND AMPLIFIER-CONTROL GROUPS-SHIPBOARD ANNOUNCING
ANALYZER-INDICATOR, DEAD RECKONING (DRAI) (NAVAL SHIPBOARD)
ANALYZERS, FLUE-GAS, ORSAT-TYPE, PORTABLE
ANCHOR, MARINE, FLUKED (STOCKLESS), & STABILIZERS
ANCHORS, MARINE, FLUKED, LIGHTWEIGHT, HIGH STRENGTH, CAST STEEL
ANCHORS, NAVY, LIGHTWEIGHT (HADFIELD MANGANESE CAST STEEL LOW MAGNETIC PERMEABILITY) (METRIC)
ANESTHESIA APPARATUS, GAS, MOBILE
ANESTHESIA APPARATUS, SPINAL, TUOHY
ANGLEDOZERS AND BULLDOZERS, EARTHMOVING: CABLE AND HYDRAULIC OPERATED, FOR CRAWLER TRACTORS
ANNOUNCING-EQUIPMENT , SHIPBOARD
ANODE RETAINING SUPPORT PLUGS AND ANODE SELECTION AND INSTALLATION DESIGN CRITERIA FOR SHIPBOARD CONDENSERS AND HEAT EXCHANGERS
ANODES, CORROSION PREVENTIVE, MAGNESIUM ALLOY, CAST OR EXTRUDED SHAPES WITH CAST-IN CORES
ANODES, SACRIFICIAL ZINC ALLOY
ANODES: CORROSION PREVENTIVE: IMPREGNATED GRAPHITE, RODS AND BARS
ANTENNA AS-333/AP
ANTENNA AS-515/SPG AND MX-7232/SPG-53B (RADAR ANTENNA SCANNER)
ANTENNA ASSEMBLY, AS-177( )/UPX
ANTENNA AT-145B/A
ANTENNA AT-781A/U
ANTENNA AT-948/U
ANTENNAS, AT-500(*)/AP AND AT-929(*)/AP; AND ANTENNA BASE AB 117(*)/AP
ANTHRACENE, TECHNICAL (METRIC)
ANTIMONY SULFIDE (FOR USE IN AMMUNITION)
ARBOR, DEPTH CHARGE, MARK 7 MOD 3
ARGON, TECHNICAL
ARMING CELL MARK 2 MODS 1 AND 2
ARMING CELLS MK 1 MOD 5, 6, 7, AND 8
ARMING CELLS MK 1 MODS 5, 6, 7, AND 8
ARMING DEVICE (UNLOADED AND LOADED) MARK 2 MODS 1 AND 3
ARMING DEVICE (UNLOADED-LOADED) MARK 2 MODS 1 AND 3 (FOR EXPLODER MECHANISM MARK 19 SERIES)
ARMING DEVICE MARK 6 MOD 0 (TORPEDO PRACTICE)
Arming Device Mark 6 Mod O (Torpedo Practice)
ARMOR, BODY, FRAGMENTATION PROTECTIVE: LOWER TORSO
ARMOR, BODY, FRAGMENTATION PROTECTIVE: UPPER TORSO (WITH COLLAR, M-1955)
ARRESTERS, SURGE
ARRESTING HOOK INSTALLATION, AIRCRAFT
ARROW SETS, SURVEYING
ASBESTOS SHEET, COMPRESSED (GASKET MATERIAL)
ATTACK DIRECTOR MARK 5 MOD 2
ATTENUATOR, CN-45(*)/UP
AUDIO ENTERTAINMENT SYSTEM EQUIPMENT, SHIPBOARD
CORD ASSEMBLY, ELECTRICAL: P/O H-87B/U
DESICCANT CONTAINER, DEHUMIDIFIER

<< Prev Next >>