Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 600 650 700 750 800 850 900 910 920 930 940 950 952 953 954 955 956 957 958 959 960 961 962 963 964 970 980 990 1000 1010 1020 1050 1100 1150 1200 1250 1300 1500 1620
Product Name Notes
A-FRAME, PONTOON TUG: PREFABRICATED, KNOCKED DOWN
ACCELEROMETER, AIRCRAFT RANGE -5 TO 10G UNITS, INTEGRALLY LIGHTED
ACCELEROMETER, AIRCRAFT, MECHANICAL ABU-6/A
ACCELEROMETER, AIRCRAFT, PILOT'S WARNING, TYPE MA-2
ACCELEROMETER, AIRCRAFT
ACCELEROMETER, ELECTRICAL, LINEAR TRU-3/A
ACCELEROMETER, MECHANICAL, AIRCRAFT, PILOT'S WARNING, TYPE MA-1
ACCESSORY KIT, AIRCRAFT WEIGHING, TYPE MB-1
ACID, HYDROFLUORIC: TECHNICAL
ACID, HYDROFLUORIC; TECHNICAL
ACOUSTIC ABSORBER TILES, TYPES I AND II (U)
ACOUSTIC ABSORPTIVE BOARD, FIBROUS GLASS PERFORATED FIBROUS GLASS CLOTH FACED
ACOUSTIC REFLECTOR TILES, TYPES I AND II (U)
ACOUSTICAL TRANSMISSION LOSS BARRIER MATERIAL
ACTUATING ASSEMBLY, SINGLE LINEAR MOTION, FOR THE REMOTE ACTUATION OF QUICK ACTING VALVES, GENERAL SPECIFICATION FOR
ACTUATOR, AIRCRAFT, ELECTRO-MECHANICAL, LINEAR, DIRECT CURRENT
ACTUATOR, ROTARY, HYDRAULIC 2-POSITION, RACK-AND-PINION TYPE 3,000 TO 35,000 INCH-POUNDS TORQUE 2-BOLT MOUNTING
ACTUATOR, ROTARY, HYDRAULIC 2-POSITION, RACK-AND-PINION TYPE 5,000 TO 92,000 INCH-POUNDS TORQUE 4-BOLT MOUNTING
ACTUATOR
ACTUATORS, ROTARY, HYDRAULIC, RACK AND PINION
ADAPTER KIT, MARINE MARKER MK 34 MOD 0
ADAPTER KIT, WEAPON TO SUPPORT ADU-93/C
ADAPTER SET, CLIP-IN SUBASSEMBLY ADU-13/U
ADAPTER SET, CLIP-IN SUBASSEMBLY ADU-14/C
ADAPTER SET, CLIP-IN SUBASSEMBLY ADU-18/C
Adapter, Coaxial to Waveguide (Class 2 - 5/8 Inch), Types UG- 403/U, UG-404/U, UG-445/U, UG-520/U, UG-521/U, UG-523/U, UG- 1647/U Thru UG-1652/U
ADAPTER, COAXIAL TO WAVEGUIDE (CLASS 2 - 5/8 INCH), TYPES UG-403/U, UG-404/U, UG-445/U, UG-520/U, UG-521/U, UG-523/U, UG-1647/U THRU UG-1652/U
Adapter, Coaxial to Waveguide (Class 3 - 7/8 Inch) Types UG- 405/U, UG-522/U, UG-1622/U and UG-1663/U
ADAPTER, COAXIAL TO WAVEGUIDE (CLASS 3 - 7/8 INCH) TYPES UG-405/U, UG-522/U AND UG-1622/U
ADAPTER, COAXIAL TO WAVEGUIDE (DOUBLE RIDGE) (BANDWIDTH RATIO 2.4 1) (SERIES SMA TO WAVEGUIDE - CLASS 5)
ADAPTER, COAXIAL TO WAVEGUIDE (DOUBLE RIDGE) (BANDWIDTH RATIO 2.4.1) (SERIES N TO WAVEGUIDE - CLASS 1)
ADAPTER, COAXIAL TO WAVEGUIDE (SERIES N TO WAVEGUIDE - CLASS I), PRESSURIZABLE
ADAPTER, COAXIAL TO WAVEGUIDE (TNC TO WAVEGUIDE - CLASS 4)
ADAPTER, COAXIAL TO WAVEGUIDE, GENERAL SPECIFICATION FOR
ADAPTER, FIXED PLANT, FOR TSEC/KG-84
ADAPTER, FORKLIFT, AIRCRAFT-MISSILE COMPONENTS
Adapter, Pressure Fuel Servicing, Nominal 2.5-Inch Diameter
ADAPTER, PRESSURE LUBRICATING OIL SERVICING, AIRCRAFT
ADAPTER, SHACKLE TO DEPTH CHARGE, ADU-109/A
ADAPTER, STEREOPLOTTER PROJECTOR, TILT, WITH CONDENSER CLIP (FOR MULTIPLEX)
ADAPTER, TEST MX-3413/GWM-4
ADAPTER, TEST TS-1371/GWM-4
ADAPTER, TRAILER ADU-2/C
ADAPTER-SCANNING, VISUAL 400 KILOCYCLE INPUT
ADAPTERS, COAXIAL TO WAVEGUIDE (CLASS III - .625 INCH), TYPES UG-403/U, UG-404/U, UG-445/U, UG-520/U, UG-521/U, UG-523/U, UG-1647/U, UG-1648/U, UG-1649/U, UG-1650/U, UG-1651/U AND UG-1652/U
ADAPTERS, COAXIAL TO WAVEGUIDE (CLASS III - .875 INCH), TYPES UG-405/U, UG-522/U, UG-1622/U, AND UG-1663/U
ADAPTERS, COAXIAL TO WAVEGUIDE (DOUBLE RIDGE) (BANDWIDTH RATIO 2.4:1) (SERIES SMA TO WAVEGUIDE - CLASS 5)
ADAPTERS, COAXIAL TO WAVEGUIDE (DOUBLE RIDGE) (BANDWIDTH RATIO 2.4:1) (SERIES SMA TO WAVEGUIDE -CLASS 5)
ADAPTERS, COAXIAL TO WAVEGUIDE (SERIES SMA TO WAVEGUIDE - CLASS 5)
ADAPTERS, COAXIAL TO WAVEGUIDE (TNC TO WAVEGUIDE - CLASS 4)
ADAPTERS, PALLET, STEEL FOR PROJECTILES, ROCKET HEADS, CARTRIDGE CONTAINERS AND BOMB FINS
ADAPTERS, WAVEGUIDE TO COAXIAL
ADAPTOR KIT, MARINE MARKER, MK 34 MOD 0
ADAPTOR, PRESSURE FUEL SERVICING, NOMINAL 2.5 INCH DIAMETER
ADHESIVE FOR PLASTIC VIBRATION-DAMPING TILE
ADHESIVE FOR PLASTIC VIBRATION-DAMPING TILES
ADHESIVE, AIR-DRYING, SILICONE RUBBER
ADHESIVE, EPOXY, TWO PART
ADHESIVE, FILM FORM, METALLIC STRUCTURAL SANDWICH CONSTRUCTION
ADHESIVE, FLEXIBLE UNICELLULAR - PLASTIC THERMAL INSULATION
Adhesive, Flexible Unicellular-Plastic Thermal Insulation
ADHESIVE, METAL IDENTIFICATION PLATE
ADHESIVE, SILICON RUBBER
ADHESIVE, UV CURABLE, ONE PART, FIBER OPTICS
AEROGRAPH SET, AIRPLANE AN/AMQ-17 AND AEROGRAPH SET, HELICOPTER AN/AMQ-18
AIR CONDITIONER A-M32C-3 TRAILER MOUNTED, ALL WEATHER, GASOLINE ENGINE DRIVEN
AIR CONDITIONER A-S32C 2, TRUCK MOUNTED, GASOLINE ENGINE DRIVEN
AIR CONDITIONER, A/M32C-4, TRAILER MOUNTED, VAPOR CYCLE, ELECTRIC, MOTOR DRIVEN
AIR CONDITIONER, A/M32C-5, TRAILER MOUNTED, VAPOR CYCLE, ELECTRIC MOTOR DRIVEN
AIR CONDITIONER, FAN-COIL ASSEMBLY
AIR CONDITIONER, TRAILER-MOUNTED, FREON CYCLE, 11-1/2 TON REFRIGERATING CAPACITY, TYPE MA-3
AIR CONDITIONING FAN COIL UNITS, HORIZONTAL AND VERTICAL TYPES, NAVAL SHIPBOARD
AIR ELIMINATOR ASSEMBLY, RECESSED AIRCRAFT FUEL FILTER
Air Refueling Store System, D-704
AIR REFUELING STORE SYSTEM; D-704
AIR TRANSPORT, NONTACTICAL, PACKING FOR
AIRCRAFT EMERGENCY ESCAPE SYSTEM, IDENTIFICATION OF
AIRCREW ENVIRONMENTAL, ESCAPE AND SURVIVAL COCKPIT CAPSULE SYSTEM, GENERAL SPEC FOR
ALIDADE, BINOCULAR MARINE, MARK 6, MOD 0
ALIDADE, STABILIZED/SYNCHRONO US
ALTIMETER SET, ELECTRONIC AN/APN-141(V)
ALTIMETER, PRESSURE AAU-7/A
ALTIMETER, PRESSURE AAU-8/A
ALTIMETER, PRESSURIZED COMPARTMENT, INTEGRALLY LIGHTED 0-50,000 FEET, 1-7/8 INCH DIAL
ALUMINUM ALLOY ANGLES, CHANNELS, I AND Z BEAMS, EXTRUDED OR ROLLED, STRUCTURAL SHAPES
ALUMINUM ALLOY FORGINGS, HEAT TREATED
ALUMINUM POWDER, SPHERICAL
AMMONIUM PERCHLORATE FOR SOLID PROPELLANT GRAINS
AMMONIUM PERCHLORATE SPECIAL COARSE GRADE FOR SOLID PROPELLANT GRAINS
AMMONIUM PERCHLORATE
AMMUNITION, GENERAL SPECIFICATION FOR
AMPLIFIER ASSEMBLY, AUDIO FREQUENCY, AM 7067A/A
AMPLIFIER AUDIO FREQUENCY
AMPLIFIER SYSTEM, AUDIO, LOW NOISE, HIGH INPUT IMPEDANCE
Amplifier, Audio Frequency AM-944/AIC-13
AMPLIFIER, AUDIO FREQUENCY, AM 4326B/A
AMPLIFIER, AUDIO FREQUENCY, AM-3597C/A
AMPLIFIER, AUDIO FREQUENCY, AM944/AIC-13
Amplifier, Audio Frequency
AMPLIFIER, ELECTRONIC CONTROL ASU-3/A
AMPLIFIER, ELECTRONIC CONTROL, 2 CHANNEL, APPROACH AND NAVIGATIONAL, TYPE MB-4
AMPLIFIER, ERROR LEVEL, ASSEMBLY
AMPLIFIER, ERROR LIGHT, ASSEMBLY
AMPLIFIER, SYNCHRO SIGNAL COMPASS 400-CYCLE, TYPE ME-1A
AMPLIFIER, TRIGGER-VIDEO AM-1379/FPS
AMPLIFIER-INDICATOR GROUP, ALTITUDE VERTICAL SPEED A/A24G-7
AMPLIFIER-INDICATOR GROUP, ALTITUDE-VERTICAL SPEED A/A24G-7
AMPLIFIER-LOUDSPEAKE R AM-2639/U
AMPLIFIER-POWER SUPPLY-RECEIVER AM-2310(*)/ASQ AND ANTENNA AS-909(*)/ARA-48
AMPLIFIER-POWER SUPPLY-RECEIVER AM-2349/ASQ-19 AND AM-2349A/ASQ-19 AND ANTENNA AS-909/ARA-48 AND AS-909/ARA-48
Amplifier-Power Supply-Receiver AM-2349/ASQ-19 and AM-2349A/ASQ-19 and Antenna AS-909/ARA-48 and AS-909A/ARA-48
ANCHOR, UNDERWATER MINE, MARK 56 MOD 4 AND MOD 5
Anchors, Marine Fluked, Light Weight Type (LWT), (30 Degrees and 50 Degrees Fluke Angles with Wedge Block Adapters), High Strength Cast Steel
ANCHORS, MARINE FLUKED, LIGHT WEIGHT TYPE (LWT), (30 DEGREES AND 50 DEGREES FLUKE ANGLES WITH WEDGE-BLOCK ADAPTERS), HIGH STRENGTH CAST STEEL
ANKLETS, WOMEN'S: COTTON
ANODE, CIRCULAR, CORROSION PREVENTIVE, (FLUSH-TYPE), PLATINUM-PALLADIUM
ANODES, CORROSION PREVENTIVE, LEAD ALLOY ROD SHAPED
ANODES, CORROSION PREVENTIVE, PLATINUM PLATED NIOBIUM WIRE TYPE, CATHODIC PROTECTION
ANODES, SACRIFICIAL ALUMINUM ALLOY
ANTENNA - RADOME AT-914( )/UPX
ANTENNA AT-1011/U
ANTENNA AT-172()/ARN-14
ANTENNA AT-505/AP
ANTENNA AT-536/ARN
Antenna AT-840-ARC
ANTENNA AT-840/ARC
ANTENNA COUPLER GROUP AN/SRA-22( )
ANTENNA GROUP AN-FRA-40, OA-1460( )-FRC-39, AND AN-FRAP-32( )AND ACCESSORIES
ANTENNA GROUP AN/SRA-28( )
ANTENNA GROUP OA-3424( )/FPS-73
ANTENNA SUBSYSTEMS FOR AIRBORNE IDENTIFICATION AND NAVIGATION EQUIPMENT, GENERAL SPECIFICATION FOR
ANTENNA SYSTEM FOR S-BAND BEACON, GENERAL SPECIFICATION FOR
ANTENNA SYSTEM, SUBMARINE; DESIGN, LOCATION, AND INSTALLATION; GENERAL SPECIFICATION
ANTENNA, AS-1018A/URC
ANTENNA, AS-1735( )/SRC
ANTENNA, BLADE, AT-741 B/B (HN CONNECTOR)
ANTENNA, BLADE, L-BAND (4 HOLE MOUNT, N CONNECTOR)
ANTENNA, FLUSH MOUNT (RADIUS OF CURVATURE - 14.90 INCHES)
ANTENNA, FLUSH MOUNT (RADIUS OF CURVATURE - 66.50 INCHES)
ANTENNA, FLUSH MOUNT, L-BAND, GENERAL SPECIFICATION FOR
ANTENNA, FLUSH MOUNT, TYPE AT-740/A
ANTENNA, OMNIDIRECTIONAL, FOR SUPPLEMENTARY RADIO AS-1049/SLR
ANTENNA, SCIMITAR, GENERAL SPECIFICATION FOR
Antenna, Whip, 10.67 Meter (35 F EET), AS-2537 ( )/SR
ANTENNA, WHIP, 10.67 METERS (35"), AS-2537( )/SR
ANTENNAS, BLADE, L-BAND, GENERAL SPECIFICATION FOR
APPLICATOR FOR DRY CHEMICAL POWDER PORTABLE FIRE EXTINGUISHER
APRON, TOXICOLOGICAL AGENTS PROTECTIVE, M-2
ARM SLEEVE, RADIOACTIVE CONTAMINANTS, PROTECTIVE
ARRESTER, FLASH, SUBMARINE MAIN STORAGE BATTERY, TYPE I
ARRESTER, FLASH, SUBMARINE MAIN STORAGE BATTERY, TYPE II
ARRESTER, FLASH, SUBMARINE MAIN STORAGE BATTERY, TYPE III
ARRESTER, SPARK, EXHAUST, INTERNAL COMBUSTION ENGINE
ASBESTOS PACKING & GASKETING MATERIAL, IMPREGNATED
ASSEMBLIES, METAL ELECTRICAL BACKPLANE, ONE AND TWO LAYER, GENERAL SPECIFICATION FOR
ATTENUATOR, FIBER OPTIC, SHIPBOARD, FIXED, CONNECTORIZED, SINGLE-MODE, STAND-ALONE
ATTENUATORS, FIBER OPTIC, SHIPBOARD, GENERAL SPECIFICATION FOR
ATTENUATORS, VARIABLE (COAXIAL AND WAVEGUIDE), GENERAL SPECIFICATION FOR
ATTENUATORS, VARIABLE (COAXIAL), CLASS 1 (N)
ATTENUATORS, VARIABLE (COAXIAL), CLASS 5 (SMA)
ATTENUATORS, VARIABLE (COAXIAL, STEP) CLASS 4 (TNC)
ATTENUATORS, VARIABLE (COAXIAL, STEP) CLASS 5 (SMA)
ATTENUATORS, VARIABLE (COAXIAL, STEP) CLASS 7
ATTENUATORS, VARIABLE (STEP) COAXIAL, CLASS 7 (BNC)
ATTENUATORS, VARIABLE (WAVEGUIDE) CLASS 14
ATTENUATORS, VARIABLE COAXIAL, FREQUENCY RANGE DC TO 2 GHZ (SMA)
ATTITUDE HEADING REFERENCE SYSTEM AN/ASN-50(*)
Attitude Heading Reference System HEADING AN/ASN-50(*)
AURAL PROTECTOR, SOUND
VENT AND TEST, HOSE ASSEMBLY ADAPTER

<< Prev Next >>