Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
550
600
650
700
750
800
810
820
830
840
850
858
859
860
861
862
863
864
865
866
867
868
869
870
880
890
900
910
920
930
950
1000
1050
1100
1150
1200
1500
1620
| Product Name | Notes |
|---|---|
| AMD 5 Rubber Insulated Cables of Rated Voltages up to and Including 450/750 V Part 2: Test Methods | |
| An Introduction to Human Factors in Medical Devices | |
| Application of Computers and Microprocessors to the Construction, Installation and Protection of Telecommunication Cables | |
| ARTICHOKES, FRESH, GLOBE TYPE | |
| ASM HANDBOOK VOLUME 1A: CAST IRON SCIENCE AND TECHNOLOGY | |
| ASM HANDBOOK VOLUME 2B: PROPERTIES AND SELECTION OF ALUMINUM ALLOYS | |
| ASM HANDBOOK VOLUME 4A: STEEL HEAT TREATING FUNDAMENTALS AND PROCESSES | |
| ASM HANDBOOK VOLUME 4B: STEEL HEAT TREATING TECHNOLOGIES | |
| ASM HANDBOOK VOLUME 4C: INDUCTION HEATING AND HEAT TREATMENT | |
| ASM HANDBOOK VOLUME 4D: HEAT TREATING OF IRONS AND STEELS | |
| ASM HANDBOOK VOLUMES 2A AND 2B ALUMINUM SET | |
| ASM HANDBOOK, VOLUME 24: ADDITIVE MANUFACTURING PROCESSES | |
| ASM METALS HANDBOOK VOLUME 10: MATERIALS CHARACTERIZATION | |
| ASM METALS HANDBOOK VOLUME 11: FAILURE ANALYSIS AND PREVENTION | |
| ASM METALS HANDBOOK VOLUME 11A: ANALYSIS AND PREVENTION OF COMPONENT AND EQUIPMENT FAILURES | |
| ASM METALS HANDBOOK VOLUME 12: FRACTOGRAPHY | |
| ASM METALS HANDBOOK VOLUME 13A: CORROSION: FUNDAMENTALS, TESTING, AND PROTECTION | |
| ASM METALS HANDBOOK VOLUME 13B: CORROSION: MATERIALS | |
| ASM METALS HANDBOOK VOLUME 13C: CORROSION: ENVIRONMENTS AND INDUSTRIES | |
| ASM METALS HANDBOOK VOLUME 14B: METALWORKING: SHEET FORMING | |
| ASM METALS HANDBOOK VOLUME 15: CASTING | |
| ASM METALS HANDBOOK VOLUME 16: MACHINING | |
| ASM METALS HANDBOOK VOLUME 17: NONDESTRUCTIVE EVALUATION OF MATERIALS | |
| ASM METALS HANDBOOK VOLUME 18: FRICTION, LUBRICATION, AND WEAR TECHNOLOGY | |
| ASM METALS HANDBOOK VOLUME 19: FATIGUE AND FRACTURE | |
| ASM METALS HANDBOOK VOLUME 1: PROPERTIES AND SELECTIONS: IRONS STEELS, AND HIGH-PERFORMANCE ALLOYS | |
| ASM METALS HANDBOOK VOLUME 20: MATERIALS SELECTION AND DESIGN | |
| ASM METALS HANDBOOK VOLUME 21: COMPOSITES | |
| ASM METALS HANDBOOK VOLUME 22A: FUNDAMENTALS OF MODELING FOR METALS PROCESSING | |
| ASM METALS HANDBOOK VOLUME 22B: METALS PROCESS SIMULATION | |
| ASM METALS HANDBOOK VOLUME 23: MATERIALS FOR MEDICAL DEVICES | |
| ASM METALS HANDBOOK VOLUME 2: PROPERTIES AND SELECTION: NONFERROUS ALLOYS AND SPECIAL-PURPOSE MATERIALS | |
| ASM METALS HANDBOOK VOLUME 3: ALLOY PHASE DIAGRAMS | |
| ASM METALS HANDBOOK VOLUME 4: HEAT TREATING | |
| ASM METALS HANDBOOK VOLUME 5: SURFACE ENGINEERING | |
| ASM METALS HANDBOOK VOLUME 5A: THERMAL SPRAY TECHNOLOGY | |
| ASM METALS HANDBOOK VOLUME 6: WELDING, BRAZING, AND SOLDERING | |
| ASM METALS HANDBOOK VOLUME 6A: WELDING FUNDAMENTALS AND PROCESSES | |
| ASM METALS HANDBOOK VOLUME 7: POWDER METAL TECHNOLOGIES AND APPLICATIONS | |
| ASM METALS HANDBOOK VOLUME 8: MECHANICAL TESTING AND EVALUATION | |
| ASM METALS HANDBOOK VOLUME 9: METALLOGRAPHY AND MICROSTRUCTURES | |
| ASM METALS HANDBOOK VOLUME: 14A: METALWORKING: BULK FORMING | |
| BARRIER MATERIAL VAPOR (FOR PIPE, DUCT AND EQUIPMENT THERMAL INSULATION) | |
| BEANS WITH PORK, THERMOSTABILIZED, TRAY PACK | |
| BEANS, GREEN, THERMOSTABILIZED, TRAY PACK | |
| BEANS, LIMA, FRESH | |
| BEANS, LIMA, THERMOSTABILIZED, TRAY PACK | |
| BEETS, FRESH | |
| BRICKS, REFRACTORY: FIRE CLAY | |
| BRICKS, REFRACTORY: SILICA | |
| BROCCOLI, FRESH, BUNCHED | |
| BRUSSELS SPROUTS, FRESH | |
| CABBAGE, FRESH, SHREDDED | |
| CABBAGE, FRESH | |
| Calculating Induced Voltages and Currents in Pratical Cases | |
| CANTALOUPS, FRESH | |
| Capacitive, Inductive and Conductive Coupling: Physical Theory and Calculation Methods | |
| CARROTS, FRESH, READY-TO-USE | |
| CARROTS, GLAZED, THERMOSTABILIZED, TRAY PACK | |
| CAULIFLOWER, FRESH | |
| CELERY, FRESH | |
| CEMENT, INSULATION, THERMAL, MINERAL-WOOL | |
| Chill User's Manual | |
| COFFEE, INSTANT | |
| COFFEE | |
| Common Message Handling Protocol (CMHP) | |
| Complete Set of Handbook Supplements | |
| COMPOUND, PLUMBING-FIXTURE-SET TING | |
| CORK SHEET (GASKET, SHEETS, AND STRIPS) | |
| CORK, COMPRESSED (CORKBOARD) (FOR THERMAL INSULATION) | |
| CORN, FRESH | |
| CUCUMBERS, FRESH | |
| Danger and Disturbance | |
| Design, Construction and Operational Principles of Telecommunication, Power and Electrified Railway Facilities | |
| Dimensional Tolerances | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV | |
| Earthing of Telecommunication Installations | |
| EGGPLANT, FRESH | |
| Electric cables - Additional test methods | |
| Electrosurgical Devices | |
| ENDIVE, ESCAROLE, OR CHICORY, FRESH | |
| ESCALLOPED POTATOES, THERMOSTABILIZED, TRAY PACK | |
| FELT, ASPHALT-SATURATED (FOR) FLASHINGS, ROOFING, AND WATERPROOFING | |
| FILLERS, EXPANSION JOINT; BITUMINOUS (ASPHALT AND TAR) AND NONBITUMINOUS (PREFORMED FOR CONCRETE) | |
| Fuel system components for compressed hydrogen gas powered vehicles | |
| GASKET MATERIAL, GENERAL PURPOSE; RUBBER SHEETS, STRIPS, AND SPECIAL SHAPES | |
| GASKET, ASBESTOS-COPPER, CORRUGATED | |
| GASKET, METALLIC ENCASED | |
| GASKETS, ASBESTOS METALLIC CLOTH | |
| GASKETS, PLUMBING FIXTURE SETTING | |
| GASKETS; METALLIC-ENCASED | |
| Gaskets; Plumbing - Fixture - Setting | |
| GLOVES, CLOTH (ASBESTOS) | |
| Guide Specification for Highwau Bridge Fabrication with HPS70W Steel | |
| GUIDE SPECIFICATION FOR HIGHWAY BRIDGE FABRICATION WITH HPS 70W (HPS 485W) STEEL | |
| GUIDE SPECIFICATION FOR Service Life Design of Highway Bridges | |
| Guide to Solder Paste Assessment | |
| Guidelines for Design, Manufacture, Inspection and Testing of Electronic Enclosures | |
| Guidelines for Design, Selection and Application of Conformal Coatings | |
| Guidelines for Design, Selection and Application of Potting Materials and Encapsulation Processes Used for Electronics Printed Circuit Board Assembly | |
| HAIRBRUSH, SYNTHETIC | |
| Handbook and Guide to IPC-A-610 (Includes IPC-A-610B to C Comparison) | |
| Handbook and Guide to IPC-D-620 and IPC/WHMA-A-620 | |
| Handbook and Guide to Supplement J-STD-001 | |
| Handbook and Guide to the Requirements for Soldered Electrical and Electronic Assemblies to Supplement ANSI/J-STD-001B | |
| Handbook Digital Radio-Relay Systems | |
| Handbook for Press-fit Standard for Automotive Requirements and other High-Reliability Applications | |
| Handbook of Adhesives and Sealants, Second Edition | |
| Handbook of Civil Engineering Calculations, Second Edition | |
| Handbook of Coal Analysis Complete Document | |
| Handbook of Corrosion Engineering, Second Edition | |
| Handbook of Cosmetic Science and Technology | |
| Handbook of Dystonia | |
| Handbook of Electric Power Calculations, Third Edition | |
| Handbook of Industrial Surfactants | |
| Handbook of Nondestructive Evaluation, Second Edition | |
| Handbook of Nutrition in the Aged | |
| Handbook of Paper and Pulp Chemicals | |
| Handbook of Petrochemicals Production Processes | |
| Handbook of Petroleum Refining Processes, Third Edition | |
| Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2 | |
| Handbook of SOLVENTS | |
| Handbook of Statistics in Clinical Oncology | |
| Handbook of Therapeutic Biomarkers in Cancer | |
| Handbook of Venous Disorders : Guidelines of the American Venous Forum | |
| Handbook on Adhesive Bonding in Electronic Assembly Operations | |
| Handbook Radiowave Propagation Information for Predictions for Earth-To-Space Path Communications | |
| HEAT TREATER'S GUIDE: PRACTICES AND PROCEDURES FOR IRONS AND STEELS | |
| Heavy Glass Door Design Guide | |
| HEXAMETHYLENEDIAMINE CAS # 124-09-4 ORAL RISK ASSESSMENT DOCUMENT | |
| High Alloy Data Sheets, Corrosion Series | |
| High Alloy Data Sheets, Heat Series | |
| High Efficiency Washers in North America | |
| Highway Drainage Guidelines Volume XIV Culvert Inspection and Rehabilitation | |
| HIGHWAY DRAINAGE Guidelines | |
| HISTORIC BRIDGE PRESERVATION GUIDE | |
| Human Engineering - Principles and Practices | |
| HUMAN FACTORS COLLECTION CD (INCLUDES AAMI HE75 AND AAMI 62366) | |
| Human Factors Design Process for Medical Devices | |
| Human Factors Engineering \x96 Design of Medial Devices | |
| Human Factors Engineering Guidelines and Preferred Practices for the Design of Medical Devices | |
| Human Readiness Level Scale in the System Development Process | |
| Hydraulic Excavator Safety Manual | |
| Hydraulic Fracturing Operations\x97 Well Construction and Integrity Guidelines | |
| Inducing Currents and Voltages in Power Transmission and Distribution Systems | |
| INFRARED APPLICATION MANUAL (WITHDRAWN) | |
| INSULATING CEMENTS, THERMAL | |
| INSULATION BATTS AND BLANKETS, THERMAL (VEGETABLE FIBER) | |
| INSULATION BLANKETS, THERMAL (MINERAL FIBER, FOR AMBIENT TEMPERATURES) | |
| INSULATION BLOCK AND BOARDS, THERMAL (CELLULAR GLASS) | |
| INSULATION BLOCK AND PIPE COVERING THERMAL (CALCIUM SILICATE FOR TEMPERATURES UP TO 1200 DEG. F) | |
| INSULATION BLOCK AND PIPE COVERING THERMAL (CALCIUM SILICATE FOR TEMPERATURES UP TO 1200 DEGREES F) | |
| INSULATION BLOCK AND PIPE COVERING, THERMAL CELLULAR GLASS | |
| INSULATION BLOCK AND SLEEVING, THERMAL (ASBESTOS-FOR TEMPERATURES UP TO 1200 DEG.) | |
| INSULATION BLOCK, AND PIPE COVERING, AND CEMENT, THERMAL, CALCIUM SILICATE (FOR TEMPERATURES UP TO 1200 DEG. F) | |
| INSULATION BLOCK, PIPE COVERING, AND CEMENT, THERMAL, CALCIUM SILICATE (FOR TEMPERATURES UP TO 1200 DEG. F.) | |
| INSULATION BOARD, THERMAL (MINERAL AGGREGATE) | |
| INSULATION BOARD, THERMAL (MINERAL FIBER) | |
| INSULATION BOARD, THERMAL (POLYSTYRENE) | |
| INSULATION BOARD, THERMAL, (BUILDING BOARD, HIGH-STRENGTH, SHEATING) | |
| INSULATION BOARD, THERMAL, CORK | |
| INSULATION BOARD, THERMAL, FACED, POLYURETHANE OR POLYISOCYANURATE | |
| INSULATION BOARD, THERMAL, POLYURETHANE OR POLYISOCYANURATE FACED WITH A MINERAL FIBERBOARD ON ONE SIDE OF THE FOAM AND A GLASS MAT FACING ON THE OTHER SIDE OF THE FOAM | |
| INSULATION BOARD, THERMAL, POLYURETHANE OR POLYISOCYANURATE FACED WITH ALUMINUM FOIL ON BOTH SIDES OF THE FOAM | |
| INSULATION BOARD, THERMAL, POLYURETHANE OR POLYISOCYANURATE FACED WITH ASPHALT/ORGANIC FELT, ASPHALT/ASBESTOS FELT OR ASPHALT/GLASS FELT ON BOTH SIDES OF THE FOAM | |
| INSULATION BOARD, THERMAL, POLYURETHANE OR POLYISOCYANURATE FACED WITH GYPSUM BOARD ON ONE SIDE AND ALUMINUM FOIL OR ASPHALT/ORGANIC FELT ON THE OTHER SIDE OF THE FOAM | |
| INSULATION BOARD, THERMAL, POLYURETHANE OR POLYISOCYANURATE FACED WITH PERLITE BOARD TO BOTH SIDES OF THE FOAM | |
| INSULATION BOARD, THERMAL, POLYURETHANE OR POLYISOCYANURATE FACED WITH PERLITE INSULATION BOARD ON ONE SIDE AND ASPHALT/ORGANIC FELT OR ASPHALT/GLASS FIBER ON THE OTHER SIDE OF THE FOAM | |
| INSULATION BOARD, THERMAL, UNFACED POLYURETHANE OR POLYISOCYANURATE | |
| INSULATION BOARD, THERMAL | |
| INSULATION PIPE COVERING, THERMAL, AND INSULATION BLANKET, THERMAL, PIPE COVERING | |
| INSULATION SHEET, ELECTRICAL, NATURAL MUSCOVITE MICA | |
| INSULATION SLEEVING, THERMAL (FLEXIBLE UNICELLULAR PIPE COVERING) | |
| INSULATION SLEEVING, THERMAL (PIPE AND TUBE COVERING) MINERAL FIBER, INDUSTRIAL TYPE | |
| INSULATION SLEEVING, THERMAL (PIPE AND TUBE COVERING) | |
| INSULATION SLEEVING, THERMAL PIPE COVERING (URETHANE) | |
| INSULATION SLEEVING, THERMAL, PIPE COVERING (CALCIUM SILICATE, FOR TEMPERATURES UP TO 1500 DEG. F) | |
| INSULATION SLEEVING, THERMAL, PIPE COVERING (CELLULAR GLASS) | |
| INSULATION SLEEVING, THERMAL | |
| INSULATION TAPE, ELECTRICAL (FRICTION) | |
| INSULATION TAPE, ELECTRICAL (RUBBER, NATURAL AND SYNTHETIC) | |
| INSULATION TAPE, ELECTRICAL, PRESSURE-SENSITIVE ADHESIVE, PLASTIC | |
| INSULATION, BLANKETS, THERMAL (MINERAL FIBER, INDUSTRIAL TYPE) | |
| INSULATION, ELECTRICAL, MICA, NATURAL MUSCOVITE | |
| INSULATION, ELECTRICAL, PASTED-MICA | |
| INSULATION, MINERAL-WOOL, BLANKET, FELT, AND INDUSTRIAL-BATT (FOR HEATED SURFACES) | |
| INSULATION, MINERAL-WOOL, BLOCK AND BOARD (FOR HEATED SURFACES) | |
| INSULATION, PIPE, LAMINATED FELT (FOR TEMPERATURES BETWEEN 40 DEG. AND 212 DEG. F) | |
| INSULATION, THERMAL (LOOSE-FILL FOR PNEUMATIC OR POURED APPLICATION) CELLULOSIC OR WOOD FIBER | |
| INSULATION, THERMAL (MINERAL FIBER, FOR PNEUMATIC OR POURED APPLICATION) | |
| INSULATION, THERMAL (PERLITE) | |
| INSULATION, THERMAL (VERMICULITE) | |
| INSULATION, THERMAL AND ACOUSTICAL (MINERAL FIBER, DUCT LINING MATERIAL) | |
| INSULATION, THERMAL, MAGNESIA, BLOCK, PIPE AND TUBING | |
| Insulation, Thermal, Mineral Wool, Block or Board and Pipe Insulation (Molded Type) | |
| INSULATION, THERMAL, REFLECTIVE (ALUMINUM FOIL) | |
| INSULATORS, ELECTRIC, PORCELAIN AND GLASS | |
| KALE, FRESH | |
| LETTUCE, FRESH, READY-TO-USE | |
| LETTUCE, FRESH | |
| LINING, BRAKE; AND LINING MATERIAL, BRAKE: AUTOMOTIVE | |
| MAGNESIA; BLOCK, CEMENT, AND PIPE-COVERING (MOLDED) | |
| MANUAL FOR CALCULATING HEAT LOSS AND HEAT GAIN FOR ELECTRIC COMFORT CONDITIONING (R 1986) | |
| MELONS, HONEYDEW, HONEYBALL, CASABA, AND PERSIAN, FRESH | |
| MILLBOARD, ASBESTOS | |
| MITTEN, CLOTH, ASBESTOS (LEATHER REINFORCED) | |
| MORTAR, REFRACTORY: HEAT SETTING AND AIR SETTING, BONDING (WET AND DRY TYPES) | |
| MORTAR; HEAT-SETTING, REFRACTORY | |
| MORTAR; REFRACTORY, HEAT-SETTING | |
| MUSHROOMS, FRESH | |
| National Voluntary Laboratory Accreditation Program Procedures and General Requirements | |
| OKRA, FRESH | |
| ONIONS, DRY, READY-TO-USE | |
| ONIONS, DRY | |
| ONIONS, GREEN, FRESH, READY-TO-USE | |
| ONIONS, GREEN, FRESH | |
| Optical Fibres Systems Planning Guide | |
| Outside Plant Technologies for Public Networks | |
| PACKING AND LAGGING MATERIAL, FIBROUS GLASS METALLIC AND PLAIN CLOTH AND TAPE | |
| PACKING MATERIAL (ASBESTOS SHEET COMPRESSED) | |
| PACKING MATERIAL, ASBESTOS, METALLIC CLOTH, SHEET AND TAPE | |
| PACKING MATERIAL, FLAX OR HEMP | |
| PACKING MATERIAL, SEWER JOINT, ASPHALT-SATURATED CELLULOSE-FIBER | |
| PACKING, ASBESTOS, ROD, BRAIDED | |
| PACKING, ASBESTOS, ROPE AND WICK | |
| PACKING, METALLIC, FLEXIBLE, CONDENSER-TUBE | |
| PACKING, METALLIC, FLEXIBLE | |
| PACKING; ASBESTOS, SHEET, COMPRESSED | |
| PACKING; RUBBER-SHEET, CLOTH-INSERT | |
| PAPER, GASKET: FIBER (ANIMAL OR PLANT), SHEET | |
| PARSLEY, FRESH | |
| PARSNIPS, FRESH | |
| PEAS AND CARROTS, THERMOSTABILIZED, TRAY PACK | |
| PEAS AND MUSHROOMS, THERMOSTABILIZED, TRAY PACK | |
| PEAS, FRESH | |
| PEAS, SOUTHERN, FRESH (BLACKEYE, CHOWDER, CREAM, PURPLE HULL) | |
| PEAS, THERMOSTABILIZED, TRAY PACK | |
| PEPPERS, SWEET, FRESH | |
| POTATOES, SWEET, FRESH | |
| POTATOES, WHITE, FRESH | |
| Practices for Mitigating Surface Impacts Associated with Hydraulic Fracturing | |
| Protective Measures and Safety Precautions | |
| RADISHES, FRESH, READY-TO-USE | |
| RADISHES, FRESH | |
| Residual current devices with or without overcurrent protection for socket-outlets for household and similar uses | |
| RHUBARB, FRESH | |
| ROMAINE, FRESH | |
| SFPE HANDBOOK OF FIRE PROTECTION ENGINEERING | |
| SHALLOTS, GREEN, BUNCHED | |
| Solder Mask Handbook | |
| Specifications, Tolerances, and Other Technical Requirements for Weighing and Measuring Devices | |
| Spectrum Monitoring Handbook | |
| SPINACH, FRESH | |
| SQUASH, FRESH AND PUMPKIN, FRESH | |
| Strategic Performance Measures for State Departments of Transportation; A Handbook for CEOs and Executives | |
| Summary of Standard Specifications for Steel Castings | |
| System for cable designation | |
| TEA | |
| TECHNICAL DRAWINGS - VOLUME 2: MECHANICAL ENGINEERING DRAWINGS - CONSTRUCTION DRAWINGS - DRAWING EQUIPMENT | |
| Test requirements for accessories for use on power cables of rated voltage from 3,6/6 (7,2) kV up to 20,8/36 (42) kV \x96 Part 2: Cables with impregnated paper insulation | |
| Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV \x96 Part 3: Transition joints between cables with impregnated paper insulation... | |
| The Global Standard for Machine-to-Machine Communication in SMT Assembly | |
| TOMATOES, FRESH | |
| TURNIPS AND RUTABAGAS, FRESH | |
| VEGETABLES, FRESH | |
| VEGETABLES, MIXED, THERMOSTABILIZED, TRAY PACK | |
| Water Management Associated with Hydraulic Fracturing | |
| WATERMELONS, FRESH | |
| Welding of High Alloy Castings |
| << Prev | Next >> |