Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 550 600 650 700 750 800 810 820 830 840 850 860 861 862 863 864 865 866 867 868 869 870 871 872 880 890 900 910 920 930 950 1000 1050 1100 1150 1200 1500 1620
Product Name Notes
10 % Molybdenum Disulphide Grease
10% Molybdenum Disulphide Grease
20% Glass Filled Polystyrene Plastic
60 Unit Gloss Paint
70 / 30 Brass Cold Rolled Sheet and Strip
70/30 Brass Cold Rolled Sheet and Strip
A.B.S. Glass Reinforced
A.B.S. Mouldings - Glass Filled
Acrylonitrile Butadiene Styrene (ABS) Compounds
Acrylonitrile Butadiene Styrene ABS Compounds
AdFoam: Closed Cell - Urethane
Adhesion of Decorative Laminates on Chrome Plated Surfaces
Adhesive - Clear Plastic
Adhesive - Dielectric - Solvent Type
Adhesive - Dielectric Embossing - Water Dispersed
Adhesive - Epoxy Structural - Cold Setting
Adhesive - Headlining - Solvent Rubber
Adhesive - Headlining
Adhesive - Metal to Metal - Butyl Type
Adhesive - Metal to Metal - Neoprene Solvent Type
Adhesive - Methyl Cyanoacrylate
Adhesive - Neoprene
Adhesive - P.V.C Coated Fabric Water Seal
Adhesive - P.V.C. Mouldings to Metal
Adhesive - P.V.C. to Plated and Printed Metal
Adhesive - Rubber Base (Petrol Resistant)
Adhesive - Rubber Base Petrol Resistant
Adhesive - Silencer - Spray Application
Adhesive - Sprayable Neoprene
Adhesive - Trim
Adhesive - Vinyl Roof Cover
Adhesive Polyvinyl Butyral
Adhesive Requirements for Pressure Sensitive Tape for Attaching Flexible Exterior Plastic Trim
Adhesive Special Purpose Plastic
Adhesives Requirements for Pressure Sensitive Tape for Attaching Flexible Exterior Plastic Trim
Aluminum Alloy Permanent Mould Casting
Anodic Coatings on Aluminium
ANTI - FRICTION FINISH - PHOSPHATE TYPE
Anti-Corrosion Weld Through Primer
Approved Source
Automotive Safety Glass
Bimetal Strip - Stainless Steel Clad on Aluminium
Bitumen Board Formable
Board - Bitumen Free
Body Cloth Material for Transfer Printing
Bonded Cellulose Gasket Material
Brake Oil
Bright Zinc Plating
Butyl Windscreen Bonding Tape
Cadmium Copper for Contacts
Cadmium Plating - Plain, Chromate Treated, Bright and Coloured
Cardboard Ashphalted
Carpet - Nylon Cut Pile Polyethylene Backed
Carpet - Tufted Cut Pile
Carpet - Woven Polyethylene Backed - Lightweight
Caseboard Bitumen Free
Cellulose Gasket Material
Cementing of Resistors to Porcelain or Polyester
Clear Lacquer for Fuel Tank Lining
Closed Cell Sponge Tape & Gasket Material
Closed Cell Sponge Tape and Gasket Material
Coating - Rubber Low Friction
COMPOUND - THREAD LOCKING, SEALING AND RETAINING
Coolant System Corrosion Inhibitor
Copper - High Conductivity Sheet and Strip
Copper Plating
Corrosion Inhibiting Coating for Bare Steel Parts
Corrosion Inhibitor - Engine Cooling
Corrosion Inhibitor - Rust Preventative Oil
Corrosion Preventative Medium Bodied
Corrosion Protective Wax - Medium Durability
Coupling - Steering Shaft
Cross List of Opel & Related Specifications
Crumbed Foam
Dam - Glass Sealant
Decalomania Transfers
Decorative Plating - Copper - Nickel - Chromium Type
Diaphragm Material
Durability Requirements for Exterior Plastic Parts
Durability Requirements for Stainless Steel Decorative Parts
Dye - Metallic
Electro-Zinc-Coated Steel (Zincseal)
Energy Absorbing Cellular Component with Integral Skin
Energy Absorbing Cellular Components with Integral Skin
Epoxy Resin - Rapid Cure
Ethylene Vinyl Acetate Moulding Compound
Expanded Polyethelyne Foam - Small Cellular Type
Expanded Polyethylene Ethylene Vinyl Acetate Foam
Expanded Polyethylene Foam - Small Cellular Type
Expanded Polyethylene Foam Large Cellular Type
Expanded Polyethylene Foam Large Cellular Types
Expanded Polyethylene
Expanding Spot Weld Sealer - Butyl Rubber Base
Exterior Plastic Parts - Durability Requirements
Extreme Pressure Additive
Extruded PVC Base with Bright Aluminised Laminate
Extruded Sealer Strip - Low Hardness
Fabric - Expanded Vinyl Coated
Fabric - P.V.C Coated
Fabric - P.V.C. Coated
Fabric - Vinyl Coated 300. G per Square Metre
Fabric - Vinyl Coated 300g/m3
Fabric PVC Coated
Felt
Fibre Board Moulding
Fibre Glass - Sound Deadening Pad
Filler Glass Channel
Film and Sheeting - P.V.C Clear
Film and Sheeting - PVC Clear
Finish - Corrosion Resistant Black Chemical Conversion Coating for Internal Use
Finish - Corrosion Resistant Black Paint
Finish - Corrosion Resistant Special Black
Finish - Corrosion Resistant. Black Paint
Finishing Lace
Flourinated Hydrocarbon Filled Grease - Special Purpose
Fluorinated Hydrocarbon Filled Grease - Special Purpose
Foam - Moulded Flexible Cellular Polyurethane
Foam - Polyether Flexible Open Cell - High Density
Foam: Closed Cell - Urethane
Foundation Board - Hardboard
Free Cutting Brass - Rod, Bars, Sections & Wire
Free Cutting Brass - Rods, Bars, Sections and Wire
Gasket & Sealing Cement - Non - Hardening Type
Gasket and Sealing Putty (Hardening Type)
Gasket Material - Fine Open Cell Urethane
Gasket Material Rubber Bonded - Low Compressibility
Gasoline and Oil Resistant Sealing Cement (Hardening Type)
General Purpose Phenolic Moulding Material Black
Glass Filled ABS
Glass Reinforced Polyester Dough Moulding Material
Glass Reinforced Polytetrafluoro Ethylene
Grease - Anti-Seize
Grease - Body Hardware
Grease - Electrical Contact Type
Grease - Graphite
Grease - Graphited - Lithium Soap. Body Hardware
Grease - Heater Valve - Lubricant
Grease - High Temperature
Grease - High/Low Temperature - Bonderized and Paint Cycle Resistant
Grease - Lithium Soap - Molybdenum Disulphate
Grease - Lithium Soap - Molybdenum Disulphide
Grease - Lithium Soap Plus Zinc Oxide
Grease - Lithium Soap
Grease - Molybdenum Disulphide - Lithium Soap
Grease - Molybdenum Disulphide/ Graphite Grease
Grease - Molybdenum Disulphide/Graphite Grease
Grease - No. 1 Lithium
Grease - Non-Staining
Grease - Rubber Lubricating
Grease - Silicone
Grease - Special Electrical Contact
Grease - Special Wheel Bearing
Grease - Steering Box
Grease - Wheel Bearing
Grease Anti Seize
Grease Electrical Contact
Grease Silicone
Hard Drawn Steel Spring Wire for Seat Borders
Hard Drawn Steel Spring Wire for Zig Zag Seat Material
Hardboard - Interior Trim
Head Restraint - Polyurethane Crumbed Foam
Head Restraint - Polyurethane Foam
Head Restraint Polyurethane Foam
Heavy Mastic Windscreen Sealer
Hose - Coolant - Mineral Oil
Hose Air Cleaner Flexible
Hot Foil Stamping - Exterior Use
Hot Foil Stamping Interior Use
Hot Rolled Pickled and Oiled Medium Strength Sheet Steel
Impregnation of Aluminium Castings
Instrument Panel Pad Assemblies Vacuum Formed
Integral foam - polyurethane
Integral Foam Polyurethane
Jute Felt
Jute Polyvinyl Chloride Coated 915q/m2 (27 oz/yd2)
Knitted Body Cloth - Polyester Type
Lacquer - Clear Special
Lithium Grease
Long Terne Sheet Steel
Loom - Heat Resistant
Lubricant - Bonded Molybdenum Disulphide Dry Film
Lubricant - Bonded Molybdenum Disulphide Surface Finish
Lubricant - Colloidal Graphite
Lubricant - Graphited
Lubricant - Rubber
Lubricant - Special for Switches and Similar Components
Lubricant - Spin Resistant Differential
Lubricant - Wax Base
Lubricant Colloidal Graphite
Lubricant Graphited
Lubricant Rubber
LUBRICANT SPIN RESISTANT DIFFERENTIAL
Marking Ink
Mat
Methyl Methacrylate Mouldings - Internal Use
Methylpentene Polymer
Mirror Assembly - Rear Vision - External
Modified A.B.S. Sheet
Modified ABS sheet
Molybdenum Disulphide Air - Drying Compound
Molybdenum Disulphide Concentrate
Moulding Compound - Cellulose Propionate
Moulding Compound - Polypropylene Asbestos Reinforced
Moulding Compound Expandable A.B.S.
Moulding Compounds - Acetal Homopolymer Glass Reinforced
Muffler Putty
Mylar Covered PVC Extrusions
Needle / Bonded Polyester Felt
Needled / Bonded Polyester Felt
Neoprene Cement
Nylon - 6 Reinforced
Nylon 6 Moulding Compounds
Nylon 6 Moulding Materials
Nylon Moulding Material
Oil - 525 Viscosity
Oil - Extreme Pressure Steering
Oil - Hypoid Gear
Oil - Molybdenum Disulphide
Oil - Special Hypoid Gear (10.5% Additive)
Oil - Special Hypoid Gear (8.5% Additive)
Oil - Special Hypoid Gear 10.5% Additive
Oil - Special Hypoid Gear 8.5% Additive
Oil - Steering Gear E.P.
Oil - Straight Mineral - Transmission
Oil - Suspension - Molybdenum Disulphide Impregnating
Oil Engine - Initial Fill (Detroit Diesel Engines)
Oil Special - Electrical Change Shift
P.V.C Coated Fabric - Headlining Quality
P.V.C Compounds
P.V.C. Extrusion Materials for Application Against Acrylic Lacquered Surfaces
P.V.C. Soft Foam - Vacuum Formable
P.V.C. Tape - Self Adhesive
Padded Assemblies - Cellular Plastic with Integral Skin
Padded Assemblies - Foam Filled - High Temperature Use
Padded Assemblies - Foam Filled
Paint on Exterior Metal and Plastic Parts
Paint on Interior Metal and Plastic Parts
Paper Masking Tape
Parrafin or Blending Oil
Performance Requirements for Plastic Exterior Lenses
Performance Requirements for Plastic Radiator Grilles
Petrolatum
Phenolic Moulding Compound
Phenolic Moulding Material - Sisal Filled - Black - Impact
Phosphate Coat - High Corrosion Resistant
Phosphor Bronze - Sheet and Strip
Phosphor Bronze - Strip Sheet
Plastic Coated Steel Conduct Strip
Plastic Coating Steel Conductor Strip
Plastic Fuel Pipe
Plastic Insert Windscreen Channel
Plastic Transfer - Interior and Exterior Trim
Plastic Transfer Interior & Exterior Trim
Plastisol Sealer Gap Filler
Plating - Copper - Nickel - Chromium (Interior)
Plating - Copper, Nickel and Chromium
Plating - Nickel - Chromium Type
Platings - Nickel Type
Platings Nickel Type
Polyamide 12 Compounds
Polyether Foam
Polyether Polyurethane foam
Polyethylene Moulding Compound
Polyethylene Moulding Compounds
Polypropylene - Glass Reinforced
Polypropylene - U.V. Stabilised
Polypropylene Fabric
Polystyrene Moulding Compounds
Polytetrafluoro Ethylene Thermo Plastic Compound
Polyurethane Elastomer
Polyurethane Foam - Head Restraint
Polyurethane Foam Closed Cell
Polyurethane Foam High Density High Resilience
Polyurethane Foam Seal
Polyurethane Foam
Polyvinyl Chloride Foam Sheet for Dielectric
Powder Coating - Epoxy & Polyester for Internal Parts
Pressure - Sensitive Labels for Exterior Use
Pressure Sensitive Labels
Primer - Adhesive Caulk Silicone
Primer - Butyl Tape - Flange
Primer - Painted Sheet Metal Thermo Electrical Adhesive Caulk
Primer for Glass - Thermo Electric Adhesive Caulk Compound
Primer Silicone Sealant - Plasticiser Resistant
Primer Silicone Sealant Plasticiser Resistant
Primer, Butyl Tape - Flange
Printed Paper Tape
Protective Finish - General
Protective Finish - Phosphate Type
Protective Finish Phosphate Type
Protective Finishes - Phosphate Type
Putty - Plastisol Gap Filling - Hand Type
PVC - Soft Foam - Vacuum Formable
PVC Coated Fabric - Headlining Quality
PVC Compound for Steering Wheels
PVC Compounds
PVC Moulding Compound
PVC Plastisol Special Purpose
PVC Tape - Self Adhesive
PVC/Nitrile Rubber Compound
Reinforced Plastic Material
Reinforced Thermoplastic PBT Polyester
Repair Sealer - Thermo Electric Adhesive Caulk Compound
Resistance Wire
Round, Bright High Carbon High Tensile Hard Drawn Steel Wire
Round, Bright, High Carbon, High Tensile, Hard Drawn Steel Wire
Rubber Dam - Glass Sealant
Rubber Lubricant - Detergent
Rubberised Coir
Rubberised Hair Pads
Rust Preventative Lacquer for Chassis Springs
Seal - Floating Reservoir Master Cylinder Heavy Duty Durometer
Sealer - Adhesive - Butyl Rubber Extrusions
Sealer - Adhesive Butyl Rubber Extrusion
Sealer - Air Dry
Sealer - Carburettor Idle Mixture Screw
Sealer - Extruded Shape - Long Grain
Sealer - General Purpose
Sealer - Non-Hardening Extruded Section
Sealer - Oil Retention for Press Fit Metal Joints
Sealer - Plastisol High Viscosity
Sealer - Plastisol
Sealer - Repair Stationary Glass
Sealer - Silicone Rubber - Acid Type
Sealer - Silicone Rubber - Non Acetic Acid Type
Sealer - Silicone
Sealer Adhesives - Door Water Seal
Sealer Corrosion Resistant
Sealer Underbody - High Solids - Low Temperature Bake
SEALING COMPOUND COATING FOR SCREWS
Sealing Compound for Lamp Sockets
Sealing Putty
Seals - Master Cylinder and Wheel Cylinder Heavy Duty 60 Durometer
Seam - Sealer Plastisol
Seat Belt Assemblies - Specific Requirements for Components (Additional to ADR 4C Requirements)
Seat Belt Assemblies - Specific Requirements for Components Additional to ADR 4C Requirements
Seat Pads - Moulded Polyurethane Foam
Seat Pads: Moulded Polyurethane Foam
Semi-Impact Phenolic Moulding Compound
Sheet Polyvinyl Chloride Foam for Dielectric Processing
Sheeting - PVC Dielectric Grade
Sheeting P.V.C. Dielectric Grade
Silicone Sealer - Drip Cutter
Sintered Copper
Sound Deadener - Pad - Heat Flow
Sound Deadener
Sound Deadening Mat
Sound Deadening Material - Double Layered
Sound deadening material double layered
Sound Deadening Material
Special Assembly Fluid Wet-Disc Brake
Sponge Rubber Weatherstrip
Spray on Sound Deadener Sandless Type
Spray-On Sound Deadener - Sandless Type
Steel - Hot Rolled High Strength Low Alloy Sheet
Steel Sheet, Strip and Plate
Steel Specifications for Bar, Wire or Rod Stock or Seamless
Steel Specifications for Bar, Wire or Rod Stock, or Seamless
Steel Specifications for Carbon, Carbon Manganese Alloy & Spring Steel
Steel Specifications for Carbon, Carbon-Manganese, Alloy and Spring Steels
Steering Wheel Integral Skin Polyeurethane
Steering Wheel Integral Skin Polyurethane
Strap Material
Synthetic Rubber for Mineral Oil Resistant Parts
Talc Filled Polypropylene Compounds
Tape - Bumper Face Bar
Tape - Pressure Sensitive - Coated Rayon
Tape Making Linen Backed
TAPE WIRING HARNESS
Tempered Hardboard
Thermo Electric Adhesive Caulk Glass Installation Compound
Thermo Plastic Moulding Compound - High Impact A.B.S
Thread - Sewing
Tin and Copper Plating
Title Not Known
Transmission Oil
Trim Board
Tyre Lubricant
Underbody - Corrosion Proof Coating
Underbody Sealer - High Solids
Unfilled Polyamide 6.6 Moulding Compounds
Unsupported Vinyl Metallised Mylar
Vinyl Coated Elascofab 380 G Per Square
VINYL COATED ELASCOFAB 380G/M\xb2
Vinyl Coated Roof Cover Fabric
VINYL ROOF COVER - SINGLE PLY
Wadding
Water Soluble Film for Reveal Mouldings
Water Soluble Spacer for Windshield and Backlight Glass
Weld Through Sealer
Woven Body Cloth
Zinc & Cadmium Plating - Plain, Chromate Treated, Bright and Coloured
Zinc and Cadmium Plating - Plain, Chromate Treated, Bright and Coloured
Zinc Base Die Casting Alloys
Zinc Base Die Castings
Zinc Coated (Electro-Galvanised Single Sided) Steel Sheet
Zinc Pre-Primed Cold Rolled, Low Carbon Steel Sheet

<< Prev Next >>